Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
ALTRA INDUSTRIAL MOTION
 > 
BOSTON GEAR
 > 
91252-309

91252-309

Manufactured by ALTRA INDUSTRIAL MOTION BOSTON GEAR

ALTRA INDUSTRIAL MOTION 91252-309
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$62.80
Save as much as 38%
Last Value Update: 2011-02-22
Product Description
Warranty

Description

  • 91252309
  • DISCONTINUED BY MANUFACTURER
  • MOTOR RELAY 1/20HP 115V 60CY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #91252-309
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to 91252-309, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ALTRA INDUSTRIAL MOTION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$47.85
SKU: 53689544
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$41.87
SKU: 53689545
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$38.88
SKU: 53689546
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 91252-309, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION FWP-250A
FWP-250A

EATON CORPORATION

BUSSMANN

FUSE, FWP SERIES, HIGH SPEED, 250 AMP, 200 KAIC VAC, 50 KAIC AT 700 VDC, BLADE END X BLADE END
Buy Surplus As Low As
CAN$288.00
IN STOCK!
EATON CORPORATION AGC-3
AGC-3

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, AGC SERIES, 250 V, 3 AMPS, IR 100A 250 VAC, IR 10KA 125 VAC, FAST ACTING, GLASS, AUTOMOTIVE/MA ...
Buy Surplus As Low As
CAN$0.42
IN STOCK!
LITTELFUSE 313.001
313.001

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE 1AMP 250VAC GLASS TYPE 3AG
Buy Surplus As Low As
CAN$6.28
IN STOCK!
LITTELFUSE FLQ-5
FLQ-5

LITTELFUSE

FUSE, FLQ SERIES, 5 AMP, 500 VAC, TIME DELAY, MIDGET
Buy Surplus As Low As
CAN$19.44
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.88
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$544.27
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,618.19
IN STOCK!
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,794.30
IN STOCK!
EATON CORPORATION FLA16
FLA16

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.41
EATON CORPORATION FNM-3-1/2
FNM-3-1/2

EATON CORPORATION

BUSSMANN

250 VAC, 3.5 AMP, TIME DELAY GENERAL PURPOSE FUSE, FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT 125 V KA RAT ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FRN-5
FRN-5

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 5 AMP
Buy Surplus As Low As
CAN$2.24
IN STOCK!
EATON CORPORATION NON-60
NON-60

EATON CORPORATION

BUSSMANN

FUSETRON, 125 VDC, 250 VAC, 60 AMP, FAST-ACTING GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 76.2MM OAL, ...
Buy Surplus As Low As
CAN$2.77
IN STOCK!
EATON CORPORATION FWP-60B
FWP-60B

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60 AMPS, 700VDC, FAST ACTING, SERIES FWP, PEAK REFLOW COMPATIBLE, 20.6 MM X 70 MM OR 13/16 INC ...
Buy Surplus As Low As
CAN$76.00
IN STOCK!
NATIONAL ELECTRONICS NL-SSRI-51
NL-SSRI-51

NATIONAL ELECTRONICS

DISCONTINUED BY MANUFACTURER, IGNITRON, 2-3/4IN MOUNT
Buy Surplus As Low As
CAN$448.58
Repair Yours
CAN$300.00
OPTEX ZD-L40CP
ZD-L40CP

OPTEX

PHOTOELECTRIC, CLASS 2 LASER, DIFFUSE REFLECTIVE, 400MM, PNP, M8 4-PIN CONNECTOR
Buy Surplus As Low As
CAN$195.88
Repair Yours
CAN$254.44
EATON CORPORATION 6633N-TVGL
6633N-TVGL

EATON CORPORATION

VICKERS

PISTON SEAL KIT 3-1/4IN BORE DIAMETER
Buy Surplus As Low As
CAN$273.63
IN STOCK!
AIREY THOMPSON 900709882
900709882

AIREY THOMPSON

LIGHTING HANGER ASSEMBLY
Buy Surplus As Low As
CAN$29.91
B J INDUSTRIES INC 949-214754
949-214754

B J INDUSTRIES INC

TOOL HOLDER BOLT-ON 0.700INCH ID
Buy Surplus As Low As
CAN$278.12
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$58.31