Home
 > 
Machine Parts
 > 
Pipe and Coupling
 > 
ALTRA INDUSTRIAL MOTION
 > 
HUCO DYNATORK
 > 
047102424.FAR

047102424.FAR

Manufactured by ALTRA INDUSTRIAL MOTION HUCO DYNATORK

ALTRA INDUSTRIAL MOTION 047102424.FAR
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$52.09
Save as much as 46%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 047102424FAR
  • COUPLING
  • 6.35MM X 6.35MM
  • SS HUB
  • ROTATIONAL SPEED MAX:-
  • COUPLING BODY SIZE:5801
  • TORQUE:-
  • OVERALL LENGTH:28.5MM
  • COUPLING MATERIAL:STEEL
  • EXTERNAL DIAMETER:28.5MM
  • BORE SIZE:-
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (17-DEC-2015)
  • BORE ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #047102424.FAR
CategoryMachine Parts
SubcategoryPipe and Coupling
If you need a specific firmware or series relating to 047102424.FAR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ALTRA INDUSTRIAL MOTION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$46.30
SKU: 51610132
Save Up To CAN$5.79!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$37.26
SKU: 51610133
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.79
SKU: 51610134
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$29.80
SKU: 51610135
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 047102424.FAR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALTRA INDUSTRIAL MOTION 047102222.FAR
047102222.FAR

ALTRA INDUSTRIAL MOTION

HUCO DYNATORK

COUPLING, 6X6; ROTATIONAL SPEED MAX:-; COUPLING BODY SIZE:5801; TORQUE:-; OVERALL LENGTH:28.5MM; COU ...
Buy Surplus As Low As
CAN$26.82
ALTRA INDUSTRIAL MOTION 047202222.FAR
047202222.FAR

ALTRA INDUSTRIAL MOTION

HUCO DYNATORK

COUPLING, 6X6; COUPLING BODY SIZE:5802; OVERALL LENGTH:44.5MM; COUPLING MATERIAL:STEEL; EXTERNAL DIA ...
Buy Surplus As Low As
CAN$41.73
AURORA BEARING SIB20ET117
SIB20ET117

AURORA BEARING

BEARING
Buy Surplus As Low As
CAN$608.02
Repair Yours
CAN$441.15
REGAL REXNORD VF2S-119M
VF2S-119M

REGAL REXNORD

BROWNING

TWO BOLT FLANGE, SETSCREW, 1.19 DIAMETER, 1-3/16 INCH SHAFT DIA.
Buy Surplus As Low As
CAN$87.92
REGAL REXNORD PB900X1316
PB900X1316

REGAL REXNORD

BROWNING

BEARING
Buy Surplus As Low As
CAN$321.89
HEPCO RLJ25E
RLJ25E

HEPCO

BEARING
Buy Surplus As Low As
CAN$95.38
HEPCO SJ360E
SJ360E

HEPCO

ECCENTRIC STUD TYPE GUIDE ROLLER, 8X36X9, 29 THREAD, M8X1 TYPE
Buy Surplus As Low As
CAN$208.64
IN STOCK!
IGUS MFI-0810-16
MFI-0810-16

IGUS

1/2" INSIDE X 5/8" OUTSIDE DIAM, THERMOPLASTIC SLEEVE BEARING 7/8" OUTSIDE DIAM, 1/16" FLANGE THICKN ...
Buy Surplus As Low As
CAN$1.91
SKF 1201-ETN9
1201-ETN9

SKF

SELF ALIGNING BALL BEARING, 12MM BORE DIAMETER, 32MM OUTSIDE DIAMETER, 10MM WIDTH, 2 ROWS, 6.24 KN B ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
SKF 1307ETN9C3
1307ETN9C3

SKF

BEARING
Buy Surplus As Low As
CAN$71.53
SKF 6206ZZ
6206ZZ

SKF

BALL BEARING
Buy Surplus As Low As
CAN$23.84
TIMKEN B-2010
B-2010

TIMKEN

TORRINGTON

ROLLER BEARING 25MM BORE 28MM OD
Buy Surplus As Low As
CAN$25.33
IN STOCK!
TIMKEN CYR314S
CYR314S

TIMKEN

TORRINGTON

BEARING
Buy Surplus As Low As
CAN$11.37
VANTON PUMPS SC500718
SC500718

VANTON PUMPS

BEARING
Buy Surplus As Low As
CAN$37.26
VIBRA SCREW BRNGDF2077
BRNGDF2077

VIBRA SCREW

BEARING
Buy Surplus As Low As
CAN$332.33
SKF 1216K
1216K

SKF

BALL BEARING 80X40X26MM
Buy Surplus As Low As
CAN$228.01
SCHAEFFLER GROUP NK5/10-TN
NK5/10-TN

SCHAEFFLER GROUP

INA

BEARING 6MM ID 10MM OD
Buy Surplus As Low As
CAN$29.81
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!