Home
 > 
Machine Parts
 > 
Gear
 > 
ALTRA INDUSTRIAL MOTION
 > 
HUCO DYNATORK
 > 
101281060FAR

101281060FAR

Manufactured by ALTRA INDUSTRIAL MOTION HUCO DYNATORK

ALTRA INDUSTRIAL MOTION 101281060FAR
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$8.17
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 101281060FAR
  • GEAR
  • SPUR
  • ACETAL
  • GEAR MATERIAL:ACETAL
  • NO. OF TEETH:60
  • TENSILE STRENGTH N/M2:-
  • FLANGE DIAMETER:15MM
  • TORQUE:16.8N-M
  • BORE SIZE:6MM
  • MODULE NUMBER:0.5
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (17-DEC-2015)
  • BORE DIAMETER NOM:6MM
  • EXTERNAL ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #101281060FAR
CategoryMachine Parts
SubcategoryGear
If you need a specific firmware or series relating to 101281060FAR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ALTRA INDUSTRIAL MOTION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.35
SKU: 51610225
Save Up To CAN$0.82!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.76
SKU: 51610226
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.00
SKU: 51610227
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.55
SKU: 51610228
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 101281060FAR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALTRA INDUSTRIAL MOTION 101281048FAR
101281048FAR

ALTRA INDUSTRIAL MOTION

HUCO DYNATORK

GEAR, SPUR, ACETAL; GEAR MATERIAL:ACETAL; NO. OF TEETH:48; TENSILE STRENGTH N/M2:-; FLANGE DIAMETER: ...
Buy Surplus As Low As
CAN$3.33
ALTRA INDUSTRIAL MOTION 101281070FAR
101281070FAR

ALTRA INDUSTRIAL MOTION

HUCO DYNATORK

GEAR, SPUR, ACETAL; GEAR MATERIAL:ACETAL; NO. OF TEETH:70; TENSILE STRENGTH N/M2:-; FLANGE DIAMETER: ...
Buy Surplus As Low As
CAN$4.14
REGAL REXNORD VF2S-120S
VF2S-120S

REGAL REXNORD

BROWNING

BALL BEARING, FLANGE MOUNT, 2 BOLT, 1-1/4 INCH BORE, CAST IRON HOUSING, SET SCREW LOCKING, SINGLE LI ...
Buy Surplus As Low As
CAN$118.18
IN STOCK!
TIMKEN L44649
L44649

TIMKEN

ROLLER BEARING, TAPERED, 1.0625 INCH INNER DIAMETER, 0.5800 INCH CONE WIDTH, STEEL CASE, 6450-7650 L ...
Buy Surplus As Low As
CAN$22.16
IN STOCK!
GMN BEARING S6203CTAA7DUL
S6203CTAA7DUL

GMN BEARING

BEARING
Buy Surplus As Low As
CAN$184.66
NTN BEARING 6314T2LLBC3P5
6314T2LLBC3P5

NTN BEARING

PRECISION BALL BRG
Buy Surplus As Low As
CAN$3,449.43
Repair Yours
CAN$2,493.94
IGUS MFM202615
MFM202615

IGUS

BEARING
Buy Surplus As Low As
CAN$2.35
NTN BEARING NN3015C1UP20
NN3015C1UP20

NTN BEARING

BEARING
Buy Surplus As Low As
CAN$1,128.63
Repair Yours
CAN$818.02
NILOS RINGS 30216AV
30216AV

NILOS RINGS

BEARING
Buy Surplus As Low As
CAN$38.41
TRAUB AUTOMATIC 321878
321878

TRAUB AUTOMATIC

BEARING
Buy Surplus As Low As
CAN$282.16
TIMKEN B-2010
B-2010

TIMKEN

TORRINGTON

ROLLER BEARING 25MM BORE 28MM OD
Buy Surplus As Low As
CAN$25.11
IN STOCK!
SKF 1215K
1215K

SKF

BALL BEARING, SELF ALIGNING, BORE 75MM, WIDTH 25MM
Buy Surplus As Low As
CAN$323.52
IN STOCK!
SKF 1216K
1216K

SKF

BALL BEARING 80X40X26MM
Buy Surplus As Low As
CAN$226.02
SCHAEFFLER GROUP NK5/10-TN
NK5/10-TN

SCHAEFFLER GROUP

INA

BEARING 6MM ID 10MM OD
Buy Surplus As Low As
CAN$29.55
IN STOCK!
EATON CORPORATION 372649
372649

EATON CORPORATION

BUSSMANN FUSETRON

BEARING
Buy Surplus As Low As
CAN$4.70
SMC CXSWM10-20-Z73L
CXSWM10-20-Z73L

SMC

CYLINDER DUAL ROD, SLIDE BEARING
Buy Surplus As Low As
CAN$291.02
SMC MGQM16-10-Y59B
MGQM16-10-Y59B

SMC

GUIDED CYLINDER SLIDE BEARING, 16MM BORE, 0.34MM STROKE
Buy Surplus As Low As
CAN$215.68
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!