2035A120ACS

Manufactured by AMERICAN ELECTRONIC COMPONENTS DURAKOOL

AMERICAN ELECTRONIC COMPONENTS 2035A120ACS
AMERICAN ELECTRONIC COMPONENTS 2035A120ACS
AMERICAN ELECTRONIC COMPONENTS 2035A120ACS 0
AMERICAN ELECTRONIC COMPONENTS 2035A120ACS 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$461.98
Save as much as 40%
Last Value Update: 2018-02-05
Product Description
Warranty

Description

  • 2035A120ACS
  • DISCONTINUED BY MANUFACTURER
  • RELAY
  • MERCURY
  • DPST-NO
  • 600VAC
  • 35A
  • PRODUCT RANGE:35 SERIES
  • CONTACT CONFIGURATION:DPST-NO
  • COIL VOLTAGE:120VAC
  • CONTACT CURRENT:35A
  • RELAY MOUNTING:PANEL
  • RELAY TERMINALS:SCREW
  • CONTACT VOLTAGE VAC:600V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2035A120ACS
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to 2035A120ACS, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMERICAN ELECTRONIC COMPONENTS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$351.70
SKU: 88868542
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$305.50
SKU: 88868543
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$277.19
SKU: 88868544
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2035A120ACS, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BLACK BOX CORP ACU1009A
ACU1009A

BLACK BOX CORP

KVM EXTENDER KIT, CAT5, DUAL ACCESS, 100-240 VAC SUPPLY, 50-60 HZ, WITH LOCAL AND REMOTE, PS/2 UP TO ...
Buy Surplus As Low As
CAN$1,552.84
Repair Yours
CAN$1,087.61
IN STOCK!
EATON CORPORATION FWP-250A
FWP-250A

EATON CORPORATION

BUSSMANN

FUSE, FWP SERIES, HIGH SPEED, 250 AMP, 200 KAIC VAC, 50 KAIC AT 700 VDC, BLADE END X BLADE END
Buy Surplus As Low As
CAN$288.00
IN STOCK!
EATON CORPORATION LPJ-200SP
LPJ-200SP

EATON CORPORATION

BUSSMANN

FUSE, 300 VDC, 600 VAC, 200 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUNT, 5-3/4" OAL, 100 AT D ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
EATON CORPORATION FWP-400
FWP-400

EATON CORPORATION

COOPER BUSSMANN

FUSE, 400AMP, 700V, VERY FAST ACTING, SEMICONDUCTOR
Buy Surplus As Low As
CAN$311.46
IN STOCK!
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
EATON CORPORATION ECSR-25
ECSR-25

EATON CORPORATION

BUSSMANN EDISON FUSE

UL CLASS RK-5 TIME DELAY,
Buy Surplus As Low As
CAN$5.97
IN STOCK!
EATON CORPORATION 170M5610
170M5610

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SQUARE, HIGH SPEED, 500-AMP, 690V, 2FU/90 AR UC
Buy Surplus As Low As
CAN$619.94
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE 361004
361004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.37
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.48
IN STOCK!
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.75
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
ASCO L01SA4594000061
L01SA4594000061

ASCO

ASCO NUMATICS

SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OV ...
Buy Surplus As Low As
CAN$92.40
IN STOCK!
WESTINGHOUSE 677C453G01
677C453G01

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 4.8 KV, 5 AMP, 4800 VAC, 25/60 HZ, 5.5 KV, FERRULE MOUNTED, 8.12 ...
Buy Surplus As Low As
CAN$250.36
IN STOCK!
SIEMENS 6ES7231-7PD22-0XA0
6ES7231-7PD22-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER, INPUT MODULE, SIMATIC S7-200, ANALOG EM 231, 4 POINT, THERMOCOUPLE, 24 ...
Buy Surplus As Low As
CAN$782.38
Repair Yours
CAN$534.00
IN STOCK!
EATON CORPORATION BBS-1
BBS-1

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FAST-ACTING, UL LISTED, 13/32 X 1-3/8 INCH, IR AC 10 KA, 1 AMP, 600 VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION N-3-2/10
N-3-2/10

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.18
IN STOCK!
ASEA BROWN BOVERI M34H078-3405G1
M34H078-3405G1

ASEA BROWN BOVERI

BALDOR RELIANCE

CAT NO. 0105406387-000020HORSEPOWER: .500 HPVOLTS: 100/200AMPS: 7.40/3.70RPM: 3450FRAME: 56Y
Buy Surplus As Low As
CAN$427.70
Repair Yours
CAN$310.75
RCA SK3206
SK3206

RCA

RCA, SK3206, IC-TV HORIZ PROCESSOR
Buy Surplus As Low As
CAN$2.31