BFC3-708

Manufactured by AMERICAN ELECTRONIC COMPONENTS DURAKOOL

AMERICAN ELECTRONIC COMPONENTS BFC3-708
AMERICAN ELECTRONIC COMPONENTS BFC3-708
AMERICAN ELECTRONIC COMPONENTS BFC3-708 0
AMERICAN ELECTRONIC COMPONENTS BFC3-708 1
representative photo
click to zoom
Weight: 1.04 kgs
Estimated Value - CAN$2,831.48
Save as much as 40%
Last Value Update: 2024-11-13
Product Description
Warranty

Description

  • BFC3708
  • DISCONTINUED BY MANUFACTURER
  • MERCURY DISPLACEMENT RELAY
  • 60AMP
  • 3PST-NO
  • 600VAC
  • BF SERIES
  • COIL 120VAC
  • PANEL MOUNT
  • SCREW TERMINALS
  • CONTACT VOLTAGE: 240VDC
  • COIL RESISTANCE: 122OHM
  • ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BFC3-708
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to BFC3-708, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMERICAN ELECTRONIC COMPONENTS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2,151.92
SKU: 21369606
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,868.78
SKU: 21369607
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,698.89
SKU: 21369608
Save Up To CAN$1,132.59!
o
Rush Available
1 in CAN
1 in US
If you need a specific firmware or series relating to BFC3-708, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMERICAN ELECTRONIC COMPONENTS BFC2-727
BFC2-727

AMERICAN ELECTRONIC COMPONENTS

DURAKOOL

MERCURY DISPLACEMENT RELAY, BFC SERIES, DPST-NO, 120 VAC, 60 A, PANEL, SCREW
Buy Surplus As Low As
CAN$460.49
Repair Yours
CAN$327.96
AMERICAN ELECTRONIC COMPONENTS BFL2-7027
BFL2-7027

AMERICAN ELECTRONIC COMPONENTS

DURAKOOL

RELAY, MERCURY, DPST-NO, 600VAC, 35A; PRODUCT RANGE:BFL SERIES; CONTACT CONFIGURATION:DPST-NO; COIL ...
Buy Surplus As Low As
CAN$353.19
EATON CORPORATION GDC-2A
GDC-2A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, TIME DELAY, GLASS, 2-AMP, 250VAC
Buy Surplus As Low As
CAN$1.39
IN STOCK!
EATON CORPORATION FRN-400
FRN-400

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 400 AMP
Buy Surplus As Low As
CAN$29.81
EATON CORPORATION FRS-R-75
FRS-R-75

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT, TIME-DELAY FUSE, 600 VAC / 300 VDC, CLASS RK5, 75 AMPS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION 2621
2621

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE REDUCER KIT, 100 TO 200 AMP CONVERSION, 250/600V, 1 PAIR/BOX
Buy Surplus As Low As
CAN$134.12
IN STOCK!
LITTELFUSE FLN-R-6
FLN-R-6

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/O TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCI ...
Buy Surplus As Low As
CAN$19.37
IN STOCK!
LITTELFUSE FLSR-110ID
FLSR-110ID

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/ TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCIT ...
Buy Surplus As Low As
CAN$48.00
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.59
FANUC A03B-0815-K001
A03B-0815-K001

FANUC

DISCONTINUED BY MANUFACTURER, FUSE, MICRO, 1.0 AMP, 2 PIN, BLACK
Buy Surplus As Low As
CAN$74.51
IN STOCK!
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.81
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$542.45
WESTINGHOUSE 677C453G01
677C453G01

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 4.8 KV, 5 AMP, 4800 VAC, 25/60 HZ, 5.5 KV, FERRULE MOUNTED, 8.12 ...
Buy Surplus As Low As
CAN$250.36
IN STOCK!
ALLEN BRADLEY 100-C16D400
100-C16D400

ALLEN BRADLEY

CONTACTOR, 16 AMP, 110/120VAC, 50/60 HZ, 4 NORMALLY OPEN POLES, NO CONTACT CONFIGURATION, SINGLE PAC ...
Buy Surplus As Low As
CAN$232.48
IN STOCK!
ALLEN BRADLEY 42185-800-01
42185-800-01

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, SIZE 0-1 STARTER, 3 POLE, 120/60 0VAC, 7200 VA MAKE, 7 ...
Buy Surplus As Low As
CAN$186.28
IN STOCK!
ALLEN BRADLEY 1747-DCM
1747-DCM

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER,DIRECT COMMUNICATION MODULE,SLC500, REMOTE I/O,RIO COMMUNICATION LINK T ...
Buy Surplus As Low As
CAN$168.40
Repair Yours
CAN$250.00
IN STOCK!
ALTECH CORP 50NZ02GL
50NZ02GL

ALTECH CORP

FUSE,NEOZED, D02,50A,380V,GL
Buy Surplus As Low As
CAN$5.19
EATON CORPORATION ETF25
ETF25

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$1.14
EATON CORPORATION FNM-6-1/4
FNM-6-1/4

EATON CORPORATION

BUSSMANN

FUSE, 250 VAC, 6.25 AMP, TIME DELAY, GENERAL PURPOSE, 1-1/2 INCH OVERALL LENGTH, 10 AT 125 V KA RATI ...
Buy Surplus As Low As
CAN$8.72
IN STOCK!
EATON CORPORATION FNQ-R-8
FNQ-R-8

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 300 VDC, 600 VAC, 8 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!