BFL3-7024

Manufactured by AMERICAN ELECTRONIC COMPONENTS DURAKOOL

AMERICAN ELECTRONIC COMPONENTS BFL3-7024
AMERICAN ELECTRONIC COMPONENTS BFL3-7024
AMERICAN ELECTRONIC COMPONENTS BFL3-7024 0
AMERICAN ELECTRONIC COMPONENTS BFL3-7024 1
representative photo
click to zoom
Weight: 0.99 kgs
Estimated Value - CAN$931.77
Save as much as 57%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • BFL37024
  • RELAY
  • MERCURY
  • 3PST-NO
  • 600VAC
  • 35A
  • PRODUCT RANGE:BFL SERIES
  • CONTACT CONFIGURATION:3PST-NO
  • COIL VOLTAGE:120VAC
  • CONTACT CURRENT:35A
  • RELAY MOUNTING:PANEL
  • RELAY TERMINALS:SCREW
  • CONTACT VOLTAGE VAC:600V
  • CONTACT VOLTAGE VDC:240V
  • ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BFL3-7024
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to BFL3-7024, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMERICAN ELECTRONIC COMPONENTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$698.83
SKU: 21369613
Save Up To CAN$232.94!
Must Purchase Minimum Quantity Of 12
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$548.41
SKU: 21369614
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$475.39
SKU: 21369615
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$432.17
SKU: 21369616
Save Up To CAN$527.55!
o
Rush Available
1 in US
If you need a specific firmware or series relating to BFL3-7024, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMERICAN ELECTRONIC COMPONENTS BFL2-7027
BFL2-7027

AMERICAN ELECTRONIC COMPONENTS

DURAKOOL

RELAY, MERCURY, DPST-NO, 600VAC, 35A; PRODUCT RANGE:BFL SERIES; CONTACT CONFIGURATION:DPST-NO; COIL ...
Buy Surplus As Low As
CAN$353.19
EATON CORPORATION GDC-2A
GDC-2A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, TIME DELAY, GLASS, 2-AMP, 250VAC
Buy Surplus As Low As
CAN$1.39
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION MDL-1
MDL-1

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, TIME-DELAY, 1A, 250 VAC, GLASS, 6X32 MM, REPLACED BY MDL-1-R
Buy Surplus As Low As
CAN$0.75
IN STOCK!
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
EATON CORPORATION C320KGS3
C320KGS3

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) CONTACTOR AUXILIARY CONTACT; FOR USE WITH:STARTERS AND CONTACTORS; AUXILIARY CONTACT CONF ...
Buy Surplus As Low As
CAN$24.00
IN STOCK!
EATON CORPORATION E22B2
E22B2

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, E22 SERIES, FRONT MOUNT, NON-METALLIC, STANDARD HEAVY-DUTY, SCREW TERMINAL, 600VAC, 6 ...
Buy Surplus As Low As
CAN$47.42
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.45
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
WESTINGHOUSE 677C453G01
677C453G01

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 4.8 KV, 5 AMP, 4800 VAC, 25/60 HZ, 5.5 KV, FERRULE MOUNTED, 8.12 ...
Buy Surplus As Low As
CAN$250.36
IN STOCK!
EATON CORPORATION 25RBA4-30E
25RBA4-30E

EATON CORPORATION

CUTLER HAMMER

FUSE, RBA 400 25KV 30E
Buy Surplus As Low As
CAN$362.00
IN STOCK!
ALLEN BRADLEY 100-A18NZ24-3
100-A18NZ24-3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 18AMP 4P 24VDC COIL 1NO, OBSOLETE, AVAILABLE ...
Buy Surplus As Low As
CAN$266.38
IN STOCK!
ALLEN BRADLEY X-276119
X-276119

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$23.84
ALTECH CORP 63D33SB
63D33SB

ALTECH CORP

FUSE,DIAZED,SLOW BLOW (5),DIII(E33),63A,500V,GL
Buy Surplus As Low As
CAN$4.99
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.19
EATON CORPORATION FNM-4
FNM-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 4 AMP, 250 VAC, TIME DELAY
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQ-R-1-1/2
FNQ-R-1-1/2

EATON CORPORATION

BUSSMANN

FUSE, 10.3 X 38.1 MM, 1.5 AMP, 600 VAC, 200 KAIC, FNQ-R SERIES, CLASS CC, FERRULE ENDS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION PCC-3
PCC-3

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 3 A, 250 VAC, PC-TRON SERIES, FAST ACTING, RADIAL LE ...
Buy Surplus As Low As
CAN$25.33
IN STOCK!
EATON CORPORATION TCF10
TCF10

EATON CORPORATION

BUSSMANN

FUSE, 10 AMP, 600 VAC / 300 VDC, TIME DELAY, W/ INDICATOR
Buy Surplus As Low As
CAN$58.58
IN STOCK!
ALPHA WIRE CAP21 BK078
CAP21 BK078

ALPHA WIRE

(PRICE/PK OF 25) ,HEAT SHRINK BOOT, END CAP, 5.08MM ID, PO, BLACK, PK25; BOOT CONFIGURATION:END CAP; ...
Buy Surplus As Low As
CAN$125.18