Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
AMETEK
 > 
COMAIR ROTRON
 > 
011617

011617

Manufactured by AMETEK COMAIR ROTRON

AMETEK 011617
representative photo
click to zoom
Weight: 0.95 kgs
Estimated Value - CAN$369.32
Save as much as 40%
Last Value Update: 2014-08-26
Product Description
Warranty

Description

  • 011617
  • DISCONTINUED BY MANUFACTURER
  • FAN 1.65AMP 28V 4500RPM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #011617
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 011617, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMETEK

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$280.68
SKU: 49213657
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$243.75
SKU: 49213658
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$221.59
SKU: 49213659
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 011617, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMETEK 011311
011311

AMETEK

COMAIR ROTRON

FAN .63AMP 28VDC 11000RPM 100AMB
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
AMETEK 020027
020027

AMETEK

COMAIR ROTRON

FAN METAL 115VAC 1PH 3200RPM SERIES 682YF 3WIRE
Buy Surplus As Low As
CAN$81.25
Repair Yours
Contact Us
IN STOCK!
ASEA BROWN BOVERI P-HA-RPS-FAN03000
P-HA-RPS-FAN03000

ASEA BROWN BOVERI

BAILEY CONTROLS

DISCONTINUED BY MANUFACTURER, MONITORING AND COOLING SYSTEM, SYMPHONY HARMONY SERIES, 102-265 VAC OR ...
Buy Surplus As Low As
CAN$1,143.41
Repair Yours
CAN$777.66
IN STOCK!
SIEMENS EWN:8399501372000
EWN:8399501372000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH710/1PA610 A/F NDE-DE
Buy Surplus As Low As
CAN$3,176.13
SIEMENS EWN:8399501377000
EWN:8399501377000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN UNIT, A/F DE-NDE, 1PH716/1PA616
Buy Surplus As Low As
CAN$5,458.51
BOSCH 1070050799103
1070050799103

BOSCH

FAN/FILTER ASSEMBLY 220V
Buy Surplus As Low As
CAN$81.25
Repair Yours
Contact Us
GENERAL ELECTRIC 3ARR28U3
3ARR28U3

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, RELAY, AIR CONDITIONING FAN, 120VAC COIL, SPST
Buy Surplus As Low As
CAN$106.36
SPC 3405
3405

SPC

SPC TECHNOLOGY

FAN COLLING WHEATSINK 12VDC
Buy Surplus As Low As
CAN$22.16
Repair Yours
Contact Us
CARLO GAVAZZI WT300
WT300

CARLO GAVAZZI

FILTER FAN 163X163 230VAC
Buy Surplus As Low As
CAN$460.91
Repair Yours
CAN$326.79
RITTAL 3108024
3108024

RITTAL

ENCLOSURE INTERNAL FAN 95CFM 24VDC, 95CFM
Buy Surplus As Low As
CAN$642.61
IN STOCK!
RITTAL 7980110
7980110

RITTAL

FAN 100CFM 115V WITH POWER CORD, AND WITH FINGERGUARD
Buy Surplus As Low As
CAN$113.75
RITTAL 3350230
3350230

RITTAL

19IN. VOMT FAN TRAY 190 CFM, 2 FANS 85MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$506.70
RITTAL 3324607
3324607

RITTAL

EMC FLTR FAN 94CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$681.02
Repair Yours
CAN$483.52
RITTAL 3324617
3324617

RITTAL

EMC FLTR FAN 94CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$681.02
Repair Yours
CAN$483.52
RITTAL 3327607
3327607

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FILTER FAN, 423 CFM, 230 VAC, 50/60 HZ, (SUGGESTED REPLACEMENT: 32 ...
Buy Surplus As Low As
CAN$1,772.72
Repair Yours
CAN$988.13
IN STOCK!
GRAINGER 4C229
4C229

GRAINGER

DAYTON

FAN BLADE, 24 INCHES, ROTATION CLOCKWISE, 1/2" BORE, 1/2 HP, 1140 RPM
Buy Surplus As Low As
CAN$113.75
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!