Home
 > 
HVAC
 > 
Blower
 > 
AMETEK
 > 
COMAIR ROTRON
 > 
032196(SPD48B1)

032196(SPD48B1)

Manufactured by AMETEK COMAIR ROTRON

AMETEK 032196(SPD48B1)
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$410.20
Save as much as 55%
Last Value Update: 2011-08-30
Product Description
Warranty

Description

  • 032196SPD48B1
  • BLOWER
  • CURRENT TYPE:DC
  • SUPPLY VOLTAGE:48VDC
  • SERIES:SPINNAKER
  • EXTERNAL HEIGHT:162MM
  • EXTERNAL WIDTH:162MM
  • EXTERNAL DEPTH:41MM
  • FAN FLOW RATE:60CFM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #032196(SPD48B1)
CategoryHVAC
SubcategoryBlower
If you need a specific firmware or series relating to 032196(SPD48B1), we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMETEK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$307.65
SKU: 49213994
Save Up To CAN$102.55!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$234.82
SKU: 49213995
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$203.61
SKU: 49213996
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$185.78
SKU: 49213997
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 032196(SPD48B1), we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMETEK 032140(MC12E3)
032140(MC12E3)

AMETEK

COMAIR ROTRON

AXIAL FAN; CURRENT TYPE:DC; SUPPLY VOLTAGE:12VDC; SERIES:MUFFIN; EXTERNAL HEIGHT:120MM; EXTERNAL WID ...
Buy Surplus As Low As
CAN$57.96
AMETEK 032207(MC12A3)
032207(MC12A3)

AMETEK

COMAIR ROTRON

AXIAL FAN; CURRENT TYPE:DC; SUPPLY VOLTAGE:12VDC; SERIES:MUFFIN; EXTERNAL HEIGHT:120MM; EXTERNAL WID ...
Buy Surplus As Low As
CAN$46.07
GLOBE MOTORS D47-B15A-05W3-100
D47-B15A-05W3-100

GLOBE MOTORS

DC FAN, 24V, 120X120X38MM, 108CFM, 7.44W, 43DBA, 2950RPM, WIRE LEADS
Buy Surplus As Low As
CAN$62.42
IN STOCK!
ALLEN BRADLEY 150-CF147
150-CF147

ALLEN BRADLEY

ACCESSORY, FAN, REPLACEMENT, 43-85 A SOLID STATE MOTOR CONTROLLER
Buy Surplus As Low As
CAN$66.88
SIEMENS EWN:8399501372000
EWN:8399501372000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH710/1PA610 A/F NDE-DE
Buy Surplus As Low As
CAN$3,195.40
GRAINGER 4C550
4C550

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, MUFFIN XL, 3BLADE, .2/.18AMP, 115VAC, 50/60HZ, 15W, 3100RPM ...
Buy Surplus As Low As
CAN$57.96
IN STOCK!
ALTRA INDUSTRIAL MOTION 781711469262
781711469262

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

1/4 VENT-NO BAFFLE
Buy Surplus As Low As
CAN$13.23
EATON CORPORATION CP01035
CP01035

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, FAN, UNIT, SV9000
Buy Surplus As Low As
CAN$285.36
NEXEN GROUP 1549
1549

NEXEN GROUP

HORTON MANUFACTURING

BREATHER/VENT
Buy Surplus As Low As
CAN$208.07
BROAN NUTONE 671
671

BROAN NUTONE

BROAN MFG

FAN 70CFM 6.0 SONES VENTILATION FAN
Buy Surplus As Low As
CAN$57.96
CARLO GAVAZZI WT305V
WT305V

CARLO GAVAZZI

FILTER FAN 214X214 115VAC
Buy Surplus As Low As
CAN$552.88
Repair Yours
CAN$392.00
RITTAL 3324047
3324047

RITTAL

FILTER FAN 106 CFM,48V DC RAL 7035
Buy Surplus As Low As
CAN$538.02
Repair Yours
CAN$381.04
RITTAL 3326607
3326607

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FLTR FAN 353CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$1,783.48
RITTAL 9969937
9969937

RITTAL

SPLIT REAR DOOR FAN, 210 CFM FOR 24 INCH WIDE CABINET, 600-1000 WIDE RACKS, 115 VOLTS, SAND TEXTURE ...
Buy Surplus As Low As
CAN$295.76
IN STOCK!
GRAINGER 4C229
4C229

GRAINGER

DAYTON

FAN BLADE, 24 INCHES, ROTATION CLOCKWISE, 1/2" BORE, 1/2 HP, 1140 RPM
Buy Surplus As Low As
CAN$114.44
IN STOCK!
SIEMENS 6SL3760-1AA00-0AA0
6SL3760-1AA00-0AA0

SIEMENS

VENTILATION GRILL, FOR CABINET UNITS, FOR SINAMICS G150/S150 S120, SPARE PART
Buy Surplus As Low As
CAN$288.33
CROUZET 99487411
99487411

CROUZET

DISCONTINUED BY MANUFACTURER, FAN 0.21A 115VAC 50/60HZ 120X120X38MM 18/20WATT
Buy Surplus As Low As
CAN$57.96
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!