Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
AMETEK
 > 
COMAIR ROTRON
 > 
FF113

FF113

Manufactured by AMETEK COMAIR ROTRON

AMETEK FF113
representative photo
click to zoom
Weight: 0.62 kgs
Estimated Value - CAN$354.54
Save as much as 40%
Last Value Update: 2021-02-01
Product Description
Alternate Part Numbers
Warranty

Description

  • FF113
  • DISCONTINUED BY MANUFACTURER
  • COOLING FAN
  • THERMALLY PROTECTED
  • 115 VAC
  • 20 W
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FF113
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to FF113, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMETEK

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$270.34
SKU: 49235327
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$234.89
SKU: 49235328
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$212.73
SKU: 49235329
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to FF113, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMETEK FE24B3
FE24B3

AMETEK

COMAIR ROTRON

DISCONTINUED BY MANUFACTURER, FAN, AXIAL, 80MM X 80MM, 24VDC
Buy Surplus As Low As
CAN$35.45
IN STOCK!
AMETEK FL12A308
FL12A308

AMETEK

COMAIR ROTRON

FAN 12VDC 1.8W 5AMP
Buy Surplus As Low As
CAN$31.02
ALLEN BRADLEY 1762-IF4
1762-IF4

ALLEN BRADLEY

ANALOG INPUT MODULE, MICROLOGIX, 4 POINT, ANALOG, 4/20 MA, 5/24 VDC, OPEN STYLE, MOUNTABLE
Buy Surplus As Low As
CAN$413.64
Repair Yours
CAN$454.80
IN STOCK!
ALLEN BRADLEY 100-FA22
100-FA22

ALLEN BRADLEY

AUXILIARY CONTACT, 2 NO AND 2 NC, FRONT MOUNTING, SCREW TERMINALS, FOR 100-C CONTACTORS
Buy Surplus As Low As
CAN$41.36
IN STOCK!
ALLEN BRADLEY 1756-OF8
1756-OF8

ALLEN BRADLEY

OUTPUT MODULE, CONTROLLOGIX, ANALOG, 8 POINT, SINGLE ENDED OUTPUTS, CURRENT AND VOLTAGE
Buy Surplus As Low As
CAN$1,189.20
Repair Yours
CAN$858.00
IN STOCK!
SIEMENS 6SY7000-0AD05
6SY7000-0AD05

SIEMENS

DISCONTINUED BY MANUFACTURER: 04/21/2024, RADIAL FAN, WITH CAPACITOR, MOUNTED ONLY FOR DESIGN K, SUC ...
Buy Surplus As Low As
CAN$16,050.54
Repair Yours
Contact Us
IN STOCK!
SIEMENS EWN:8399501378000
EWN:8399501378000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH716/1PA616 A/F NDE-DE
Buy Surplus As Low As
CAN$4,335.79
SPC 3405
3405

SPC

SPC TECHNOLOGY

FAN COLLING WHEATSINK 12VDC
Buy Surplus As Low As
CAN$22.16
Repair Yours
Contact Us
SUNON KDE2412PMS1-6AM
KDE2412PMS1-6AM

SUNON

FAN 4-11/16 INCH SQ .35AMP 24VDC 105CFM
Buy Surplus As Low As
CAN$44.32
PENN VENTILATOR CO BX12Q
BX12Q

PENN VENTILATOR CO

FAN 1/6HP 1750RPM
Buy Surplus As Low As
CAN$508.18
Repair Yours
CAN$373.24
RITTAL 3148007
3148007

RITTAL

ROOF VENT, WITHOUT FAN, STEEL RAIL, 7035, RAL7035
Buy Surplus As Low As
CAN$317.61
IN STOCK!
RITTAL 7980.000
7980.000

RITTAL

FAN EXPANSION KIT, 230V~AC, 160CFM ROOF, 50/60HZ, 15/14W, 1 PHASE
Buy Surplus As Low As
CAN$118.18
IN STOCK!
RITTAL 3341024
3341024

RITTAL

19" FAN TRAY, RACKMOUNT, 3 FANS, 24VDC, 0.74 AMP, PRE-FUSE T6A, 51 DB NOISE LEVEL
Buy Surplus As Low As
CAN$2,320.79
IN STOCK!
RITTAL 3321047
3321047

RITTAL

FILTER FAN 12 CFM 48V DC RAL 7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$212.73
Repair Yours
CAN$250.00
RITTAL 3323047
3323047

RITTAL

FILTER FAN 62 CFM 48V DC RAL 7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$387.04
Repair Yours
CAN$275.22
RITTAL 9969937
9969937

RITTAL

SPLIT REAR DOOR FAN, 210 CFM FOR 24 INCH WIDE CABINET, 600-1000 WIDE RACKS, 115 VOLTS, SAND TEXTURE ...
Buy Surplus As Low As
CAN$293.98
IN STOCK!
RITTAL 9966814
9966814

RITTAL

FAN, PAGODA, 360 CFM, 115 V, 50-60 HZ, RAL 7035
Buy Surplus As Low As
CAN$1,564.43
IN STOCK!
GRAINGER 4C229
4C229

GRAINGER

DAYTON

FAN BLADE, 24 INCHES, ROTATION CLOCKWISE, 1/2" BORE, 1/2 HP, 1140 RPM
Buy Surplus As Low As
CAN$113.75
IN STOCK!
CROUZET 99485906
99485906

CROUZET

FAN 1000MM T CORD
Buy New
CAN$45.80
FSP 2183833
2183833

FSP

MOTOR EVAPORATIVE
Buy Surplus As Low As
CAN$42.84
Repair Yours
Contact Us