Home
 > 
Panel Accessories
 > 
Buzzer/Horn/Alarm
 > 
AMETEK
 > 
PANALARM
 > 
SERIES 90A-PC-5HX5W-NPB-2-50-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM

SERIES 90A-PC-5HX5W-NPB-2-50-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM

Manufactured by AMETEK PANALARM

AMETEK SERIES 90A-PC-5HX5W-NPB-2-50-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM
AMETEK SERIES 90A-PC-5HX5W-NPB-2-50-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM
AMETEK SERIES 90A-PC-5HX5W-NPB-2-50-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM
AMETEK SERIES 90A-PC-5HX5W-NPB-2-50-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM
representative photo
click to zoom
Weight: 18.14 kgs
Estimated Value - CAN$15,796.66
Save as much as 55%
Last Value Update: 2019-11-25
Product Description
Warranty

Description

  • SERIES90APC5HX5WNPB250IMCTFSNRFXISOTPSPTMBETHRLYFM
  • ANNUNCIATOR
  • SERIES 90A
  • 24 VDC
  • 1.79 A
  • 34W
  • SEMI-FLUSH PANEL MOUNT W/REAR COVER
  • WINDOWS-5H X 5W
  • WINDOW SIZE 1.5 IN H X 3.0 IN W (2 INPUTS PER CELL)
  • 50 ACTIVE POINTS
  • INTERMIX COLOR
  • TFS SEQUENCE
  • NO REPEAT RELAYS
  • CHANGEABLE FIELDS
  • ETHERNET PORT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SERIES 90A-PC-5HX5W-NPB-2-50-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM
CategoryPanel Accessories
SubcategoryBuzzer/Horn/Alarm
If you need a specific firmware or series relating to SERIES 90A-PC-5HX5W-NPB-2-50-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMETEK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11,847.50
SKU: 119675712
Save Up To CAN$3,949.17!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9,004.10
SKU: 119675713
Save Up To CAN$6,792.57!
2 in US

Never Used Radwell Packaging (Surplus)

CAN$7,819.35
SKU: 119675714
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7,108.50
SKU: 119675715
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$4,770.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to SERIES 90A-PC-5HX5W-NPB-2-50-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION FWP-250A
FWP-250A

EATON CORPORATION

BUSSMANN

FUSE, FWP SERIES, HIGH SPEED, 250 AMP, 200 KAIC VAC, 50 KAIC AT 700 VDC, BLADE END X BLADE END
Buy Surplus As Low As
CAN$288.00
IN STOCK!
EATON CORPORATION LPJ-225SP
LPJ-225SP

EATON CORPORATION

BUSSMANN

FUSE / TIME DELAY, GENERAL PURPOSE, 7-1/8 INCH OAL, 2 INCH DIAMETER, 100 AT DC / 300 AT AC (RMS) KA ...
Buy Surplus As Low As
CAN$162.00
IN STOCK!
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.48
IN STOCK!
LITTELFUSE IDSR-050
IDSR-050

LITTELFUSE

DUAL ELEMENT TIME-DELAY FUSE WITH INDICATION, 50A, 600V, UL, CLASS RK5
Buy Surplus As Low As
CAN$24.00
FANUC A03B-0815-K001
A03B-0815-K001

FANUC

DISCONTINUED BY MANUFACTURER, FUSE, MICRO, 1.0 AMP, 2 PIN, BLACK
Buy Surplus As Low As
CAN$74.51
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.31
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.62
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,609.43
IN STOCK!
ASEA BROWN BOVERI CEF80A175KVA
CEF80A175KVA

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$797.28
Repair Yours
CAN$585.12
EATON CORPORATION ETF25
ETF25

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$1.14
EATON CORPORATION FLSR6
FLSR6

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.37
EATON CORPORATION FNM-4
FNM-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 4 AMP, 250 VAC, TIME DELAY
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION NON-20
NON-20

EATON CORPORATION

BUSSMANN

FUSE, FUSETRON, FAST-ACTING, 20AMP, 125VDC, 250VAC, GENERAL PURPOSE, FUSE HOLDER MOUNT, 50.8MM OAL, ...
Buy Surplus As Low As
CAN$1.63
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$204.16
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
ATWOOD MOBILE SL3
SL3

ATWOOD MOBILE

SL3-60-5, GAS SPRING, 20IN EXTENDED, 12IN COMPRESSED
Buy Surplus As Low As
CAN$46.20
HONEYWELL DC2005-0-0000-00FM-00-W111
DC2005-0-0000-00FM-00-W111

HONEYWELL

DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, MINI-PRO, 6VA, 120VAC, 60HZ, UDC2000 SERIES
Buy Surplus As Low As
CAN$667.63
Repair Yours
CAN$492.10
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!