Home
 > 
Panel Accessories
 > 
Buzzer/Horn/Alarm
 > 
AMETEK
 > 
PANALARM
 > 
SERIES90A-PC-4HX5W-NPB-2-40-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM

SERIES90A-PC-4HX5W-NPB-2-40-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM

Manufactured by AMETEK PANALARM

AMETEK SERIES90A-PC-4HX5W-NPB-2-40-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM
AMETEK SERIES90A-PC-4HX5W-NPB-2-40-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM
AMETEK SERIES90A-PC-4HX5W-NPB-2-40-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM
AMETEK SERIES90A-PC-4HX5W-NPB-2-40-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM 0
AMETEK SERIES90A-PC-4HX5W-NPB-2-40-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM 1
AMETEK SERIES90A-PC-4HX5W-NPB-2-40-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM 2
representative photo
click to zoom
Weight: 13.61 kgs
Estimated Value - CAN$5,661.03
Save as much as 20%
Last Value Update: 2019-11-25
Product Description
Warranty

Description

  • SERIES90APC4HX5WNPB240IMCTFSNRFXISOTPSPTMBETHRLYFM
  • ANNUNCIATOR
  • SERIES 90A
  • 24 VDC
  • 1.79 A
  • 34W
  • SEMI-FLUSH PANEL MOUNT W/REAR COVER
  • WINDOWS-4H X 5W
  • WINDOW SIZE 1.5 IN H X 3.0 IN W (2 INPUTS PER CELL)
  • 40 ACTIVE POINTS
  • INTERMIX COLOR
  • TFS SEQUENCE
  • NO REPEAT RELAYS
  • CHANGEABLE FIELDS
  • ETHERNET PORT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SERIES90A-PC-4HX5W-NPB-2-40-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM
CategoryPanel Accessories
SubcategoryBuzzer/Horn/Alarm
If you need a specific firmware or series relating to SERIES90A-PC-4HX5W-NPB-2-40-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMETEK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5,661.03
SKU: 119675748
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,303.34
SKU: 119675749
1 in US

Never Used Radwell Packaging (Surplus)

CAN$3,736.64
SKU: 119675750
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2,830.52
SKU: 119675751
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SERIES90A-PC-4HX5W-NPB-2-40-IMC-TFS-NR-F-X/ISO-TP-SPT-MB-ETH-RLY-FM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
EATON CORPORATION 170M5610
170M5610

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SQUARE, HIGH SPEED, 500-AMP, 690V, 2FU/90 AR UC
Buy Surplus As Low As
CAN$622.03
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$34.39
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.88
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.35
WESTINGHOUSE 177C880G16
177C880G16

WESTINGHOUSE

FUSE KIT FOR 100AMP VISI FLEX DEION SWITCH
Buy Surplus As Low As
CAN$152.52
EATON CORPORATION 25RBA4-30E
25RBA4-30E

EATON CORPORATION

CUTLER HAMMER

FUSE, RBA 400 25KV 30E
Buy Surplus As Low As
CAN$362.00
IN STOCK!
ALLEN BRADLEY X-276119
X-276119

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$23.92
EATON CORPORATION ETF25
ETF25

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$1.14
EATON CORPORATION FN20
FN20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 32 VOLTS, TIME DELAY FUSE
Buy Surplus As Low As
CAN$6.28
EATON CORPORATION FNM-4
FNM-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 4 AMP, 250 VAC, TIME DELAY
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
EATON CORPORATION SC-2
SC-2

EATON CORPORATION

BUSSMANN

SC-2 FUSE, 2A, SC, CLASS G, FAST ACTING, 600V, 2 AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$58.31
FUJI ELECTRIC 1MBI100U4F-120L-50
1MBI100U4F-120L-50

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1.2 KV EMITTER VOLTAGE, 150 AMP COLLECTOR CURRENT, 540 WA ...
Buy Surplus As Low As
CAN$89.72
IN STOCK!
STAHL 9185/11-45-10S
9185/11-45-10S

STAHL

DISCONTINUED BY MANUFACTURER, FIELDBUS ISOLATING REPEATER, ISPAC, 24 VAC/DC, 24VUC, 66.00MA, 1.60W, ...
Buy Surplus As Low As
CAN$2,031.10
Repair Yours
CAN$1,106.40
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!