Home
 > 
Components
 > 
Thermistor/Current Limiter
 > 
AMETHERM
 > 
MS22 10008

MS22 10008

Manufactured by AMETHERM

AMETHERM MS22 10008
AMETHERM MS22 10008
AMETHERM MS22 10008 0
AMETHERM MS22 10008 1
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$6.50
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • MS2210008
  • NTC THERMISTOR
  • PRODUCT RANGE:MEGASURGE MS22 SERIES
  • DISC SIZE:22MM
  • ZERO POWER RESISTANCE AT 25°C:10OHM
  • APPROVALS:UL
  • MAXIMUM ENERGY RATING AT 25°C:200J
  • MAXIMUM STEADY STATE CURRENT AT 25°C:8A
  • BETA VALUE (K):3000K
  • NO. OF PINS:2 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MS22 10008
CategoryComponents
SubcategoryThermistor/Current Limiter
If you need a specific firmware or series relating to MS22 10008, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMETHERM

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.85
SKU: 17821308
Save Up To CAN$0.65!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.58
SKU: 17821309
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.98
SKU: 17821310
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.62
SKU: 17821311
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MS22 10008, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMETHERM SL18 5R006
SL18 5R006

AMETHERM

NTC THERMISTOR; PRODUCT RANGE:SL18 SERIES; DISC SIZE:18MM; RESISTANCE (25°C):5OHM; APPROVALS:-; MAXI ...
Buy Surplus As Low As
CAN$1.08
AMETHERM SL12 25003
SL12 25003

AMETHERM

NTC THERMISTOR; PRODUCT RANGE:SL12 SERIES; DISC SIZE:12MM; RESISTANCE (25°C):25OHM; APPROVALS:UL; MA ...
Buy Surplus As Low As
CAN$0.95
SIEMENS 3NE1803-0
3NE1803-0

SIEMENS

FUSE LINK, SITOR, 670 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS.
Buy Surplus As Low As
CAN$73.00
IN STOCK!
FANUC IC693PWR321
IC693PWR321

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SERIES 90-30, 30 WATT, 120-240 VAC / 125 VDC INPUT, 24 V ...
Buy Surplus As Low As
CAN$589.43
Repair Yours
CAN$358.80
IN STOCK!
SIEMENS 3NE3335
3NE3335

SIEMENS

FUSE LINK, SITOR, 560 AMP, 1000 V AC, NH2, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$350.00
IN STOCK!
SIEMENS 3NE3337-8
3NE3337-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710 A, AR, UN AC: 900 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$375.00
IN STOCK!
SIEMENS 3NE1022-0
3NE1022-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 125 AMP, 690 VAC, FRONT INDICATOR, BLADE CONTACTS, LV HRC DESIGN,100KA CAPACITY
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NE1224-0
3NE1224-0

SIEMENS

FUSE LINK, SITOR, 160AMP, 690VAC, 250VDC, NH1, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$140.00
IN STOCK!
SIEMENS 3NE1225-0
3NE1225-0

SIEMENS

FUSE LINK, SITOR, 200 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$129.00
IN STOCK!
SIEMENS 6SY70000AC23
6SY70000AC23

SIEMENS

FUSE LINK AM146. 6A,660V, DI CS MC SINAMICS LV SPARES AND REPAIRS
Buy Surplus As Low As
CAN$39.89
SIEMENS 6SY70000AC46
6SY70000AC46

SIEMENS

FUSE INSERT ATDR2-1/2 2.5A 600V, MCHP SINAMICS S120 MULTAXIS DRV-GMC
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 6SY70102AA22
6SY70102AA22

SIEMENS

FUSE LINK, 630A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,824.43
SIEMENS 3NA3250
3NA3250

SIEMENS

FURNAS ELECTRIC CO

LV HRC FUSE ELEMENT, NH2, IN: 300 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA3254
3NA3254

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 355 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA6810-6
3NA6810-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 25 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$57.00
SIEMENS 3NA7144
3NA7144

SIEMENS

LV HRC FUSE ELEMENT, FUSE SIZE: NH1, 250 AMP, 500 VAC, FUSE SPEED F, GG APPLICATION, BLADED CENTERED ...
Buy Surplus As Low As
CAN$38.00
IN STOCK!
SIEMENS 3ND2-144
3ND2-144

SIEMENS

FUSE ELEMENT, LV HRC, NH1, 250 AMP, 690 VAC, 400 VDC, FRONT INDICATOR, LIVE GRIP LUGS, REPLACEMENT F ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
ASCO MK8-K1
MK8-K1

ASCO

ASCO NUMATICS

REPAIR KIT, SOLENOID VALVE REBUILD
Buy Surplus As Low As
CAN$25.11
IN STOCK!
ALLEN BRADLEY 1756-EN2TR
1756-EN2TR

ALLEN BRADLEY

INTERFACE MODULE, CONTROLLOGIX, CHASSIS MOUNTED, ETHERNET/IP BRIDGE DUAL COPPER, EMBEDDED SWITCH,10/ ...
Buy Surplus As Low As
CAN$1,514.20
Repair Yours
CAN$1,020.00
IN STOCK!
SIEMENS 3NA3-230
3NA3-230

SIEMENS

ITE SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$54.66