Home
 > 
Components
 > 
Thermistor/Current Limiter
 > 
AMETHERM
 > 
SL05 10002

SL05 10002

Manufactured by AMETHERM

AMETHERM SL05 10002
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.35
Save as much as 71%
Last Value Update: 2019-05-22
Product Description
Warranty

Description

  • SL0510002
  • NTC THERMISTOR
  • PRODUCT RANGE:SL05 SERIES
  • DISC SIZE:5MM
  • ZERO POWER RESISTANCE AT 25 C:10OHM
  • APPROVALS:-
  • MAXIMUM ENERGY RATING AT 25 C:6J
  • MAXIMUM STEADY STATE CURRENT AT 25 C:2A
  • BETA VALUE (K):2929K
  • DISSIPATION CONSTANT:5MW/ C
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SL05 10002
CategoryComponents
SubcategoryThermistor/Current Limiter
If you need a specific firmware or series relating to SL05 10002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMETHERM

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.71
SKU: 17779974
Save Up To CAN$0.64!
Must Purchase Minimum Quantity Of 295
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.55
SKU: 17779975
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.48
SKU: 17779976
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.44
SKU: 17779977
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SL05 10002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 5SB221
5SB221

SIEMENS

DIAZED FUSE LINK, 4 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$4.10
IN STOCK!
SIEMENS 3NA3830
3NA3830

SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 6.95 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
SIEMENS 3NE1436-0
3NE1436-0

SIEMENS

SITOR FUSE LINK, SIZE NH3, 630 AMP, 690 VAC, 440 VDC, 100 KA, CLASS GS, FRONT INDICATOR, W/ BOLTED T ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 6SY70000AC46
6SY70000AC46

SIEMENS

FUSE INSERT ATDR2-1/2 2.5A 600V, MCHP SINAMICS S120 MULTAXIS DRV-GMC
Buy Surplus As Low As
CAN$33.00
IN STOCK!
WESTINGHOUSE 8449A64G01
8449A64G01

WESTINGHOUSE

AMPLIFIER BOARD
Buy Surplus As Low As
CAN$569.28
Repair Yours
CAN$417.19
SIEMENS 3NA3140-6
3NA3140-6

SIEMENS

FUSE LINK, 200 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$129.00
IN STOCK!
SIEMENS 3NA3222
3NA3222

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$45.00
IN STOCK!
SIEMENS 3NA3372
3NA3372

SIEMENS

FURNAS ELECTRIC CO

FUSE ELEMENT LINK, LV HRC, 630 AMP, 500 VAC / 440 VDC, NH3, GG, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NA3801-6
3NA3801-6

SIEMENS

FUSE LINK, 6 AMP, 690 VOLT AC, 250 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$174.00
IN STOCK!
SIEMENS 3NA3814
3NA3814

SIEMENS

LV HRC FUSE, SIZE: NH000, 35 AMP, 500 VAC, 250 VDC, CLASS: GG, FRONT INDICATOR, LIVE GRIP LUGS, -20 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NA6144
3NA6144

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 250 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$44.00
IN STOCK!
SIEMENS 3NA6814
3NA6814

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 35 AMP, 500 VOLT AC , 250 VOLT DC, 25 KA, 3.39 WATT, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$42.00
IN STOCK!
SIEMENS 3NA6814-6
3NA6814-6

SIEMENS

FUSE ELEMENT, LV HRC, NH000, IN: 35 A, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED GRI ...
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NA6832
3NA6832

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 125 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SIEMENS 3NA7822
3NA7822

SIEMENS

FUSE, LV HRC, SIZE 00, 63 A, 500 V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
TURCK PKG 3Z-4.7-PSG 3/S90/S101/S771
PKG 3Z-4.7-PSG 3/S90/S101/S771

TURCK

U-27068, PICOFAST MOLDED CORDSETS
Buy Surplus As Low As
CAN$77.49
DAITO HPH-4P
HPH-4P

DAITO

HP HOLDER- MIN PURCH REQU. QTY100/STICK
Buy Surplus As Low As
CAN$11.37
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!