Home
 > 
Components
 > 
Thermistor/Current Limiter
 > 
AMETHERM
 > 
SL12 22101

SL12 22101

Manufactured by AMETHERM

AMETHERM SL12 22101
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.80
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • SL1222101
  • NTC THERMISTOR
  • PRODUCT RANGE:SL12 SERIES
  • DISC SIZE:12MM
  • ZERO POWER RESISTANCE AT 25 C:220OHM
  • APPROVALS:UL
  • MAXIMUM ENERGY RATING AT 25 C:30J
  • MAXIMUM STEADY STATE CURRENT AT 25 C:1A
  • DISSIPATION CONSTANT:12MW/ C
  • NO. OF PINS:2
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SL12 22101
CategoryComponents
SubcategoryThermistor/Current Limiter
If you need a specific firmware or series relating to SL12 22101, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMETHERM

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$1.62
SKU: 17821404
Save Up To CAN$0.18!
Additional quantities available with standard lead time.
48 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.26
SKU: 17821405
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.10
SKU: 17821406
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.00
SKU: 17821407
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SL12 22101, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMETHERM SL055R002
SL055R002

AMETHERM

MIN QTY 500 NTC THERMISTOR; SERIES:SL05; THERMISTOR TYPE:NTC; RESISTANCE:5OHM; THERMISTOR TOLERANCE: ...
Buy Surplus As Low As
CAN$1.32
SIEMENS 5SA281
5SA281

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK,25A,AC/DC,500V
Buy Surplus As Low As
CAN$22.16
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$466.82
IN STOCK!
SIEMENS 6SY7000-0AC34
6SY7000-0AC34

SIEMENS

FUSE LINK, *SPARE PART*, 10 A, 250 V
Buy Surplus As Low As
CAN$41.36
IN STOCK!
SIEMENS 6SY70000AC46
6SY70000AC46

SIEMENS

FUSE INSERT ATDR2-1/2 2.5A 600V, MCHP SINAMICS S120 MULTAXIS DRV-GMC
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3NA3032
3NA3032

SIEMENS

LV HRC FUSE ELEMENT, NH0, IN: 125 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3122
3NA3122

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 6 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3124-6
3NA3124-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 80 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$91.00
SIEMENS 3NA3360
3NA3360

SIEMENS

FUSE LINK, 400 AMP, 500 VAC, 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$68.00
IN STOCK!
SIEMENS 3NA3814-6
3NA3814-6

SIEMENS

FUSE LINK, 35 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 3.32 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$195.00
IN STOCK!
SIEMENS 3NA3824-7
3NA3824-7

SIEMENS

FUSE LINK, 80 AMP, 500 VAC, 250 VDC, 120 KA, 5.8 W, FRONT INDICATOR, LIVE GRIP LUGS, - 50 TO 40 DEGR ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6824
3NA6824

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 80 AMP, 500 VOLT AC, 250 VOLT DC, 120 KA, 5.8 WATT, LV HRC, NH000-GL/GG
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA6830-6
3NA6830-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 100 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
SIEMENS 3NC1450
3NC1450

SIEMENS

CARTRIDGE FUSE, CYLINDRICAL, SITOR, 50 AMP, 690 VAC, 700 VDC, 9 W, CLASS AR
Buy Surplus As Low As
CAN$24.00
IN STOCK!
SIEMENS 3ND1836
3ND1836

SIEMENS

FUSE ELEMENT LINK, LV HRC, 160 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$161.02
IN STOCK!
SENSATA TECHNOLOGIES 66F050
66F050

SENSATA TECHNOLOGIES

AIRPAX

THERMOSTAT, MOUNTING TYPE:PC BOARD THRU HOLE, BODY MATERIAL:PPS (POLYPHENYLENE SULFIDE), COLOR:BLACK ...
Buy Surplus As Low As
CAN$9.75
Repair Yours
CAN$253.87
SIEMENS 3NA3-232
3NA3-232

SIEMENS

ITE SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$63.52
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!