Home
 > 
Sensors & Switches
 > 
Pressure Sensor/Transducer
 > 
AMPHENOL
 > 
ALL SENSORS
 > 
1 PSI-GF-HGRADE-MINI

1 PSI-GF-HGRADE-MINI

Manufactured by AMPHENOL ALL SENSORS

AMPHENOL 1 PSI-GF-HGRADE-MINI
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$153.46
Save as much as 52%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 1PSIGFHGRADEMINI
  • PRESSURE SENSOR
  • 1PSI
  • ABS/GAUGE
  • VOLT
  • OPERATING PRESSURE MAX:1PSI
  • SENSOR OUTPUT TYPE:VOLTAGE
  • PRESSURE MEASUREMENT TYPE:ABSOLUTE
  • GAUGE
  • VOLTAGE RATING:16VDC
  • PORT STYLE:SINGLE PORT
  • SUPPLY CURRENT:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1 PSI-GF-HGRADE-MINI
CategorySensors & Switches
SubcategoryPressure Sensor/Transducer
If you need a specific firmware or series relating to 1 PSI-GF-HGRADE-MINI, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$124.78
SKU: 232749462
Save Up To CAN$28.68!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$98.98
SKU: 232750002
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$85.68
SKU: 232750498
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$78.30
SKU: 232751057
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 1 PSI-GF-HGRADE-MINI, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 100 PSI-D-4V
100 PSI-D-4V

AMPHENOL

ALL SENSORS

PRESSURE SENSOR, 100PSI, DIFF, VOLT; OPERATING PRESSURE MAX:100PSI; SENSOR OUTPUT TYPE:VOLTAGE; PRES ...
AMPHENOL 100 PSI-D-CGRADE-MV
100 PSI-D-CGRADE-MV

AMPHENOL

ALL SENSORS

PRESSURE SENSOR, 100PSI, DIFF, VOLT; OPERATING PRESSURE MAX:100PSI; SENSOR OUTPUT TYPE:VOLTAGE; PRES ...
OMRON SDV-FL2 DC24
SDV-FL2 DC24

OMRON

PROTECTION UNIT, SDV SERIES, MONITORING OVERVOLTAGE/UNDERVOLTAGE PROTECTION RELAY, 24 V DC, 5A (250 ...
Buy Surplus As Low As
CAN$854.07
IN STOCK!
HONEYWELL CSNE151-006
CSNE151-006

HONEYWELL

MICROSWITCH

CURRENT SENSORS
Buy Surplus As Low As
CAN$317.61
LEM LT300-S
LT300-S

LEM

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR MODULE, 300 AMP, RATIO-1:2000, 35 OHMS
Buy Surplus As Low As
CAN$177.27
IN STOCK!
LEM LTS 25-NP
LTS 25-NP

LEM

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, CLOSED LOOP, 80 AMP, 4.75-5.25 V, RESPONSE TIME 400 NS ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
OMRON F3W-D052BP
F3W-D052BP

OMRON

F3W-D052BP 2M (F3W-D052BP)
Buy Surplus As Low As
CAN$738.64
OMRON E52-THE5A-100/200C
E52-THE5A-100/200C

OMRON

THERMISTOR SENSOR
Buy Surplus As Low As
CAN$104.80
AMERICAN AEROSPACE 1003AM15
1003AM15

AMERICAN AEROSPACE

CURRENT SENSOR
Buy Surplus As Low As
CAN$155.11
RF TECHNOLOGIES SCS1150A-LED
SCS1150A-LED

RF TECHNOLOGIES

DISCONTINUED BY MANUFACTURER, AC CURRENT-OPERATED SWITCH, SPLIT CORE, NORMALLY OPENED W/LED, 0.3 AMP ...
Buy Surplus As Low As
CAN$168.41
ASEA BROWN BOVERI CS230A2
CS230A2

ASEA BROWN BOVERI

SSAC

CURRENT SENSOR 1AMP MAX 10AMP INRUSH 2BLADE 230VAC
Buy Surplus As Low As
CAN$141.82
ASEA BROWN BOVERI ECSW3LAFT
ECSW3LAFT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 24 VDC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$385.57
ASEA BROWN BOVERI ECSW4MACT
ECSW4MACT

ASEA BROWN BOVERI

SSAC

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$261.48
ASEA BROWN BOVERI ECSW6LBCT
ECSW6LBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$357.50
IN STOCK!
ASEA BROWN BOVERI ECSW6LBFT
ECSW6LBFT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$385.57
ASEA BROWN BOVERI ECS61AF
ECS61AF

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$245.23
ASEA BROWN BOVERI ECS61AH
ECS61AH

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$226.02
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!