Home
 > 
Sensors & Switches
 > 
Pressure Sensor/Transducer
 > 
AMPHENOL
 > 
ALL SENSORS
 > 
100 PSI-D-HGRADE-MV

100 PSI-D-HGRADE-MV

Manufactured by AMPHENOL ALL SENSORS

AMPHENOL 100 PSI-D-HGRADE-MV
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$156.33
Save as much as 52%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 100PSIDHGRADEMV
  • PRESSURE SENSOR
  • 100PSI
  • DIFF
  • VOLT
  • OPERATING PRESSURE MAX:100PSI
  • SENSOR OUTPUT TYPE:VOLTAGE
  • PRESSURE MEASUREMENT TYPE:DIFFERENTIAL
  • VOLTAGE RATING:16VDC
  • PORT STYLE:DUAL PORT
  • SUPPLY CURRENT:-
  • PRODUCT RANGE:AXPX SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #100 PSI-D-HGRADE-MV
CategorySensors & Switches
SubcategoryPressure Sensor/Transducer
If you need a specific firmware or series relating to 100 PSI-D-HGRADE-MV, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$127.65
SKU: 232749132
Save Up To CAN$28.68!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$100.45
SKU: 232750004
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$87.16
SKU: 232750337
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$79.77
SKU: 232751093
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 100 PSI-D-HGRADE-MV, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 150 PSI-D-HGRADE-MV
150 PSI-D-HGRADE-MV

AMPHENOL

ALL SENSORS

PRESSURE SENSOR, 150PSI, DIFF, VOLT; OPERATING PRESSURE MAX:150PSI; SENSOR OUTPUT TYPE:VOLTAGE; PRES ...
AMPHENOL 2 INCH-D-MV
2 INCH-D-MV

AMPHENOL

ALL SENSORS

ADCX A PACKAGE MILLIVOLT
BMI A115
A115

BMI

DISCONTINUED BY MANUFACTURER, CURRENT PROBE, 60AMPS RMS MAX, 600VAC MAX
Buy Surplus As Low As
CAN$762.27
Repair Yours
CAN$516.00
IN STOCK!
NEILSEN KULJIAN A200-1
A200-1

NEILSEN KULJIAN

DISCONTINUED BY MANUFACTURER, CURRENT TRANSMITTER, LOOP POWERED AC
Buy Surplus As Low As
CAN$88.64
ALLEN BRADLEY 809S-E2D50
809S-E2D50

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/31/2010, MACHINEALERT CURRENT RELAY, CURRENT MONITOR, 2.0...15 A AC/ ...
Buy Surplus As Low As
CAN$633.75
Repair Yours
CAN$414.78
OMRON K3HB-SSD 24VACVDC
K3HB-SSD 24VACVDC

OMRON

SENSOR METER, LINEAR, 24 VAC/DC
Buy Surplus As Low As
CAN$1,144.98
LEM LC1000-S/SP9
LC1000-S/SP9

LEM

DISCONTINUED BY MANUFACTURER, CURRENT MODULE, 1:5000 RATIO, 24 VDC, 40 OHM RESISTANCE
Buy Surplus As Low As
CAN$1,772.72
Repair Yours
CAN$1,231.75
IN STOCK!
ASEA BROWN BOVERI ECSW4HAHT
ECSW4HAHT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$385.57
ASEA BROWN BOVERI ECSW4HBCT
ECSW4HBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$357.50
ASEA BROWN BOVERI ECSW4HBFT
ECSW4HBFT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$357.50
ASEA BROWN BOVERI ECSW4LADT
ECSW4LADT

ASEA BROWN BOVERI

SSAC

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$354.54
IN STOCK!
ASEA BROWN BOVERI ECSW6LACT
ECSW6LACT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$385.57
ASEA BROWN BOVERI ECSW6MBHT
ECSW6MBHT

ASEA BROWN BOVERI

SSAC

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$354.54
IN STOCK!
ASEA BROWN BOVERI ECS61AH
ECS61AH

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$226.02
ASEA BROWN BOVERI ECS61B
ECS61B

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$245.23
ASEA BROWN BOVERI ECS61BC
ECS61BC

ASEA BROWN BOVERI

SSAC

CURRENT SENSOR, 230 V, SPDT, 20 A, 45-500 HZ, CLOSED LOOP, 2.5 KV ISO VOLTAGE, 1 SEC RESPONSE TIME, ...
Buy Surplus As Low As
CAN$193.52
IN STOCK!
ASEA BROWN BOVERI ECS61BH
ECS61BH

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$226.02
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!