Home
 > 
Sensors & Switches
 > 
Pressure Sensor/Transducer
 > 
AMPHENOL
 > 
ALL SENSORS
 > 
15 PSI-A-4V-ASCX

15 PSI-A-4V-ASCX

Manufactured by AMPHENOL ALL SENSORS

AMPHENOL 15 PSI-A-4V-ASCX
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$304.06
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 15PSIA4VASCX
  • PRESSURE SENSOR
  • 15PSI
  • ABSOLUTE
  • VOLT
  • OPERATING PRESSURE MAX:15PSI
  • SENSOR OUTPUT TYPE:VOLTAGE
  • PRESSURE MEASUREMENT TYPE:ABSOLUTE
  • VOLTAGE RATING:5VDC
  • PORT STYLE:DUAL PORT
  • SUPPLY CURRENT:-
  • PRODUCT RANGE:ASCX SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #15 PSI-A-4V-ASCX
CategorySensors & Switches
SubcategoryPressure Sensor/Transducer
If you need a specific firmware or series relating to 15 PSI-A-4V-ASCX, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$245.26
SKU: 232749212
Save Up To CAN$58.80!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$192.05
SKU: 232749897
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$166.93
SKU: 232750327
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$152.16
SKU: 232751136
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$250.00
Minimum Repair Price is CAN$250.00
o
Rush Available
If you need a specific firmware or series relating to 15 PSI-A-4V-ASCX, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 20 INCH-D-4V
20 INCH-D-4V

AMPHENOL

ALL SENSORS

ADCA A PACKAGE LOW PRESSURE AMPLIFIED
AMPHENOL 20 INCH-D-MV
20 INCH-D-MV

AMPHENOL

ALL SENSORS

PRESSURE SENSOR, 20IN-H2O, DIFF, VOLT; OPERATING PRESSURE MAX:20INCH-H2O; SENSOR OUTPUT TYPE:VOLTAGE ...
OMRON SDV-DM2 DC24
SDV-DM2 DC24

OMRON

VOLTAGE SENSOR, DUAL-FUNCTION, OVERVOLTAGE AND UNDERVOLTAGE DETECTION, 0.2 TO 12 V (AC OR DC INPUT), ...
Buy Surplus As Low As
CAN$896.08
HONEYWELL CSNE151
CSNE151

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, CURRENT SENSOR, SENSOR OUTPUT:CLOSED LOOP, SUPPLY VOLTAGE DC MIN:-15V, SUPPLY VOLTAGE D ...
Buy Surplus As Low As
CAN$63.52
IN STOCK!
ALLEN BRADLEY 809S-E1D
809S-E1D

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2010-10-30, CURRENT RELAY, ELECTRONIC, 115V AC CONTROL POWER, 2-24.9V/2 ...
Buy Surplus As Low As
CAN$316.87
Repair Yours
CAN$250.00
IN STOCK!
OMRON E6C2-CWZ3E 500P/R 2M
E6C2-CWZ3E 500P/R 2M

OMRON

INC,5-12VDC,VOLT,ABZ PHASE
Buy Surplus As Low As
CAN$1,065.11
OMRON E52-THE5A-100/200C
E52-THE5A-100/200C

OMRON

THERMISTOR SENSOR
Buy Surplus As Low As
CAN$104.80
OMRON K3HB-SSD 24VACVDC
K3HB-SSD 24VACVDC

OMRON

SENSOR METER, LINEAR, 24 VAC/DC
Buy Surplus As Low As
CAN$1,144.98
VERIS H-938
H-938

VERIS

CURRENT SWITCH / RELAY COMBO, SPLIT CORE, 2.5-135AMP RANGE, SPST, 10AMP 250VAC / 30VDC, 24VAC/DC REL ...
Buy Surplus As Low As
CAN$93.07
IN STOCK!
EATON CORPORATION 5264C10H04
5264C10H04

EATON CORPORATION

CUTLER HAMMER

GROUND FAULT SENSOR, 4-12/12-36AMP, 3.5 - 65 CURRENT RANGE, 3.75 INCH (95.3MM) WINDOW
Buy Surplus As Low As
CAN$953.00
Repair Yours
CAN$791.00
IN STOCK!
GENERAL ELECTRIC 50-140014PZAA
50-140014PZAA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SHUNT, 150AMP, 100MV
Buy Surplus As Low As
CAN$51.70
ASEA BROWN BOVERI ECSW4LABT
ECSW4LABT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$357.50
ASEA BROWN BOVERI ECSW4MAHT
ECSW4MAHT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$620.45
Repair Yours
CAN$338.13
ASEA BROWN BOVERI ECS61B
ECS61B

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$245.23
ASEA BROWN BOVERI ECS61BD
ECS61BD

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$226.02
ASEA BROWN BOVERI ECS61BE
ECS61BE

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$245.23
ASEA BROWN BOVERI ECS61BH
ECS61BH

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$226.02
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!