Home
 > 
Sensors & Switches
 > 
Pressure Sensor/Transducer
 > 
AMPHENOL
 > 
ALL SENSORS
 > 
15 PSI-GF-HGRADE-MINI

15 PSI-GF-HGRADE-MINI

Manufactured by AMPHENOL ALL SENSORS

AMPHENOL 15 PSI-GF-HGRADE-MINI
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$154.40
Save as much as 52%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 15PSIGFHGRADEMINI
  • PRESSURE SENSOR
  • 15PSI
  • ABS/GAUGE
  • VOLT
  • OPERATING PRESSURE MAX:15PSI
  • SENSOR OUTPUT TYPE:VOLTAGE
  • PRESSURE MEASUREMENT TYPE:ABSOLUTE
  • GAUGE
  • VOLTAGE RATING:16VDC
  • PORT STYLE:SINGLE PORT
  • SUPPLY CURRENT:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #15 PSI-GF-HGRADE-MINI
CategorySensors & Switches
SubcategoryPressure Sensor/Transducer
If you need a specific firmware or series relating to 15 PSI-GF-HGRADE-MINI, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$125.54
SKU: 232749065
Save Up To CAN$28.86!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$99.58
SKU: 232749907
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$86.20
SKU: 232750407
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$78.77
SKU: 232751219
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 15 PSI-GF-HGRADE-MINI, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 30 PSI-A-CGRADE-MV
30 PSI-A-CGRADE-MV

AMPHENOL

ALL SENSORS

AXCX A PKG C-GRADE MILLIVOLT
AMPHENOL 30 PSI-A-HGRADE-MV
30 PSI-A-HGRADE-MV

AMPHENOL

ALL SENSORS

AXCX A PKG H-GRADE MILLIVOLT
OMRON E6C2CWZ3E1500PR2M
E6C2CWZ3E1500PR2M

OMRON

INC,5-12VDC,VOLT,ABZ PHASE
Buy Surplus As Low As
CAN$1,220.20
OMRON F03-16PE-2M
F03-16PE-2M

OMRON

SENSING BAND 2M
Buy Surplus As Low As
CAN$57.96
IN STOCK!
OMRON E52-THE6D 150/300C
E52-THE6D 150/300C

OMRON

TEMPERATURE SENSOR, 150-300C, THERMISTOR, ELEMENT-INTER-CHANGEABLE THERMISTOR, CLASS 1, SUS304, EXPO ...
Buy Surplus As Low As
CAN$228.96
Repair Yours
CAN$250.00
OMRON Y92E-SWNPT30-T
Y92E-SWNPT30-T

OMRON

SEN WELL NPT THREAD TEFLON M30
Buy Surplus As Low As
CAN$282.37
IMTEC 46665M
46665M

IMTEC

SENSOR RIBBON FOR ZEBRA PRINTER
Buy Surplus As Low As
CAN$80.26
ASEA BROWN BOVERI CS230A3
CS230A3

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$151.60
ASEA BROWN BOVERI CS24A2
CS24A2

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$151.60
ASEA BROWN BOVERI ECSW4LBBT
ECSW4LBBT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$387.91
ASEA BROWN BOVERI ECSW4MBDT
ECSW4MBDT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$624.22
Repair Yours
CAN$340.18
ASEA BROWN BOVERI ECSW6HBHT
ECSW6HBHT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$359.67
ASEA BROWN BOVERI ECSW6LBCT
ECSW6LBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$359.67
IN STOCK!
ASEA BROWN BOVERI ECSW6LBFT
ECSW6LBFT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$387.91
ASEA BROWN BOVERI ECSW6MBCT
ECSW6MBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$359.67
ASEA BROWN BOVERI ECS61BG
ECS61BG

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$246.71
ASEA BROWN BOVERI ECS62B
ECS62B

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$246.71
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!