Home
 > 
Sensors & Switches
 > 
Pressure Sensor/Transducer
 > 
AMPHENOL
 > 
ALL SENSORS
 > 
30 PSI-GF-HGRADE-MINI

30 PSI-GF-HGRADE-MINI

Manufactured by AMPHENOL ALL SENSORS

AMPHENOL 30 PSI-GF-HGRADE-MINI
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$155.33
Save as much as 52%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 30PSIGFHGRADEMINI
  • PRESSURE SENSOR
  • 30PSI
  • ABS/GAUGE
  • VOLT
  • OPERATING PRESSURE MAX:30PSI
  • SENSOR OUTPUT TYPE:VOLTAGE
  • PRESSURE MEASUREMENT TYPE:ABSOLUTE
  • GAUGE
  • VOLTAGE RATING:16VDC
  • PORT STYLE:SINGLE PORT
  • SUPPLY CURRENT:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #30 PSI-GF-HGRADE-MINI
CategorySensors & Switches
SubcategoryPressure Sensor/Transducer
If you need a specific firmware or series relating to 30 PSI-GF-HGRADE-MINI, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$126.30
SKU: 232749345
Save Up To CAN$29.03!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$100.18
SKU: 232749629
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$86.72
SKU: 232750666
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$79.25
SKU: 232751004
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 30 PSI-GF-HGRADE-MINI, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 5 PSI-D-4V-ASCX
5 PSI-D-4V-ASCX

AMPHENOL

ALL SENSORS

PRESSURE SENSOR, 5PSI, DIFF, VOLT; OPERATING PRESSURE MAX:5PSI; SENSOR OUTPUT TYPE:VOLTAGE; PRESSURE ...
AMPHENOL 5 PSI-D-4V-MIL-A4DAF-N
5 PSI-D-4V-MIL-A4DAF-N

AMPHENOL

ALL SENSORS

AXCA 05 DN MIL PRTS CUT .15
NANA ELECTRONICS SX-03D
SX-03D

NANA ELECTRONICS

HALL CURRENT SENSOR
Buy Surplus As Low As
CAN$17.94
Repair Yours
Contact Us
AMERICAN AEROSPACE 1004
1004

AMERICAN AEROSPACE

CURRENT SENSOR
Buy Surplus As Low As
CAN$285.59
AMERICAN AEROSPACE 1055-50
1055-50

AMERICAN AEROSPACE

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, AC
Buy Surplus As Low As
CAN$251.20
HONEYWELL CSNE151
CSNE151

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, CURRENT SENSOR, SENSOR OUTPUT:CLOSED LOOP, SUPPLY VOLTAGE DC MIN:-15V, SUPPLY VOLTAGE D ...
Buy Surplus As Low As
CAN$64.30
IN STOCK!
OMRON SET3A
SET3A

OMRON

CURRENT CONVERTER, SET SERIES, 1-80 AMP, FOR USE WITH:SAO SERIES
Buy Surplus As Low As
CAN$166.24
IN STOCK!
ALLEN BRADLEY 809S-E2D50
809S-E2D50

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/31/2010, MACHINEALERT CURRENT RELAY, CURRENT MONITOR, 2.0...15 A AC/ ...
Buy Surplus As Low As
CAN$641.46
Repair Yours
CAN$419.83
OMRON K3HB-SSD 24VACVDC
K3HB-SSD 24VACVDC

OMRON

SENSOR METER, LINEAR, 24 VAC/DC
Buy Surplus As Low As
CAN$1,158.92
ASEA BROWN BOVERI CS230A3
CS230A3

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$152.52
ASEA BROWN BOVERI ECSW4HAET
ECSW4HAET

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$390.26
ASEA BROWN BOVERI ECSW4LABT
ECSW4LABT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$361.85
ASEA BROWN BOVERI ECSW4MACT
ECSW4MACT

ASEA BROWN BOVERI

SSAC

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$264.66
ASEA BROWN BOVERI ECSW4MBHT
ECSW4MBHT

ASEA BROWN BOVERI

SSAC

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$282.60
ASEA BROWN BOVERI ECSW6LBHT
ECSW6LBHT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$361.85
ASEA BROWN BOVERI ECS61AD
ECS61AD

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$248.21
ASEA BROWN BOVERI ECS62B
ECS62B

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$248.21
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!