Home
 > 
Sensors & Switches
 > 
Pressure Sensor/Transducer
 > 
AMPHENOL
 > 
ALL SENSORS
 > 
5 PSI-D-HGRADE-MINI

5 PSI-D-HGRADE-MINI

Manufactured by AMPHENOL ALL SENSORS

AMPHENOL 5 PSI-D-HGRADE-MINI
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$153.46
Save as much as 52%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 5PSIDHGRADEMINI
  • PRESSURE SENSOR
  • 5PSI
  • DIFF
  • VOLT
  • OPERATING PRESSURE MAX:5PSI
  • SENSOR OUTPUT TYPE:VOLTAGE
  • PRESSURE MEASUREMENT TYPE:DIFFERENTIAL
  • VOLTAGE RATING:16VDC
  • PORT STYLE:DUAL PORT
  • SUPPLY CURRENT:-
  • PRODUCT RANGE:MINIATURE ACPC SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5 PSI-D-HGRADE-MINI
CategorySensors & Switches
SubcategoryPressure Sensor/Transducer
If you need a specific firmware or series relating to 5 PSI-D-HGRADE-MINI, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$124.78
SKU: 232749418
Save Up To CAN$28.68!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$98.98
SKU: 232749675
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$85.68
SKU: 232750564
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$78.30
SKU: 232751041
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 5 PSI-D-HGRADE-MINI, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 5 INCH-D1-4V-MINI
5 INCH-D1-4V-MINI

AMPHENOL

ALL SENSORS

PRESSURE SENSOR, 5IN-H2O, DIFF, VOLT; OPERATING PRESSURE MAX:5INCH-H2O; SENSOR OUTPUT TYPE:VOLTAGE; ...
AMPHENOL 5 INCH-D1DIP-MV-MINI
5 INCH-D1DIP-MV-MINI

AMPHENOL

ALL SENSORS

PRESSURE SENSOR, 5IN-H2O, DIFF, VOLT; OPERATING PRESSURE MAX:5INCH-H2O; SENSOR OUTPUT TYPE:VOLTAGE; ...
AMERICAN AEROSPACE 1055-50
1055-50

AMERICAN AEROSPACE

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, AC
Buy Surplus As Low As
CAN$248.18
CARLO GAVAZZI SJ155-120
SJ155-120

CARLO GAVAZZI

CURRENT SENSOR 10AMP 24-220VAC 24VDC 45-65HZ
Buy New
CAN$227.50
HONEYWELL CSNB131
CSNB131

HONEYWELL

MICROSWITCH

DISCONTINUED BY MANUFACTURER, SENSOR/TRANSDUCER, SINGLE-ENDED, 3 PIN, PLASTIC/EPOXY
Buy Surplus As Low As
CAN$124.09
Repair Yours
Contact Us
OMRON F3W-D052BP
F3W-D052BP

OMRON

F3W-D052BP 2M (F3W-D052BP)
Buy Surplus As Low As
CAN$738.64
OMRON E6D-CWZ1E 2000P/R
E6D-CWZ1E 2000P/R

OMRON

INC,5VDC,VOLT,ABZ PHASE
Buy Surplus As Low As
CAN$2,469.48
OMRON K3HB-SSD 24VACVDC
K3HB-SSD 24VACVDC

OMRON

SENSOR METER, LINEAR, 24 VAC/DC
Buy Surplus As Low As
CAN$1,144.98
VERIS H-938
H-938

VERIS

CURRENT SWITCH / RELAY COMBO, SPLIT CORE, 2.5-135AMP RANGE, SPST, 10AMP 250VAC / 30VDC, 24VAC/DC REL ...
Buy Surplus As Low As
CAN$93.07
IN STOCK!
NEILSEN KULJIAN SC200-1
SC200-1

NEILSEN KULJIAN

CURRENT SENSOR SENTRY OUTPUT 4-20MA
Buy Surplus As Low As
CAN$88.64
PEPPERL & FUCHS PB2-010-9
PB2-010-9

PEPPERL & FUCHS

PALM BUTTON, CAPACITIVE SENSOR, 24 VDC, SCREW TERMINALS, 2 NO / 2 NC, (094743)
Buy Surplus As Low As
CAN$1,248.29
VERIS H-900
H-900

VERIS

HAWKEYE INST INC

SPLIT CORE, FIXED, RANGE: 1.5-200AAC, OUTPUT: N.O., 1.0A@30V
Buy Surplus As Low As
CAN$69.43
IN STOCK!
ASEA BROWN BOVERI CS120A3
CS120A3

ASEA BROWN BOVERI

CURRENT SENSOR,SOLID STATE,120VAC,1AMP,
Buy Surplus As Low As
CAN$192.05
IN STOCK!
ASEA BROWN BOVERI CS120A4
CS120A4

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$150.68
ASEA BROWN BOVERI ECSW4HAET
ECSW4HAET

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$385.57
ASEA BROWN BOVERI ECSW4HBDT
ECSW4HBDT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$385.57
ASEA BROWN BOVERI ECSW4HBGT
ECSW4HBGT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$460.91
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!