Home
 > 
Sensors & Switches
 > 
Pressure Sensor/Transducer
 > 
AMPHENOL
 > 
ALL SENSORS
 > 
5 PSI-D-HGRADE-MV

5 PSI-D-HGRADE-MV

Manufactured by AMPHENOL ALL SENSORS

AMPHENOL 5 PSI-D-HGRADE-MV
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$158.24
Save as much as 52%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 5PSIDHGRADEMV
  • PRESSURE SENSOR
  • 5PSI
  • DIFF
  • VOLT
  • OPERATING PRESSURE MAX:5PSI
  • SENSOR OUTPUT TYPE:VOLTAGE
  • PRESSURE MEASUREMENT TYPE:DIFFERENTIAL
  • VOLTAGE RATING:16VDC
  • PORT STYLE:DUAL PORT
  • SUPPLY CURRENT:-
  • PRODUCT RANGE:AXPX SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5 PSI-D-HGRADE-MV
CategorySensors & Switches
SubcategoryPressure Sensor/Transducer
If you need a specific firmware or series relating to 5 PSI-D-HGRADE-MV, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$129.20
SKU: 232749394
Save Up To CAN$29.03!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$101.68
SKU: 232749816
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$88.22
SKU: 232750626
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$80.74
SKU: 232751046
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 5 PSI-D-HGRADE-MV, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 60 INCH-D1-P4V-MINI
60 INCH-D1-P4V-MINI

AMPHENOL

ALL SENSORS

MAMP MINI LOW PRESSURE PRIME AMPLIFIED
AMPHENOL AUAV-L05D-M25125-RR-N
AUAV-L05D-M25125-RR-N

AMPHENOL

ALL SENSORS

PRESSURE SENSOR/5INCH-H2O, ABSOLUTE/DIFF; OPERATING PRESSURE MAX:5INCH-H2O; SENSOR OUTPUT TYPE:DIGIT ...
MULTITEK M100-AL1
M100-AL1

MULTITEK

TRANSDUCER, M100 TYPE, CURRENT, RMS-CALIBRATED, INPUT PHASE: 5 A, 1 PHASE OUTPUT, 4-20 MA
Buy Surplus As Low As
CAN$387.27
Repair Yours
CAN$250.00
IN STOCK!
OMRON E3S-AD43
E3S-AD43

OMRON

PHOTOELECTRIC SENSOR, 100 MM SENSING DISTANCE, PNP, 24 VDC, W/ ALARM, PREWIRED
Buy Surplus As Low As
CAN$370.46
LEM LA 55-P
LA 55-P

LEM

CURRENT SENSOR, CLOSED LOOP, 70A, 1US; SENSOR OUTPUT TYPE:CLOSED LOOP; SUPPLY VOLTAGE DC MIN:12V; SU ...
Buy Surplus As Low As
CAN$40.37
IN STOCK!
OMRON SET3A
SET3A

OMRON

CURRENT CONVERTER, SET SERIES, 1-80 AMP, FOR USE WITH:SAO SERIES
Buy Surplus As Low As
CAN$166.24
IN STOCK!
OMRON E6C2CWZ3E1500PR2M
E6C2CWZ3E1500PR2M

OMRON

INC,5-12VDC,VOLT,ABZ PHASE
Buy Surplus As Low As
CAN$1,227.60
OMRON ES1-LP10
ES1-LP10

OMRON

INFRARED SENSOR, 0-500 C
Buy Surplus As Low As
CAN$2,117.28
Repair Yours
CAN$1,510.94
OMRON ES1-LW50
ES1-LW50

OMRON

INFRARED THERMOSENSORS
Buy Surplus As Low As
CAN$1,272.46
Repair Yours
CAN$930.65
OMRON E52-THE5A-100/200C
E52-THE5A-100/200C

OMRON

THERMISTOR SENSOR
Buy Surplus As Low As
CAN$106.08
OMRON K3HB-SSD 24VACVDC
K3HB-SSD 24VACVDC

OMRON

SENSOR METER, LINEAR, 24 VAC/DC
Buy Surplus As Low As
CAN$1,158.92
VERIS H-938
H-938

VERIS

CURRENT SWITCH / RELAY COMBO, SPLIT CORE, 2.5-135AMP RANGE, SPST, 10AMP 250VAC / 30VDC, 24VAC/DC REL ...
Buy Surplus As Low As
CAN$94.20
IN STOCK!
EATON CORPORATION 5264C10H04
5264C10H04

EATON CORPORATION

CUTLER HAMMER

GROUND FAULT SENSOR, 4-12/12-36AMP, 3.5 - 65 CURRENT RANGE, 3.75 INCH (95.3MM) WINDOW
Buy Surplus As Low As
CAN$953.00
Repair Yours
CAN$791.00
IN STOCK!
WESTINGHOUSE CTK250
CTK250

WESTINGHOUSE

NEUTRAL CURRENT SENSOR 250AMP
Buy Surplus As Low As
CAN$856.78
Repair Yours
CAN$627.89
ASEA BROWN BOVERI ECSW4LACT
ECSW4LACT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$333.44
Repair Yours
CAN$250.10
ASEA BROWN BOVERI ECSW4LBBT
ECSW4LBBT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$390.26
ASEA BROWN BOVERI ECS61AH
ECS61AH

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$228.77
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!