Home
 > 
Electrical Products
 > 
Plug/Receptacle
 > 
AMPHENOL
 > 
AMPHENOL ICC
 > 
12401610E4#2A

12401610E4#2A

Manufactured by AMPHENOL AMPHENOL ICC

AMPHENOL 12401610E4#2A
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.21
Save as much as 46%
Last Value Update: 2024-07-11
Product Description
Warranty

Description

  • 12401610E42A
  • USB CONN
  • 3.1 TYPE C
  • RECEPTACLE
  • R/A
  • SMT
  • USB CONNECTOR TYPE:USB TYPE C
  • USB STANDARD:USB 3.1
  • GENDER:RECEPTACLE
  • NO. OF POSITIONS:24POSITIONS
  • CONNECTOR MOUNTING:SURFACE MOUNT
  • ORIENTATION:RIGHT ANGLE
  • CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #12401610E4#2A
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to 12401610E4#2A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.99
SKU: 86898088
Save Up To CAN$0.22!
Must Purchase Minimum Quantity Of 8000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.51
SKU: 86898089
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.31
SKU: 86898090
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.19
SKU: 86898091
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 12401610E4#2A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 122442RP
122442RP

AMPHENOL

TNC STRAIGHT CRIMP JACK FOR RG-178, RG-196, 50 OHM, 4-HOLE FLANGE, REVERSE POLARIZED
Buy Surplus As Low As
CAN$35.45
AMPHENOL 12401722E4#2A
12401722E4#2A

AMPHENOL

AMPHENOL ICC

(PRICE/TC) USB CONNECTOR, 3.1 TYPE C, RCPT, R/A, SMT, USB CONNECTOR TYPE USB TYPE C, USB STANDARD US ...
Buy Surplus As Low As
CAN$1.63
EATON CORPORATION DH321NRK
DH321NRK

EATON CORPORATION

CUTLER HAMMER

FUSIBLE SAFETY SWITCH, W/NEUT, 30 A, 240V, EATON ENHANCED VISIBLE BLADE, SINGLE-THROW, PAINTED GALVA ...
Buy Surplus As Low As
CAN$1,314.77
Repair Yours
CAN$700.80
IN STOCK!
EATON CORPORATION DH363UGK
DH363UGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, HEAVY DUTY, NON-FUSED, SINGLE THROW, NEMA 1, 100AMP, 3POLE, 600V, PAINTED STEEL
Buy Surplus As Low As
CAN$545.23
Repair Yours
CAN$250.00
IN STOCK!
SICK I16-SA203
I16-SA203

SICK

SAFTEY SENSOR, ELECTROMECHANICAL, STANDARD DUTY, 3 AMP, 240 VAC, 24 VDC, 2 NC, 3X M20 CABLE GLAND, 1 ...
Buy Surplus As Low As
CAN$57.61
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS NF351
NF351

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 30 AMP, 3 POLE, 600 VAC, NON-FUSED, NEMA 1
Buy Surplus As Low As
CAN$296.93
IN STOCK!
EATON CORPORATION DH223NGK
DH223NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, DH SERIES, HEAVY DUTY, NEMA 1, FUSIBLE, 100AMP, 2POLE, 3WIRE, 240V
Buy Surplus As Low As
CAN$1,633.86
Repair Yours
CAN$870.00
IN STOCK!
OMRON D4DL1DFCE
D4DL1DFCE

OMRON

SAFE DOOR SW 2NC 230VAC
Buy Surplus As Low As
CAN$432.84
Repair Yours
CAN$313.83
SICK WEU262122A01
WEU262122A01

SICK

115 VAC, PLUG CONNECTOR, MINI WITH 2NO RELAY OUTPUTS
Buy Surplus As Low As
CAN$774.09
Repair Yours
CAN$559.50
SIEMENS F352
F352

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, ENCLOSED, FUSIBLE, 3-POLE, 60 AMP, 600 VAC, NEMA1
Buy Surplus As Low As
CAN$478.64
IN STOCK!
SIEMENS FR354
FR354

SIEMENS

SAFETY SWITCH, 200AMP, 3POLE/SN, 600V, NEMA-3R, FUSIBLE
Buy Surplus As Low As
CAN$8,540.10
Repair Yours
CAN$6,002.60
IN STOCK!
ALLEN BRADLEY 440K-T11204
440K-T11204

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$103.41
IN STOCK!
ALLEN BRADLEY 440N-S32024
440N-S32024

ALLEN BRADLEY

GUARDMASTER LTD

INTERLOCK SWITCH, NON CONTACT, HOUSING S3, 1 N.C. & 1 N.O. SAFETY CONTACTS, NO AUXILIARY CONTACTS, 4 ...
Buy Surplus As Low As
CAN$103.41
EATON CORPORATION DH362NRK
DH362NRK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, SINGLE-THROW SAFETY SWITCH, 60 A, NEMA 3R, PAINTED GALVANIZED STEEL, CLASS H, FUSIBLE ...
Buy Surplus As Low As
CAN$1,240.91
Repair Yours
CAN$762.00
IN STOCK!
OMRON D4BL-K3
D4BL-K3

OMRON

SAFETY SWITCH, INTERLOCK, D4BL SERIES, TYPE:KEY, MOUNTING STYLE: SCREW, RED
Buy Surplus As Low As
CAN$88.64
OMRON D4D-H35AS
D4D-H35AS

OMRON

HINGED SAFETY SW/SHAFT 1NO/1NC
Buy Surplus As Low As
CAN$94.55
SIEMENS HNF361S
HNF361S

SIEMENS

ITE SIEMENS

HNF361S SAFETY SWITCH, 30A, HNF, SAFETY SWITCH, 600V, 30 AMP
Buy Surplus As Low As
CAN$1,441.87
Repair Yours
CAN$973.20
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!