Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
AMPHENOL
 > 
AMPHENOL RF
 > 
112443

112443

Manufactured by AMPHENOL AMPHENOL RF

AMPHENOL 112443
AMPHENOL 112443
AMPHENOL 112443 0
AMPHENOL 112443 1
representative photo
click to zoom
Weight: 1.00 kgs
Estimated Value - CAN$13.40
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • 112443
  • BULKHEAD ADAPTER
  • BNC JACK-BNC JACK
  • CONVERT FROM COAX TYPE:BNC
  • CONVERT FROM GENDER:JACK
  • CONVERT TO COAX TYPE:BNC
  • CONVERT TO GENDER:JACK
  • ADAPTER BODY STYLE:STRAIGHT BULKHEAD ADAPTER
  • IMPEDANCE:50OHM
  • PRODUCT RANGE:INTRA- SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #112443
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 112443, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.06
SKU: 24626073
Save Up To CAN$1.34!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.17
SKU: 24626074
Save Up To CAN$4.23!
92 in US

Never Used Radwell Packaging (Surplus)

CAN$7.96
SKU: 24626075
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.24
SKU: 24626076
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 112443, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 112448
112448

AMPHENOL

AMPHENOL RF

RF/COAXIAL ADAPTER, BNC PLUG-BNC PLUG, CONVERT FROM COAX TYPE:BNC, CONVERT FROM GENDER:PLUG, CONVERT ...
Buy Surplus As Low As
CAN$12.41
AMPHENOL 112439
112439

AMPHENOL

AMPHENOL RF

BULKHEAD ADAPTER, BNC JACK-BNC JACK, CONVERT FROM COAX TYPE:BNC, CONVERT FROM GENDER:JACK, CONVERT T ...
Buy Surplus As Low As
CAN$13.30
PHOENIX CONTACT CLIPFIX 35
CLIPFIX 35

PHOENIX CONTACT

SNAP-ON END BRACKET, QUICK MOUNTING END CLAMP, FOR NS 35/7.5 OR NS 35/15 DIN RAIL, WITH MARKING OPTI ...
Buy Surplus As Low As
CAN$2.04
IN STOCK!
PHOENIX CONTACT E/NS 35 N
E/NS 35 N

PHOENIX CONTACT

END CLAMP,WIDTH: 9.5MM, COLOR: GRAY, 0800886, PRICED/EACH
Buy Surplus As Low As
CAN$3.44
IN STOCK!
PHOENIX CONTACT UK 6,3-HESI
UK 6,3-HESI

PHOENIX CONTACT

FUSE MODULAR TERMINAL BLOCK, CROSS SECTION: 0.5-16 MM2, AWG: 26-8, WIDTH: 10.2 MM, COLOR: BLACK, FOR ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
SIEMENS 3NE4-124
3NE4-124

SIEMENS

FUSE, SITOR, 160A, 1000 VAC, SIZE 0
Buy Surplus As Low As
CAN$104.00
IN STOCK!
SIEMENS 3NE4334-0B
3NE4334-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$242.00
IN STOCK!
SIEMENS 3NE8017-1
3NE8017-1

SIEMENS

FUSE LINK, SITOR, 50 AMP, 690 VAC, 440 V, NH00, FRONT INDICATOR, W/ BLADE CONTACTS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE1334-0
3NE1334-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH2, IN: 500 A, GS, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$244.00
IN STOCK!
SIEMENS 3NA3114
3NA3114

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, 3.2 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3352
3NA3352

SIEMENS

FUSE LINK, 315 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3801-6
3NA3801-6

SIEMENS

FUSE LINK, 6 AMP, 690 VOLT AC, 250 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$174.00
IN STOCK!
SIEMENS 3NA3804-6
3NA3804-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 4 A, GG, UN AC: 690 V, UN DC: 250 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$153.64
SIEMENS 3NA3807-6
3NA3807-6

SIEMENS

FUSE LINK, 20 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 1.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$48.00
SIEMENS 3NA3822-7
3NA3822-7

SIEMENS

FUSE, NH00, 63 AMP, GG, 500 VAC, 250 VDC, FRONT INDICATOR
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6140-6
3NA6140-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 690 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$113.00
SIEMENS 3NA6824
3NA6824

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 80 AMP, 500 VOLT AC, 250 VOLT DC, 120 KA, 5.8 WATT, LV HRC, NH000-GL/GG
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA6824-6
3NA6824-6

SIEMENS

FUSE, LV HRC,80A,690V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$205.34
IN STOCK!
SIEMENS 3ND1372
3ND1372

SIEMENS

LV HRC FUSE ELEMENT, NH3, IN: 630 A, AM, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 3ND1830
3ND1830

SIEMENS

FUSE ELEMENT LINK, LV HRC, 100 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR
Buy Surplus As Low As
CAN$43.00
IN STOCK!