Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
AMPHENOL
 > 
AMPHENOL RF
 > 
115101-19-M3.00

115101-19-M3.00

Manufactured by AMPHENOL AMPHENOL RF

AMPHENOL 115101-19-M3.00
AMPHENOL 115101-19-M3.00
AMPHENOL 115101-19-M3.00
AMPHENOL 115101-19-M3.00 0
AMPHENOL 115101-19-M3.00 1
AMPHENOL 115101-19-M3.00 2
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$53.07
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 11510119M300
  • RF COAX CABLE
  • RG58
  • BNC PLUG
  • 3M
  • BLACK
  • CONNECTOR TYPE A:BNC STRAIGHT PLUG
  • CONNECTOR TYPE B:BNC STRAIGHT PLUG
  • COAXIAL CABLE TYPE:RG58/U
  • IMPEDANCE:50OHM
  • CABLE LENGTH - IMPERIAL:10FT
  • CABLE LENGTH - METRIC:3M
  • JACKET COLOR:BLACK ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #115101-19-M3.00
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 115101-19-M3.00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$47.33
SKU: 86898828
Save Up To CAN$5.74!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.41
SKU: 86898829
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.50
SKU: 86898830
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$29.55
SKU: 86898831
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 115101-19-M3.00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 115101-19-M10.00
115101-19-M10.00

AMPHENOL

AMPHENOL RF

COAXIAL CABLE, RG58/U, BNC PLUG, 10M; CONNECTOR TO CONNECTOR:BNC PLUG, TO BNC PLUG,COAXIAL CABLE TYP ...
Buy Surplus As Low As
CAN$44.32
AMPHENOL 115101-22-24.00
115101-22-24.00

AMPHENOL

AMPHENOL RF

RF CABLE ASSEMBLY,BNC STRAIGHT PLUG, 24, LMR240, CONNECTOR TYPE A:BNC STRAIGHT PLUG, CONNECTOR TYPE ...
Buy Surplus As Low As
CAN$29.55
ALLEN BRADLEY 1485K-P1F5-R5
1485K-P1F5-R5

ALLEN BRADLEY

CONNECTION CABLE, KWIKLINK, 1 M, MICRO MALE, RIGHT ANGLE CONNECTOR TO STRAIGHT CONNECTOR, FLAT CABLE
Buy Surplus As Low As
CAN$66.48
IN STOCK!
ALPHA WIRE 2466C
2466C

ALPHA WIRE

DISCONTINUED BY MANUFACTURER, COMMUNICATION AND CONTROL CABLE, 22 AWG, TYPE PAIR, FOIL SHIELDED, 300 ...
Buy Surplus As Low As
CAN$0.78
IN STOCK!
MITUTOYO 965013
965013

MITUTOYO

MICROMETER SPC CABLE USE WITH ALL MICROMETERSINDICATOR SERIES: 543-11X543-13X543-14X543-18X543-17XBO ...
Buy Surplus As Low As
CAN$107.84
IN STOCK!
ALLEN BRADLEY 1485C-P1A50
1485C-P1A50

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA, THICK, ROUND CABLE, 50 METER SPOOL, PVC, LIGHT GREY, 24 VDC, 4 AMP
Buy Surplus As Low As
CAN$614.54
3M 5743
5743

3M

SPLICE KITS, COLD SHRINK, NON-SHIELDED CABLE, 3 SPLICES/KIT
Buy Surplus As Low As
CAN$655.91
IN STOCK!
OMRON CV500-CN311
CV500-CN311

OMRON

DISCONTINUED BY MANUFACTURER, CPU BUS CONNECTING CABLE, CV SERIES, 30 CM, FOR USE WITH CV500-IC101/I ...
Buy Surplus As Low As
CAN$449.09
IN STOCK!
OMRON CV500-CN522
CV500-CN522

OMRON

LONG DISTANCE EXPANSION RACK CABLE; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$4,529.31
OMRON SCA1-4F10
SCA1-4F10

OMRON

FLAT CABLE
Buy Surplus As Low As
CAN$632.27
SIEMENS 6FX80022EQ101ED0
6FX80022EQ101ED0

SIEMENS

PREFAB, CABLE, EQN, PERF, SHLD, 43M
Buy Surplus As Low As
CAN$778.52
ALLEN BRADLEY 1771-WI
1771-WI

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, WIRING ARM, THERMOCOUPLE, 18 TERMINALS, FOR IXE
Buy Surplus As Low As
CAN$66.48
IN STOCK!
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.46
BELDEN 8489
8489

BELDEN

CABLE 4COND 18AWG WHITE/BLACK/RED/GREEN
Buy Surplus As Low As
CAN$1.60
DYNISCO 929020
929020

DYNISCO

CABLE ASSEMBLY, USING PT06A-10-6S (SR), USING MATING CONNECTOR 711600), B SERIES, 6 PIN, 20'
Buy Surplus As Low As
CAN$150.68
IN STOCK!
OMRON CS1W-CN118
CS1W-CN118

OMRON

CONNECTOR CABLE, CONNECTOR TYPE A: D-SUB / 9-PIN FEMALE, CONNECTOR TYPE B: CS/CJ SERIES PERIPHERAL, ...
Buy Surplus As Low As
CAN$200.91
IN STOCK!
OMRON CS1W-CN227
CS1W-CN227

OMRON

CBL,PROG; 1/2 PITCH2M,PC98
Buy Surplus As Low As
CAN$308.75
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!