Home
 > 
RF
 > 
RFID Accessory
 > 
AMPHENOL
 > 
AMPHENOL SV MICROWAVE
 > 
1138-4073

1138-4073

Manufactured by AMPHENOL AMPHENOL SV MICROWAVE

AMPHENOL 1138-4073
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$610.57
Save as much as 56%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 11384073
  • RF ADAPTOR
  • SMPS JACK-JACK
  • 50 OHM/32GHZ
  • CONVERT FROM COAX TYPE:SMPS
  • CONVERT FROM GENDER:JACK
  • CONVERT TO COAX TYPE:SMPS
  • CONVERT TO GENDER:JACK
  • ADAPTER BODY STYLE:STRAIGHT ADAPTOR
  • IMPEDANCE:50OHM
  • PRODUCT RANGE:-
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1138-4073
CategoryRF
SubcategoryRFID Accessory
If you need a specific firmware or series relating to 1138-4073, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$460.10
SKU: 230047454
Save Up To CAN$150.47!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$360.64
SKU: 230047455
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$312.95
SKU: 230047456
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$284.64
SKU: 230047457
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1138-4073, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 1211-40162
1211-40162

AMPHENOL

AMPHENOL SV MICROWAVE

RF COAX CONN, SMP PLUG, 50 OHM, SMT; CONNECTOR TYPE:SMP COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; ...
AMPHENOL 1211-40172
1211-40172

AMPHENOL

AMPHENOL SV MICROWAVE

RF CONN, SMP PLUG, 50 OHM, THT; CONNECTOR TYPE:SMP COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAX ...
LINCOLN INDUSTRIAL 273348
273348

LINCOLN INDUSTRIAL

GROUNDING KIT
Buy Surplus As Low As
CAN$360.64
BLACK BOX CORP LS900PKA
LS900PKA

BLACK BOX CORP

LONGSPAN WIRELESS ETHERNET EXTENDER, INTEGRATED RADIO AND DIRECTIONAL ANTENNA (2-UNIT KIT), POINT-TO ...
Buy Surplus As Low As
CAN$2,654.14
DAIRYLAND MTL-6-36
MTL-6-36

DAIRYLAND

LEAD KIT LB 6AWG 36IN LONG COMP TERMINAL/LEAD
Buy Surplus As Low As
CAN$67.06
BIRD TECHNOLOGIES 50-A-FFN-20
50-A-FFN-20

BIRD TECHNOLOGIES

BIRD ELECTRONIC

ATTENUATOR CONVECTION COOLED 50W
Buy Surplus As Low As
CAN$129.65
TOPCON TRL-35
TRL-35

TOPCON

DIGITAL UHF BASE RADIO KIT 35W 410/470MHZ
Buy Surplus As Low As
CAN$758.54
Repair Yours
CAN$550.14
CHAUVIN ARNOUX GROUP 2135.49
2135.49

CHAUVIN ARNOUX GROUP

AEMC INSTRUMENTS

GROUND RESISTANCE TESTER MODEL 6471 (DIGITAL, 3-POINT, 4-POINT, CLAMP-ON (INCLUDES 2-SR182 PROBES), ...
Buy Surplus As Low As
CAN$3,329.22
Repair Yours
CAN$2,375.52
CHAUVIN ARNOUX GROUP 2135.60
2135.60

CHAUVIN ARNOUX GROUP

AEMC INSTRUMENTS

GROUND RESISTANCE TESTER MODEL 6471 KIT-300FT - W/O PROBES (CAT #2135.48 & CAT. #2135.36)
Buy Surplus As Low As
CAN$3,284.51
Repair Yours
CAN$2,374.43
MOLEX 141203
141203

MOLEX

WOODHEAD

3 GR ASSY W/J & BEAM CLP
Buy Surplus As Low As
CAN$152.01
MOLEX 141306
141306

MOLEX

WOODHEAD

6 GR ASSY BATT CLIP 4 CLA
Buy Surplus As Low As
CAN$174.36
SAGINAW SCE-101966
SCE-101966

SAGINAW

GROUND SCREW, #10-32 UNF X 0.625IN, HEX HEAD.
Buy New
CAN$6.01
IN STOCK!
MURR ELEKTRONIK 4010-71001-1620006
4010-71001-1620006

MURR ELEKTRONIK

GROUNDING STRIP 16MM² 200MM FOR M6
Buy Surplus As Low As
CAN$2,007.37
MURR ELEKTRONIK 4000-71001-5030016
4000-71001-5030016

MURR ELEKTRONIK

GROUNDING STRIP 50MM² 300MM FOR M16, TINNED COPPER
Buy Surplus As Low As
CAN$89.42
PHD INC 74993-32
74993-32

PHD INC

SWITCH MOUNTING KIT FOR A GRR (GUARDIAN) GRIPPER.
Buy Surplus As Low As
CAN$76.00
MERSEN 83060250
83060250

MERSEN

FERRAZ SHAWMUT

GROUND MONITORING DEVICE
Buy Surplus As Low As
CAN$1,393.39
SEAMETRICS 103410-06
103410-06

SEAMETRICS

GROUNDING RING KIT, FLANGED MAGMETER, 6"
Buy Surplus As Low As
CAN$350.21
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!