7012-2099

Manufactured by AMPHENOL AMPHENOL SV MICROWAVE

AMPHENOL 7012-2099
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$384.70
Save as much as 56%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 70122099
  • CABLE ASSY
  • R/A SMP JACK-SMP JACK
  • 6
  • CONNECTOR TO CONNECTOR:90° SMP JACK TO SMP JACK
  • COAXIAL CABLE TYPE:0.047 FLEXIBLE
  • IMPEDANCE:50OHM
  • CABLE LENGTH - IMPERIAL:6
  • CABLE LENGTH - METRIC:152.4MM
  • JACKET COLOR:-
  • PRODUCT RANGE:- ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #7012-2099
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 7012-2099, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$288.89
SKU: 230047953
Save Up To CAN$95.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$227.28
SKU: 230047954
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$197.37
SKU: 230047955
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$179.43
SKU: 230047956
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 7012-2099, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 7012-2007
7012-2007

AMPHENOL

AMPHENOL SV MICROWAVE

CABLE ASSY, SMP R/A JACK-SMA PLUG, 6; CONNECTOR TO CONNECTOR:90° SMP JACK TO SMA PLUG; COAXIAL CABLE ...
AMPHENOL 7015-1085
7015-1085

AMPHENOL

AMPHENOL SV MICROWAVE

CABLE ASSY, 2.92MM PLUG-PLUG, 12; CONNECTOR TO CONNECTOR:2.92MM PLUG TO 2.92MM PLUG; COAXIAL CABLE T ...
OMRON SCPL-SYSC-E
SCPL-SYSC-E

OMRON

CABLE ASSEMBLY
Buy Surplus As Low As
CAN$796.97
OMRON 3F88L-CR003NA
3F88L-CR003NA

OMRON

3M CABLE FOR RS15
Buy Surplus As Low As
CAN$270.64
OMRON 3F88LCR010SA
3F88LCR010SA

OMRON

10M CABLE FOR RS15W
Buy Surplus As Low As
CAN$895.66
OMRON E3S-CL2 5M
E3S-CL2 5M

OMRON

PHOTOELECTRIC SENSOR, METAL CASE, 50CM, ADJ SENSING DIST, 5M CABLE, 10-30VDC
Buy Surplus As Low As
CAN$647.85
IN STOCK!
OMRON R88A-CPU002M1
R88A-CPU002M1

OMRON

CABLE,MC TO DRIVE,2M,1 AXIS
Buy Surplus As Low As
CAN$590.63
IN STOCK!
OMRON R88A-CAU005S
R88A-CAU005S

OMRON

DISCONTINUED BY MANUFACTURER, POWER CABLE 5M
Buy Surplus As Low As
CAN$520.35
OMRON E69DF1010M
E69DF1010M

OMRON

10M EXT.CABLE
Buy Surplus As Low As
CAN$400.73
ALLEN BRADLEY 1485C-P1A500
1485C-P1A500

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA,THICK, ROUND CABLE, 500 METER SPOOL, PVC, LIGHT GREY, 24VDC 4A
Buy Surplus As Low As
CAN$5,686.45
ALLEN BRADLEY 889N-F4AF-20F
889N-F4AF-20F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE,FEMALE, STRAIGHT (INT THREADS),FEMALE, STRAIGHT (INT THREADS),4-PINS,STANDARD MATERIALS,4 ...
Buy Surplus As Low As
CAN$40.37
IN STOCK!
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$475.49
BELDEN 9368
9368

BELDEN

CABLE 18AWG PAIR SHIELDED PER FOOT
Buy Surplus As Low As
CAN$4.75
DYNISCO 711600
711600

DYNISCO

PT06A-10-6S, CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, CIRCULAR CONNECTOR SHELL STRAIGHT PLUG, 6 CONTA ...
Buy Surplus As Low As
CAN$125.60
DYNISCO 929020
929020

DYNISCO

CABLE ASSEMBLY, USING PT06A-10-6S (SR), USING MATING CONNECTOR 711600), B SERIES, 6 PIN, 20'
Buy Surplus As Low As
CAN$152.52
IN STOCK!
OMRON Y96E-43RD10
Y96E-43RD10

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, 10M, 90DEG DIN-DC YELLOW, 22AWG
Buy Surplus As Low As
CAN$49.34
PYROMATION INC RT22-3-502
RT22-3-502

PYROMATION INC

RTD WIRE & CABLE, TRIPLEX, 22 - STRANDED TINNED COPPER, 0.044 OHMS, NONE PVC, 105 C [221 F], RED WHI ...
Buy Surplus As Low As
CAN$0.55
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!