Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
AMPHENOL
 > 
AMPHENOL SV MICROWAVE
 > 
7032-10042

7032-10042

Manufactured by AMPHENOL AMPHENOL SV MICROWAVE

AMPHENOL 7032-10042
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$781.02
Save as much as 57%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 703210042
  • CABLE ASSY
  • SMPM JACK-SMPM SKT
  • 12
  • CONNECTOR TO CONNECTOR:SMPM JACK TO SMPM SOCKET
  • COAXIAL CABLE TYPE:0.085 FLEXIBLE
  • TFLEX 405
  • IMPEDANCE:50OHM
  • CABLE LENGTH - IMPERIAL:12
  • CABLE LENGTH - METRIC:304.8MM
  • JACKET COLOR:-
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #7032-10042
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 7032-10042, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$585.04
SKU: 230048253
Save Up To CAN$195.98!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$459.04
SKU: 230048254
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$397.74
SKU: 230048255
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$361.85
SKU: 230048256
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 7032-10042, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 7033-0038
7033-0038

AMPHENOL

AMPHENOL SV MICROWAVE

1.85MM MALE TO 1.85MM MALE 12 CABLE ASSEMBLY FOR .085 CABLE / BULK - BAG (PACK FILL QTY: 10)
AMPHENOL 7029-3823
7029-3823

AMPHENOL

AMPHENOL SV MICROWAVE

CABLE ASSY, SMA R/A PLUG-R/A PLUG, 12; CONNECTOR TO CONNECTOR:90° SMA PLUG TO 90° SMA PLUG; COAXIAL ...
BELDEN 8777
8777

BELDEN

CABLE 22AWG 6COND 3PAIRED STRANDED PRICE/FOOT
Buy Surplus As Low As
CAN$0.67
ALPHA WIRE 1245
1245

ALPHA WIRE

CABLE 20AWG 3-CONDUCTOR RUBBER JACKET
Buy Surplus As Low As
CAN$2.14
SIEMENS 6GT24911CH20
6GT24911CH20

SIEMENS

CABLE ASM450 SLG 8X PRE MOBY F (2M)
Buy Surplus As Low As
CAN$861.27
OMRON CS1W-CN133
CS1W-CN133

OMRON

CS1, I/O CONNECTING CABLE, CONNECTS A CPU BACKPLANE OR CS1 EXPANSION BACKPLANE TO A, CS1 EXPANSION B ...
Buy Surplus As Low As
CAN$1,146.86
OMRON CS1W-CN624
CS1W-CN624

OMRON

CABLE,CS1/ C200H-PRO27,6M
Buy Surplus As Low As
CAN$442.60
OMRON SCA1-4F10
SCA1-4F10

OMRON

FLAT CABLE
Buy Surplus As Low As
CAN$639.97
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$665.39
IN STOCK!
ASEA BROWN BOVERI 3E 031078
3E 031078

ASEA BROWN BOVERI

CABLE
Buy Surplus As Low As
CAN$1,332.27
ELECTRO CAM PS-5300-01-020
PS-5300-01-020

ELECTRO CAM

STANDARD CABLE WITH BAYONET RESOLVER CONNECTOR ON 1 END AND TINNED LEADS ON THE OTHER END, 20FT
Buy New
CAN$283.00
IN STOCK!
HUBBELL SHC1037
SHC1037

HUBBELL

CORD CONNECTOR, STRAIGHT MALE, ALUMINUM, 19.05MM; THREAD SIZE - IMPERIAL:3/4 NPT; THREAD SIZE - METR ...
Buy New
CAN$31.71
IN STOCK!
MITSUBISHI FR-CBL03
FR-CBL03

MITSUBISHI

CABLE, A200 PARAMETER CABLE, PLC INVERTER VFD CABLE, 3 METER
Buy Surplus As Low As
CAN$158.50
IN STOCK!
NATIONAL INSTRUMENTS 763000-01
763000-01

NATIONAL INSTRUMENTS

POWER CABLE, 120V, 2.3M, TEST EQUIPMENT, ACCESSORY TYPE:POWER CABLE, FOR USE WITH:NI TEST EQUIPMENTS ...
Buy Surplus As Low As
CAN$40.37
OMRON G79-A200C
G79-A200C

OMRON

CABLE, WIRES TO I/O BLK, 2M
Buy Surplus As Low As
CAN$174.94
OMRON Y96E-43RD10
Y96E-43RD10

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, 10M, 90DEG DIN-DC YELLOW, 22AWG
Buy Surplus As Low As
CAN$49.34
OMRON XW2Z-300A
XW2Z-300A

OMRON

3M CABLE FOR SCREW TERMINAL
Buy Surplus As Low As
CAN$228.77
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!