7032-8544

Manufactured by AMPHENOL AMPHENOL SV MICROWAVE

AMPHENOL 7032-8544
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$466.13
Save as much as 56%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 70328544
  • CABLE ASSY
  • SMPM QB JACK-SMA PLUG
  • 12
  • CONNECTOR TO CONNECTOR:SMPM QB JACK TO SMA PLUG
  • COAXIAL CABLE TYPE:T-FLEX 405
  • IMPEDANCE:50OHM
  • CABLE LENGTH - IMPERIAL:12
  • CABLE LENGTH - METRIC:304.8MM
  • JACKET COLOR:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #7032-8544
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 7032-8544, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$351.39
SKU: 230048343
Save Up To CAN$114.74!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$276.25
SKU: 230048344
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$239.32
SKU: 230048345
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$217.16
SKU: 230048346
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 7032-8544, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 7033-0042
7033-0042

AMPHENOL

AMPHENOL SV MICROWAVE

1.85MM MALE TO SMPM FEMALE 12 CABLE ASSEMBLY FOR .047 CABLE / BULK - BAG (PACK FILL QTY: 25)
AMPHENOL 7032-9434
7032-9434

AMPHENOL

AMPHENOL SV MICROWAVE

CABLE ASSY, SMPM R/A JACK-SMPM JACK, 6; CONNECTOR TO CONNECTOR:90° SMPM JACK TO SMPM JACK; COAXIAL C ...
ALLEN BRADLEY 845-CA-A-25
845-CA-A-25

ALLEN BRADLEY

PREWIRED CABLE ASSEMBLY, 845 ENCODER ACCESSORY, 6-PIN (847T), 25 FT
Buy Surplus As Low As
CAN$212.73
ALLEN BRADLEY 1485C-P1E200
1485C-P1E200

ALLEN BRADLEY

FLAT CABLE, KWIKLINK, DEVICENET TRUNK, HEAVY DUTY, 4-CONDUCTOR UNSHIELDED, 24 VDC, 8 AMP, CLASS 1, T ...
Buy Surplus As Low As
CAN$3,601.59
3M 5743
5743

3M

SPLICE KITS, COLD SHRINK, NON-SHIELDED CABLE, 3 SPLICES/KIT
Buy Surplus As Low As
CAN$655.91
IN STOCK!
OMRON CS1W-CN133
CS1W-CN133

OMRON

CS1, I/O CONNECTING CABLE, CONNECTS A CPU BACKPLANE OR CS1 EXPANSION BACKPLANE TO A, CS1 EXPANSION B ...
Buy Surplus As Low As
CAN$1,133.07
OMRON CS1W-CN223
CS1W-CN223

OMRON

CONNECTING CABLE, CS1 EXP I/O, 2 METER LENGTH, FOR USE WITH CS1 SERIES
Buy Surplus As Low As
CAN$449.09
IN STOCK!
ALLEN BRADLEY 1485C-P1-C600
1485C-P1-C600

ALLEN BRADLEY

TRUNK CABLE FOR DEVICENET ROUND MEDIA, THIN CABLE, CPE, YELLOW, 250VDC 4A, 600 METER
Buy Surplus As Low As
CAN$5,126.13
ALLEN BRADLEY 1771-WHFB
1771-WHFB

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, WIRING ARM, FIELD, 21 TERMINAL, 16 I/O, TIN PLATED, WITH 1.5 A FUSE PE ...
Buy Surplus As Low As
CAN$50.23
IN STOCK!
ALLEN BRADLEY 889P-R3AB-5
889P-R3AB-5

ALLEN BRADLEY

PHOTOSWITCH

CORDSET, QD, PICO - M8, FEMALE, RIGHT ANGLE, 3-PIN TO BARE WIRE, PVC CABLE, YELLOW, UNSHIELDED, IEC ...
Buy Surplus As Low As
CAN$29.55
IN STOCK!
ALLEN BRADLEY 889N-R4AE-6F
889N-R4AE-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 4-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$36.93
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$469.77
CANFIELD 5163-1010000
5163-1010000

CANFIELD

MINI LIGHTED PG9 PLUG, 6FT CORD ASSEMBLY, INCLUDES NITRILE WATERTIGHT GASKET
Buy New
CAN$61.67
IN STOCK!
DANAHER CONTROLS PBW02900P028
PBW02900P028

DANAHER CONTROLS

EAGLE SIGNAL

CABLE ASSEMBLY
Buy New
CAN$60.57
OMRON E2EZ-X8D1-N
E2EZ-X8D1-N

OMRON

M30 8MM 2W DC NO 2M CBL
Buy Surplus As Low As
CAN$327.64
OMRON F39JA1D
F39JA1D

OMRON

3M RELAY CABLE FOR F3S-A-P
Buy Surplus As Low As
CAN$262.95
OMRON SP10-CN221
SP10-CN221

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTING CABLE, LENGTH 2 M, FOR USE WITH NT SERIES CONTROLLERS
Buy Surplus As Low As
CAN$146.25
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!