7032-9733

Manufactured by AMPHENOL AMPHENOL SV MICROWAVE

AMPHENOL 7032-9733
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$471.87
Save as much as 56%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 70329733
  • CABLE ASSY
  • SMPM JACK-SMA PLUG
  • 6
  • CONNECTOR TO CONNECTOR:SMPM JACK TO SMA PLUG
  • COAXIAL CABLE TYPE:0.047 FLEXIBLE
  • IMPEDANCE:50OHM
  • CABLE LENGTH - IMPERIAL:6
  • CABLE LENGTH - METRIC:152.4MM
  • JACKET COLOR:-
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #7032-9733
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 7032-9733, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$357.13
SKU: 230048363
Save Up To CAN$114.74!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$280.68
SKU: 230048364
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$243.75
SKU: 230048365
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$221.59
SKU: 230048366
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 7032-9733, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 7038-0600
7038-0600

AMPHENOL

AMPHENOL SV MICROWAVE

CABLE ASSY, SMPS JACK-2.92MM PLUG, 12; CONNECTOR TO CONNECTOR:SMPS JACK TO 2.92MM PLUG; COAXIAL CABL ...
AMPHENOL 7083-0025
7083-0025

AMPHENOL

AMPHENOL SV MICROWAVE

CABLE ASSY, NANORF PIN-SMPS SKT, 12; CONNECTOR TO CONNECTOR:NANORF PIN TO SMPS SOCKET; COAXIAL CABLE ...
ALLEN BRADLEY 1492-CABLE050L
1492-CABLE050L

ALLEN BRADLEY

PRE-WIRED CABLE, FOR DIGITAL I/O MODULES, CABLE TYPE L, 20 CONDUCTOR, 22 AWG, W/ 1771-WN CONNECTOR, ...
Buy Surplus As Low As
CAN$717.95
IN STOCK!
ALLEN BRADLEY 43GR-TMC25FL
43GR-TMC25FL

ALLEN BRADLEY

FIBER OPTIC CABLE, GLASS, DIFFUSE (BIFURCATED CABLE), STANDARD BUNDLE 3.2MM (0.125IN), COMBINATION B ...
Buy Surplus As Low As
CAN$307.27
OMRON SCA1-4F10
SCA1-4F10

OMRON

FLAT CABLE
Buy Surplus As Low As
CAN$632.27
OMRON R88A-CPU002M1
R88A-CPU002M1

OMRON

CABLE,MC TO DRIVE,2M,1 AXIS
Buy Surplus As Low As
CAN$583.52
IN STOCK!
OMRON FCS-HCR-LB-102
FCS-HCR-LB-102

OMRON

REPLACD BY FCS-HCP-DUPLEX-100M
Buy Surplus As Low As
CAN$5,849.99
OMRON R88A-CAU005S
R88A-CAU005S

OMRON

DISCONTINUED BY MANUFACTURER, POWER CABLE 5M
Buy Surplus As Low As
CAN$514.09
PYROMATION INC K20-2-321
K20-2-321

PYROMATION INC

STOCK THERMOCOUPLE WIRE,TYPE K,20 AWG,SOLID,HIGH-TEMP. GLASS BRAID,HIGH-TEMP. GLASS BRAID SPL.,0.085 ...
Buy Surplus As Low As
CAN$0.99
SIEMENS 3RX9010-0AA00
3RX9010-0AA00

SIEMENS

FURNAS ELECTRIC CO

AS-I CABLE, SHAPED YELLOW, RUBBER 2X 1.5 MM2, 100 M CONSISTS OF 100 M CABLE
Buy Surplus As Low As
CAN$293.00
SIEMENS 6FX80025CA411AH0
6FX80025CA411AH0

SIEMENS

POWER CABLE, PREFAB, TRAILING, MC800, 7M
Buy Surplus As Low As
CAN$948.41
ALLEN BRADLEY 1492-ACABLE010H
1492-ACABLE010H

ALLEN BRADLEY

PRE-WIRED CABLE FOR ANALOG I/O MODULES, CABLE TYPE H, 9 TWISTED PAIR (1 PAIR NOT CONNECTED TO I/O MO ...
Buy Surplus As Low As
CAN$366.36
IN STOCK!
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.46
BELDEN 8489
8489

BELDEN

CABLE 4COND 18AWG WHITE/BLACK/RED/GREEN
Buy Surplus As Low As
CAN$1.60
HONEYWELL 394800-30
394800-30

HONEYWELL

RESIDEO

IGNITION CABLE ASSEMBLY, 30", INTERMITTENT PILOT, RIGHT ANGLE BOOT FOR PILOT CONNECTION, USED WITH S ...
Buy Surplus As Low As
CAN$96.02
OMRON CS1W-CN311
CS1W-CN311

OMRON

CBL.CS1 TO C200HW EXP I/O,30CM
Buy Surplus As Low As
CAN$255.57
PYROMATION INC RT22-3-502
RT22-3-502

PYROMATION INC

RTD WIRE & CABLE, TRIPLEX, 22 - STRANDED TINNED COPPER, 0.044 OHMS, NONE PVC, 105 C [221 F], RED WHI ...
Buy Surplus As Low As
CAN$0.54
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!