7032-9893

Manufactured by AMPHENOL AMPHENOL SV MICROWAVE

AMPHENOL 7032-9893
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$454.66
Save as much as 57%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 70329893
  • CBL ASSY
  • RP SMPM JACK-RP SMA PLUG
  • 12
  • CONNECTOR TO CONNECTOR:SMPM RP JACK TO SMA RP PLUG
  • COAXIAL CABLE TYPE:0.085 FLEXIBLE
  • IMPEDANCE:50OHM
  • CABLE LENGTH - IMPERIAL:12
  • CABLE LENGTH - METRIC:304.8MM
  • JACKET COLOR:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #7032-9893
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 7032-9893, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$341.35
SKU: 230048393
Save Up To CAN$113.31!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$267.39
SKU: 230048394
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$233.41
SKU: 230048395
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$211.25
SKU: 230048396
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 7032-9893, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 7032-9435
7032-9435

AMPHENOL

AMPHENOL SV MICROWAVE

CBLE ASSY, SMPM R/A JACK-2.92MM PLUG, 3; CONNECTOR TO CONNECTOR:90° SMPM JACK TO 2.92MM PLUG; COAXIA ...
AMPHENOL 7032-9468
7032-9468

AMPHENOL

AMPHENOL SV MICROWAVE

CABLE ASSY, SMPM QB PLUG-SMA PLUG, 6; CONNECTOR TO CONNECTOR:SMPM QB BULKHEAD PLUG TO SMA PLUG; COAX ...
ALPHA WIRE 58413
58413

ALPHA WIRE

CABLE 22AWG 3-PAIRED SHIELDED
Buy Surplus As Low As
CAN$1.13
MATSUSHITA ELECTRIC AFC15VT0-US
AFC15VT0-US

MATSUSHITA ELECTRIC

SUNX LTD

CABLE
Buy Surplus As Low As
CAN$246.70
ALLEN BRADLEY 1485C-P1E200
1485C-P1E200

ALLEN BRADLEY

FLAT CABLE, KWIKLINK, DEVICENET TRUNK, HEAVY DUTY, 4-CONDUCTOR UNSHIELDED, 24 VDC, 8 AMP, CLASS 1, T ...
Buy Surplus As Low As
CAN$3,601.59
OMRON CS1W-CN133
CS1W-CN133

OMRON

CS1, I/O CONNECTING CABLE, CONNECTS A CPU BACKPLANE OR CS1 EXPANSION BACKPLANE TO A, CS1 EXPANSION B ...
Buy Surplus As Low As
CAN$1,133.07
OMRON CS1W-CN223
CS1W-CN223

OMRON

CONNECTING CABLE, CS1 EXP I/O, 2 METER LENGTH, FOR USE WITH CS1 SERIES
Buy Surplus As Low As
CAN$449.09
IN STOCK!
OMRON 3F88L-CR003NA
3F88L-CR003NA

OMRON

3M CABLE FOR RS15
Buy Surplus As Low As
CAN$267.39
OMRON 3F88LCR010SA
3F88LCR010SA

OMRON

10M CABLE FOR RS15W
Buy Surplus As Low As
CAN$884.88
TRI-TRONICS SPBIX97
SPBIX97

TRI-TRONICS

DISCONTINUED BY MANUFACTURER, INCOMPLETE PART # - SEE SPBIX97F4
Buy Surplus As Low As
CAN$423.98
ALLEN BRADLEY 9101-1382-050
9101-1382-050

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, MOTOR POWER CABLE, 50 FT, 600 V AC
Buy Surplus As Low As
CAN$328.44
BELDEN 8898-500
8898-500

BELDEN

WIRE 18 AWG RUBBER INSULATED 10000V PRICE PER FOOT
Buy Surplus As Low As
CAN$1.13
CARLO GAVAZZI CONH1A-S2
CONH1A-S2

CARLO GAVAZZI

CONNECTOR PLUG M12 DC NO/NC STRAIGHT 2M CABLE
Buy New
CAN$317.61
HUBBELL 2710
2710

HUBBELL

RACO

CABLE PROTECTOR PLATE 2-9/16IN L 200PK
Buy Surplus As Low As
CAN$215.68
NATIONAL INSTRUMENTS 763000-01
763000-01

NATIONAL INSTRUMENTS

POWER CABLE, 120V, 2.3M, TEST EQUIPMENT, ACCESSORY TYPE:POWER CABLE, FOR USE WITH:NI TEST EQUIPMENTS ...
Buy Surplus As Low As
CAN$39.89
LAPP USA 1119010
1119010

LAPP USA

OLFLEX

(PRICE/SP OF 100)MULTICORE CABLE, 10CORE, 100M, GRY, 500V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$265.91
OMRON Y96E-43RD10
Y96E-43RD10

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, 10M, 90DEG DIN-DC YELLOW, 22AWG
Buy Surplus As Low As
CAN$48.75
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!