HRPM-A-120S-05-E

Manufactured by AMPHENOL PIHER SENSING SYSTEMS

AMPHENOL HRPM-A-120S-05-E
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$163.50
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • HRPMA120S05E
  • HALL EFFECT SENSOR
  • VOLT
  • 5.5V
  • FLANGE
  • SUPPLY VOLTAGE DC MIN:4.5V
  • SUPPLY VOLTAGE DC MAX:5.5V
  • SENSOR TERMINALS:CONNECTOR
  • SENSOR HOUSING:FLANGE MOUNT
  • OUTPUT CONFIGURATION:VOLTAGE
  • OUTPUT VOLTAGE MIN:-
  • SWITCHING SPEED:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HRPM-A-120S-05-E
CategorySensors & Switches
SubcategoryReed/Hall-Effect/Magnetic Switch
If you need a specific firmware or series relating to HRPM-A-120S-05-E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$130.52
SKU: 230044579
Save Up To CAN$32.99!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$103.41
SKU: 230044580
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$90.11
SKU: 230044581
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$81.25
SKU: 230044582
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HRPM-A-120S-05-E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL HRPM-A-090S-05-A
HRPM-A-090S-05-A

AMPHENOL

PIHER SENSING SYSTEMS

HALL EFFECT SENSOR, VOLT, 5.5V, FLANGE; SUPPLY VOLTAGE DC MIN:4.5V; SUPPLY VOLTAGE DC MAX:5.5V; SENS ...
AMPHENOL HRPM-A-090S-RE-E
HRPM-A-090S-RE-E

AMPHENOL

PIHER SENSING SYSTEMS

HALL EFFECT SENSOR, VOLT, 30V, FLANGE; SUPPLY VOLTAGE DC MIN:7V; SUPPLY VOLTAGE DC MAX:30V; SENSOR T ...
OMRON SDV-DM2 DC24
SDV-DM2 DC24

OMRON

VOLTAGE SENSOR, DUAL-FUNCTION, OVERVOLTAGE AND UNDERVOLTAGE DETECTION, 0.2 TO 12 V (AC OR DC INPUT), ...
Buy Surplus As Low As
CAN$896.08
OMRON E3S-AD43
E3S-AD43

OMRON

PHOTOELECTRIC SENSOR, 100 MM SENSING DISTANCE, PNP, 24 VDC, W/ ALARM, PREWIRED
Buy Surplus As Low As
CAN$366.00
LEM LTS 25-NP
LTS 25-NP

LEM

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, CLOSED LOOP, 80 AMP, 4.75-5.25 V, RESPONSE TIME 400 NS ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
GREYSTONE SC-375
SC-375

GREYSTONE

CURRENT SENSOR TRUE RMS
Buy Surplus As Low As
CAN$88.64
Repair Yours
Contact Us
VERIS H-900
H-900

VERIS

HAWKEYE INST INC

SPLIT CORE, FIXED, RANGE: 1.5-200AAC, OUTPUT: N.O., 1.0A@30V
Buy Surplus As Low As
CAN$69.43
IN STOCK!
ASEA BROWN BOVERI CS120A2
CS120A2

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$150.68
ASEA BROWN BOVERI ECSW4HAGT
ECSW4HAGT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$357.50
ASEA BROWN BOVERI ECSW4LAET
ECSW4LAET

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$345.68
ASEA BROWN BOVERI ECSW4LAGT
ECSW4LAGT

ASEA BROWN BOVERI

ENTRELEC

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$514.09
ASEA BROWN BOVERI ECSW6HBHT
ECSW6HBHT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$357.50
ASEA BROWN BOVERI ECSW6MACT
ECSW6MACT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$385.57
ASEA BROWN BOVERI ECS61AF
ECS61AF

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$245.23
ASEA BROWN BOVERI ECS62B
ECS62B

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$245.23
ASEA BROWN BOVERI ECS6HA
ECS6HA

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$245.23
ASEA BROWN BOVERI ECS6HAH
ECS6HAH

ASEA BROWN BOVERI

SSAC

SINGLE FUNCTION RELAYS & MONITORS, CURRENT SENSOR
Buy Surplus As Low As
CAN$193.52
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!