Home
 > 
Panel Accessories
 > 
Panel Accessory
 > 
ANALOG DEVICES
 > 
LINEAR TECHNOLOGY
 > 
LT1027BCN8-5#PBF

LT1027BCN8-5#PBF

Manufactured by ANALOG DEVICES LINEAR TECHNOLOGY

ANALOG DEVICES LT1027BCN8-5#PBF
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$20.32
Save as much as 62%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • LT1027BCN85PBF
  • VOLTAGE REF
  • SERIES
  • 5V
  • DIP-8
  • VOLTAGE REFERENCE TYPE:SERIES - FIXED
  • PRODUCT RANGE:LT1027 SERIES
  • REFERENCE VOLTAGE:5V
  • INITIAL ACCURACY:0.05%
  • TEMPERATURE COEFFICIENT: 1PPM/ C
  • VOLTAGE REFERENCE CASE STYLE:DIP
  • NO. OF PINS:8PINS
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LT1027BCN8-5#PBF
CategoryPanel Accessories
SubcategoryPanel Accessory
If you need a specific firmware or series relating to LT1027BCN8-5#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANALOG DEVICES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$13.48
SKU: 41157256
Save Up To CAN$6.84!
Additional quantities available with standard lead time.
8 in UK
10 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.55
SKU: 41157257
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.17
SKU: 41157258
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.33
SKU: 41157259
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LT1027BCN8-5#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ANALOG DEVICES LT1242CN8PBF
LT1242CN8PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

IC, PWM CONTROLLER; INPUT VOLTAGE:15V; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:200MA; SUPPLY VOLTAGE RANGE ...
Buy Surplus As Low As
CAN$4.75
Repair Yours
CAN$250.88
IN STOCK!
EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
EATON CORPORATION FWX-125A
FWX-125A

EATON CORPORATION

BUSSMANN

250 VAC/VDC, 125 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE STUD MOUNT MOUNT, 3-1/8" OAL, 200 (R ...
Buy Surplus As Low As
CAN$145.00
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$556.23
IN STOCK!
KEYENCE CORP FU-7F
FU-7F

KEYENCE CORP

FIBER OPTIC SENSOR, BARREL TYPE, MAX DISTANCE 2M, 2 METER CABLE
Buy Surplus As Low As
CAN$61.41
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE JTD-15
JTD-15

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE , 15 AMP, 600 VAC, CLASS J , TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$19.03
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.46
IN STOCK!
ENGLISH ELECTRIC CIA-2
CIA-2

ENGLISH ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, FORM II, HRC TYPE, 2-AMP, 600V, 200K A.I.R
Buy Surplus As Low As
CAN$26.91
IN STOCK!
ALLEN BRADLEY 1394C-AM50-IH
1394C-AM50-IH

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, SERVO AC CONTROLLER, 3 PHASE, 23.3 AMP, 310/390 VAC, 0-240 HZ, 1394 AX ...
Buy Surplus As Low As
CAN$882.20
Repair Yours
CAN$588.00
IN STOCK!
ALLEN BRADLEY 1762-IR4
1762-IR4

ALLEN BRADLEY

I/O MODULE, MICROLOGIX, 4 INPUT CHANNELS, RTD, 50 MA AT 24 VOLT DC, MOUNTABLE
Buy Surplus As Low As
CAN$583.15
Repair Yours
CAN$274.80
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,618.19
IN STOCK!
ALLEN BRADLEY 25183-272-20
25183-272-20

ALLEN BRADLEY

FUSE,600V GLASS CARTRIDGEFOR CONTROLLER
Buy Surplus As Low As
CAN$49.34
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$395.57
IN STOCK!
EATON CORPORATION FNM20A
FNM20A

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$8.56
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LINEAR SEMICONDUCTORS DC590B
DC590B

LINEAR SEMICONDUCTORS

USB SERIAL CONTROLLER; SILICON MANUFACTURER:LINEAR TECHNOLOGY; KIT APPLICATION TYPE:INTERFACE; APPLI ...
Buy Surplus As Low As
CAN$74.76
Repair Yours
CAN$258.39
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$58.31