LT1371CR#PBF

Manufactured by ANALOG DEVICES LINEAR TECHNOLOGY

ANALOG DEVICES LT1371CR#PBF
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$38.88
Save as much as 50%
Last Value Update: 2021-02-15
Product Description
Warranty

Description

  • LT1371CRPBF
  • IC
  • VOLTAGE REGULATOR
  • TOPOLOGY:BOOST
  • BUCK
  • CUK
  • FLYBACK
  • INVERTING
  • INPUT VOLTAGE MIN:2.4V
  • INPUT VOLTAGE MAX:30V
  • NO. OF OUTPUTS:1OUTPUTS
  • DC / DC CONVERTER IC CASE:TO-263
  • NO. OF PINS:7PINS
  • OUTPUT CURRENT:3A
  • PACKAGING:EACH
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LT1371CR#PBF
CategoryIntegrated Circuits
SubcategoryPower Supply/Voltage Converter PC Board Mount
If you need a specific firmware or series relating to LT1371CR#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANALOG DEVICES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$32.90
SKU: 43828137
Save Up To CAN$5.98!
Additional quantities available with standard lead time.
13 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.42
SKU: 43828138
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.43
SKU: 43828139
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$19.44
SKU: 43828140
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LT1371CR#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ANALOG DEVICES LT1370IR#PBF
LT1370IR#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

TOPOLOGY:BOOST, BUCK, CUK, FLYBACK, INVERTING; INPUT VOLTAGE MIN:2.4V; INPUT VOLTAGE MAX:30V; NO. OF ...
Buy Surplus As Low As
CAN$17.94
ANALOG DEVICES LT1371HVCR#PBF
LT1371HVCR#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

IC, VOLTAGE REGULATOR; TOPOLOGY:BOOST, BUCK, CUK, FLYBACK, INVERTING; INPUT VOLTAGE MIN:2.7V; INPUT ...
Buy Surplus As Low As
CAN$9.87
IN STOCK!
OMRON P1X4AMDXLX4TPECN
P1X4AMDXLX4TPECN

OMRON

MMLX4ILNOTFIXEDLC1-4STCOMSCREW
Buy Surplus As Low As
CAN$614.55
Repair Yours
CAN$445.24
FORNEY C32389-01
C32389-01

FORNEY

FORNEY C32389-01 - CQ3-A103 MUX
NTE NTE4063B
NTE4063B

NTE

MAGNITUDE COMPARATOR CHIP, 4-BIT, CMOS, DIP TYPE PACKAGE, OPERATING TEMPERATURE: -55 TO 125 °C, 14 P ...
Buy Surplus As Low As
CAN$8.24
IN STOCK!
CARLO GAVAZZI SL170724
SL170724

CARLO GAVAZZI

SET RESET RELAY 24 VDC
Buy New
CAN$292.00
ON SEMICONDUCTOR 74LVX3245MTC
74LVX3245MTC

ON SEMICONDUCTOR

BUS TRANSCEIVER, LV/LV-A/LVX/H SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSSOP-24
Buy Surplus As Low As
CAN$3.56
IN STOCK!
ON SEMICONDUCTOR 74VHC14M
74VHC14M

ON SEMICONDUCTOR

LOGIC IC, INVERTER, HEX, SCHMITT TRIGGER, 1 INPUT, SUPPLY VOLTAGE 2V - 5.5V, SURFACE MOUNT, SOIC-14
Buy Surplus As Low As
CAN$0.43
IN STOCK!
ON SEMICONDUCTOR 74VHC244MTCX
74VHC244MTCX

ON SEMICONDUCTOR

BUFFERS & LINE DRIVER, NON INVERTING, OCTAL, TSSOP-20, LOGIC FAMILY / BASE NUMBER:74VHC244, NON INVE ...
Buy Surplus As Low As
CAN$0.80
IN STOCK!
ON SEMICONDUCTOR 74VHC244MX
74VHC244MX

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, BUS DRIVER, AHC/VHC SERIES, 2-FUNC, 4-BIT, TRUE OUTPUT, CMOS, SOIC-20 ...
Buy Surplus As Low As
CAN$2.69
ON SEMICONDUCTOR 74F374SC
74F374SC

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, BUS DRIVER, F/FAST SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, SOIC-20 7. ...
Buy Surplus As Low As
CAN$4.49
IN STOCK!
ON SEMICONDUCTOR 74LCX16244MTD
74LCX16244MTD

ON SEMICONDUCTOR

BUS DRIVER, LVC/LCX/Z SERIES, 4-FUNC, 4-BIT, TRUE OUTPUT, CMOS, TSSOP-48
Buy Surplus As Low As
CAN$1.42
IN STOCK!
ON SEMICONDUCTOR MM74HC541WM
MM74HC541WM

ON SEMICONDUCTOR

BUS DRIVER, HC/UH SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SO-20 7.5 MM WIDE
Buy Surplus As Low As
CAN$0.56
IN STOCK!
ON SEMICONDUCTOR MM74HCT244WM
MM74HCT244WM

ON SEMICONDUCTOR

BUS DRIVER, HCT SERIES, 2-FUNC, 4-BIT, TRUE OUTPUT, CMOS, SOIC-20 7.62 MM WIDE
Buy Surplus As Low As
CAN$1.81
IN STOCK!
ON SEMICONDUCTOR MM74HCU04M
MM74HCU04M

ON SEMICONDUCTOR

HEX INVERTER, SOIC-14, LOGIC FUNCTION:INVERTER, NO. OF ELEMENTS:HEX, NO. OF INPUTS:1INPUTS, NO. OF P ...
Buy Surplus As Low As
CAN$0.37
IN STOCK!
ON SEMICONDUCTOR 74AC14MTC
74AC14MTC

ON SEMICONDUCTOR

HEX INVERTER SCHMITT TRIGGER TSSOP-14; LOGIC FAMILY / BASE NUMBER:74AC14; LOGIC TYPE:INVERTER SCHMIT ...
Buy Surplus As Low As
CAN$0.27
IN STOCK!
ON SEMICONDUCTOR 74AC153MTC
74AC153MTC

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

MULTIPLEXER LOGIC IC; LOGIC TYPE:MULTIPLEXER; LOGIC FAMILY:AC; LOGIC BASE NUMBER:74153; NO. OF OUTPU ...
Buy Surplus As Low As
CAN$0.86
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!