Home
 > 
RF
 > 
RF Power Amplifier
 > 
ANALOG DEVICES
 > 
LINEAR TECHNOLOGY
 > 
LTC1052CN8#PBF

LTC1052CN8#PBF

Manufactured by ANALOG DEVICES LINEAR TECHNOLOGY

ANALOG DEVICES LTC1052CN8#PBF
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$17.42
Save as much as 63%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • LTC1052CN8PBF
  • OP AMP
  • 1.2MHZ
  • 4V/US
  • DIP-8
  • NO. OF AMPLIFIERS:1 AMPLIFIER
  • BANDWIDTH:1.2MHZ
  • SLEW RATE:4V/ S
  • SUPPLY VOLTAGE RANGE:4.75V TO 16V
  • AMPLIFIER CASE STYLE:DIP
  • NO. OF PINS:8PINS
  • OPERATING TEMPERATURE MIN:-40 C
  • PACKAGING:EACH
  • MSL:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LTC1052CN8#PBF
CategoryRF
SubcategoryRF Power Amplifier
If you need a specific firmware or series relating to LTC1052CN8#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANALOG DEVICES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.37
SKU: 41170406
Save Up To CAN$6.05!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.90
SKU: 41170407
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.73
SKU: 41170408
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.03
SKU: 41170409
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LTC1052CN8#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ANALOG DEVICES LTC1051CSW#PBF
LTC1051CSW#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

IC, OP AMP, CHOPPER, 2 CIRCUITS, 4V/US, 2.5MHZ, 16V, 1MA, 16-SOIC, 7.5MM WIDE
Buy Surplus As Low As
CAN$22.43
IN STOCK!
ANALOG DEVICES LTC1052CSW#PBF
LTC1052CSW#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

OP AMP, 1.2MHZ, 4V/US, SOIC-16; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1.2MHZ; SLEW RATE:4V/ S; SU ...
Buy Surplus As Low As
CAN$8.74
MURR ELEKTRONIK 4000-71003-0103510
4000-71003-0103510

MURR ELEKTRONIK

GROUNDING STRIP ACCESSORIES, SCREWING SET M10
Buy Surplus As Low As
CAN$12.56
MEAD RVK-2BA
RVK-2BA

MEAD

REPAIR KIT
Buy Surplus As Low As
CAN$41.79
IN STOCK!
BIRD TECHNOLOGIES 50-T-MT
50-T-MT

BIRD TECHNOLOGIES

BIRD ELECTRONIC

TERMINATION ASSEMBLY 50W
Buy Surplus As Low As
CAN$215.32
TE CONNECTIVITY G2-MOD
G2-MOD

TE CONNECTIVITY

AMP

GROUNDING KIT BLOCKED 1.1X2.25IN SHIELD 24IN BRAID
Buy Surplus As Low As
CAN$5.71
Repair Yours
Contact Us
MURR ELEKTRONIK 4010-71001-1620006
4010-71001-1620006

MURR ELEKTRONIK

GROUNDING STRIP 16MM² 200MM FOR M6
Buy Surplus As Low As
CAN$2,014.11
MURR ELEKTRONIK 4005-71001-1630006
4005-71001-1630006

MURR ELEKTRONIK

GROUNDING STRIP 16MM² 300MM FOR M6
Buy Surplus As Low As
CAN$1,146.86
EATON CORPORATION CHGN3
CHGN3

EATON CORPORATION

CROUSE HINDS

1 COMMERCIAL GROUND NUT
Buy Surplus As Low As
CAN$11.66
EATON CORPORATION CHGN7
CHGN7

EATON CORPORATION

CROUSE HINDS

2 1/2 COMMERCIAL GROUND NUT
Buy Surplus As Low As
CAN$35.89
DOVER CORPORATION A28453
A28453

DOVER CORPORATION

MARKEM IMAJE

GROUND STRAP KIT, 6 FEET IN LENGHT
Buy Surplus As Low As
CAN$58.31
IN STOCK!
SIEMENS US2:EC2GB152
US2:EC2GB152

SIEMENS

GROUND BAR KITS FOR ES AND PL LOAD CENTE
Buy Surplus As Low As
CAN$5.82
HELLERMANN TYTON EK-UFC
EK-UFC

HELLERMANN TYTON

GROUNDING KIT FOR UFC CLOSURE, 1/PKG
Buy Surplus As Low As
CAN$52.33
HAMMOND MANUFACTURING GRDBARV20
GRDBARV20

HAMMOND MANUFACTURING

GROUND BAR 1 X .125 TAPPED - FITS 2000H- COPPER ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$155.51
MURR ELEKTRONIK 4000-71001-0640004
4000-71001-0640004

MURR ELEKTRONIK

BRAID FOR M. GROUNDED 4MM² 210MM FOR M4, ON 10² CABLE LUG FOR GALVANIZED COPPER CABLE
Buy Surplus As Low As
CAN$52.17
SEAMETRICS 103410-06
103410-06

SEAMETRICS

GROUNDING RING KIT, FLANGED MAGMETER, 6"
Buy Surplus As Low As
CAN$351.38
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!