Home
 > 
Semiconductors
 > 
IGBT
 > 
ANALOG DEVICES
 > 
LINEAR TECHNOLOGY
 > 
LTC1155CS8#PBF

LTC1155CS8#PBF

Manufactured by ANALOG DEVICES LINEAR TECHNOLOGY

ANALOG DEVICES LTC1155CS8#PBF
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$11.86
Save as much as 58%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • LTC1155CS8PBF
  • MOSFET DRIVER
  • HIGH-SIDE
  • SOIC-8
  • DRIVER CONFIGURATION:HIGH SIDE
  • PEAK OUTPUT CURRENT:-
  • SUPPLY VOLTAGE MIN:4.5V
  • SUPPLY VOLTAGE MAX:18V
  • DRIVER CASE STYLE:SOIC
  • NO. OF PINS:8PINS
  • INPUT DELAY:450 S
  • OUTPUT DELAY:26 S
  • PACKAGING:EACH
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LTC1155CS8#PBF
CategorySemiconductors
SubcategoryIGBT
If you need a specific firmware or series relating to LTC1155CS8#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANALOG DEVICES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.69
SKU: 41170526
Save Up To CAN$3.17!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.80
SKU: 41170527
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.91
SKU: 41170528
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.37
SKU: 41170529
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LTC1155CS8#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ANALOG DEVICES LTC1155CN8PBF
LTC1155CN8PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

IC, MOSFET DRIVER, HIGH SIDE, DIP-8; DEVICE TYPE:HIGH SIDE; MODULE CONFIGURATION:HIGH SIDE; INPUT DE ...
Buy Surplus As Low As
CAN$6.63
IN STOCK!
ANALOG DEVICES LTC1174CS8-3.3#PBF
LTC1174CS8-3.3#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

STEP-DOWN/INVERTING DC/DC CONVERTER 8-SOIC; TOPOLOGY:BUCK, INVERTING; INPUT VOLTAGE MIN:4V; INPUT VO ...
Buy Surplus As Low As
CAN$6.38
POWEREX KD421215A7
KD421215A7

POWEREX

DISCONTINUED BY MANUFACTURER, DUAL DARLINGTON TRANSISTOR MODULE, 1200 V, 150 A, JUNCTION TEMPERATURE ...
Buy Surplus As Low As
CAN$348.72
IN STOCK!
FUJI ELECTRIC 7MBP75RA060
7MBP75RA060

FUJI ELECTRIC

IGBT, TRANSISTOR MODULE, 75A, 600V
Buy Surplus As Low As
CAN$715.32
IN STOCK!
FUJI ELECTRIC 7MBR35SB120
7MBR35SB120

FUJI ELECTRIC

IGBT MODULE, 1200V, 35A, PIM, CONVERTER DIODE BRIDGE, DYNAMIC BRAKE CIRCUIT
Buy Surplus As Low As
CAN$189.26
IN STOCK!
FUJI ELECTRIC 2MBI25L-120
2MBI25L-120

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT SNUBBER, 25 AMP, 1200V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
SIEMENS BSM25GD120DN1
BSM25GD120DN1

SIEMENS

BLOCK
Buy Surplus As Low As
CAN$199.69
IN STOCK!
FUJI ELECTRIC 2MBI75P-140
2MBI75P-140

FUJI ELECTRIC

IGBT MODULE, 1400 VOLT, 75 AMP
Buy Surplus As Low As
CAN$47.69
IN STOCK!
ON SEMICONDUCTOR HGTG10N120BND
HGTG10N120BND

ON SEMICONDUCTOR

IGBT, 1.2KV, 35 AMP, 298W, NPT, 3 PINS, OPERATING TEMPERATURE MAX: 150C, THROUGH HOLE, ROHS3 COMPLIA ...
Buy Surplus As Low As
CAN$4.94
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC32APWRE4
SN74LVC32APWRE4

TEXAS INSTRUMENTS SEMI

QUAD OR GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC TYPE:OR; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY ...
Buy Surplus As Low As
CAN$0.19
TEXAS INSTRUMENTS SEMI SN74AUC1G125YZPR
SN74AUC1G125YZPR

TEXAS INSTRUMENTS SEMI

IC, BUS BUFFER GATE, DSBGA-5, FULL REEL; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE:B ...
Buy Surplus As Low As
CAN$0.30
TEXAS INSTRUMENTS SEMI SN74ABT125DG4
SN74ABT125DG4

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE SOIC-14; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE: ...
Buy Surplus As Low As
CAN$0.70
TEXAS INSTRUMENTS SEMI SN74LVC08APWTG4
SN74LVC08APWTG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, TSSOP-14; FAMILY TYPE:LVC; INPUT TYPE:TTL/CMOS; LEADED PROCESS COMPATIBLE:Y ...
Buy Surplus As Low As
CAN$0.58
TEXAS INSTRUMENTS SEMI SN74AC08MDREP
SN74AC08MDREP

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AC08; LOGIC TYPE:AND GATE; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$1.14
TEXAS INSTRUMENTS SEMI SN74HC7001D
SN74HC7001D

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, SCHMITT TRIGGER, SOIC-14; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:AND GATE; OUTPUT C ...
Buy Surplus As Low As
CAN$2.76
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74ABT125DRG4
SN74ABT125DRG4

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74ABT125; LOGIC DEVI ...
Buy Surplus As Low As
CAN$0.48
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!