LTC1878EMS8#PBF

Manufactured by ANALOG DEVICES LINEAR TECHNOLOGY

ANALOG DEVICES LTC1878EMS8#PBF
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$10.68
Save as much as 59%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • LTC1878EMS8PBF
  • SYNCHRONOUS STEP-DOWN REGULATOR
  • MSOP-8
  • TOPOLOGY:BUCK (STEP DOWN)
  • INPUT VOLTAGE MIN:2.65V
  • INPUT VOLTAGE MAX:6V
  • NO. OF OUTPUTS:1OUTPUTS
  • DC / DC CONVERTER IC CASE:MSOP
  • NO. OF PINS:8PINS
  • OUTPUT CURRENT:600MA
  • PACKAGING:CUT TAPE
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LTC1878EMS8#PBF
CategoryIntegrated Circuits
SubcategoryPower Supply/Voltage Converter PC Board Mount
If you need a specific firmware or series relating to LTC1878EMS8#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANALOG DEVICES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.63
SKU: 41141790
Save Up To CAN$3.05!
Must Purchase Minimum Quantity Of 150
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.97
SKU: 41141791
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.18
SKU: 41141792
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.71
SKU: 41141793
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LTC1878EMS8#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ANALOG DEVICES LT3695HMSE-5#PBF
LT3695HMSE-5#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

STEP-DOWN REGULATOR, MSOP-16; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3.6V; INPUT VOLTAGE MAX:3 ...
Buy Surplus As Low As
CAN$7.89
ANALOG DEVICES LTC1879EGNPBF
LTC1879EGNPBF

ANALOG DEVICES

LINEAR TECHNOLOGY

IC, SYNC STEP-DOWN REGULATOR, SSOP-16; PRIMARY INPUT VOLTAGE:10V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:1 ...
Buy Surplus As Low As
CAN$7.61
ALLEN BRADLEY EK45931
EK45931

ALLEN BRADLEY

ENTRX 4 CHANNEL A/D W/VOLTAGE
Buy Surplus As Low As
CAN$19,876.41
Repair Yours
Contact Us
OMRON H72A
H72A

OMRON

MULTI-PLEXER
Buy Surplus As Low As
CAN$503.90
Repair Yours
CAN$364.52
CARLO GAVAZZI S160156724
S160156724

CARLO GAVAZZI

DISCONTINUED BY MANUFACTURER, RELAY, LOGIC FLIP FLOP, MEM, 8AMP, 250VAC, 24VDC
Buy Surplus As Low As
CAN$831.36
TT ELECTRONICS OPB961N51
OPB961N51

TT ELECTRONICS

OPTEK TECHNOLOGY

LOGIC OUTPUT SLOTTED SWITCH, 1-CHANNEL, 3.18MM SLOT WIDTH
Buy Surplus As Low As
CAN$5.10
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC164N
SN74HC164N

TEXAS INSTRUMENTS SEMI

IC, SHIFT REGISTER, DIP14, 7V; LOGIC FAMILY / BASE NUMBER:74HC164; SHIFT REGISTER FUNCTION:SERIAL TO ...
Buy Surplus As Low As
CAN$1.65
IN STOCK!
ON SEMICONDUCTOR 74LVX3245MTC
74LVX3245MTC

ON SEMICONDUCTOR

BUS TRANSCEIVER, LV/LV-A/LVX/H SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSSOP-24
Buy Surplus As Low As
CAN$3.56
IN STOCK!
ON SEMICONDUCTOR 74VHC14M
74VHC14M

ON SEMICONDUCTOR

LOGIC IC, INVERTER, HEX, SCHMITT TRIGGER, 1 INPUT, SUPPLY VOLTAGE 2V - 5.5V, SURFACE MOUNT, SOIC-14
Buy Surplus As Low As
CAN$0.43
IN STOCK!
ON SEMICONDUCTOR MM74HC14M
MM74HC14M

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INVERTER, HC/UH SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14 4 MM WIDE
Buy Surplus As Low As
CAN$1.44
IN STOCK!
ON SEMICONDUCTOR MM74HC165N
MM74HC165N

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, PARALLEL IN SERIAL OUT, HC/UH SERIES, 8-BIT, RIGHT DIRECTION, COMPLEME ...
Buy Surplus As Low As
CAN$1.71
IN STOCK!
ON SEMICONDUCTOR MM74HC541WM
MM74HC541WM

ON SEMICONDUCTOR

BUS DRIVER, HC/UH SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SO-20 7.5 MM WIDE
Buy Surplus As Low As
CAN$0.56
IN STOCK!
ON SEMICONDUCTOR MM74HCT244WM
MM74HCT244WM

ON SEMICONDUCTOR

BUS DRIVER, HCT SERIES, 2-FUNC, 4-BIT, TRUE OUTPUT, CMOS, SOIC-20 7.62 MM WIDE
Buy Surplus As Low As
CAN$1.81
IN STOCK!
ON SEMICONDUCTOR MM74HCU04M
MM74HCU04M

ON SEMICONDUCTOR

HEX INVERTER, SOIC-14, LOGIC FUNCTION:INVERTER, NO. OF ELEMENTS:HEX, NO. OF INPUTS:1INPUTS, NO. OF P ...
Buy Surplus As Low As
CAN$0.37
IN STOCK!
ON SEMICONDUCTOR 74AC157MTC
74AC157MTC

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

IC, 2I/P QUAD MULTIPLEXER, TSSOP-16; LOGIC TYPE:MULTIPLEXER; NO. OF CHANNELS:4; RATIO:2:1; SUPPLY VO ...
Buy Surplus As Low As
CAN$0.86
ON SEMICONDUCTOR 74AC251MTC
74AC251MTC

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

IC, 8I/P SINGLE MULTIPLEXER, TSSOP-16; LOGIC TYPE:MULTIPLEXER; NO. OF CHANNELS:1; RATIO:8:1; SUPPLY ...
Buy Surplus As Low As
CAN$0.86
ON SEMICONDUCTOR 74AC541PC
74AC541PC

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, BUS DRIVER, AC SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, PDIP20
Buy Surplus As Low As
CAN$1.79
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!