Home
 > 
RF
 > 
RF Power Amplifier
 > 
ANALOG DEVICES
 > 
LINEAR TECHNOLOGY
 > 
LTC2057IMS#PBF

LTC2057IMS#PBF

Manufactured by ANALOG DEVICES LINEAR TECHNOLOGY

ANALOG DEVICES LTC2057IMS#PBF
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$6.88
Save as much as 56%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • LTC2057IMSPBF
  • OP AMP
  • 1.5MHZ
  • 1.3V/US
  • MSOP-10
  • NO. OF AMPLIFIERS:1 AMPLIFIER
  • BANDWIDTH:1.5MHZ
  • SLEW RATE:1.3V/ S
  • SUPPLY VOLTAGE RANGE:4.75V TO 36V
  • AMPLIFIER CASE STYLE:MSOP
  • NO. OF PINS:10PINS
  • OPERATING TEMPERATURE MIN:-40 C
  • PACKAGING:EACH
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LTC2057IMS#PBF
CategoryRF
SubcategoryRF Power Amplifier
If you need a specific firmware or series relating to LTC2057IMS#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANALOG DEVICES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.27
SKU: 87287918
Save Up To CAN$1.60!
Must Purchase Minimum Quantity Of 200
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.13
SKU: 87287919
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.59
SKU: 87287920
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.26
SKU: 87287921
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LTC2057IMS#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ANALOG DEVICES LTC2057IDD#PBF
LTC2057IDD#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

OP AMP, 1.5MHZ, 1.3V/US, DFN-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:1.3V/ S; ...
Buy Surplus As Low As
CAN$2.98
ANALOG DEVICES LTC2057IMS8#PBF
LTC2057IMS8#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

OP AMP, 1.5MHZ, 1.3V/US, MSOP-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:1.3V/ S; ...
Buy Surplus As Low As
CAN$2.98
SIEMENS IGK
IGK

SIEMENS

P1 UNASSM LTG PNL, INSUL. GND KIT, AL. 42 CKT (50/BOX)
Buy Surplus As Low As
CAN$46.00
DAIRYLAND MTL-6-36
MTL-6-36

DAIRYLAND

LEAD KIT LB 6AWG 36IN LONG COMP TERMINAL/LEAD
Buy Surplus As Low As
CAN$66.48
CHAUVIN ARNOUX GROUP 2135.51
2135.51

CHAUVIN ARNOUX GROUP

AEMC INSTRUMENTS

GROUND TESTER MODEL 6472 (DIGITAL, 2-POINT, 3-POINT, 4-POINT, BOND TEST, DATAVIEW® SOFTWARE)
Buy Surplus As Low As
CAN$4,381.58
Repair Yours
CAN$3,125.38
CHAUVIN ARNOUX GROUP 2135.36
2135.36

CHAUVIN ARNOUX GROUP

AEMC INSTRUMENTS

TEST KIT FOR 4-POINT TESTING, KIT (CARRYING BAG, [2] 300 FT COLOR-CODED LEADS ON SPOOLS (RED/BLUE), ...
Buy Surplus As Low As
CAN$720.91
Repair Yours
CAN$522.20
MOLEX 141306
141306

MOLEX

WOODHEAD

6 GR ASSY BATT CLIP 4 CLA
Buy Surplus As Low As
CAN$172.84
MURR ELEKTRONIK 4010-71001-0410003
4010-71001-0410003

MURR ELEKTRONIK

GROUNDING STRIP 4MM² 100MM FÜR M3
Buy Surplus As Low As
CAN$1,393.07
MURR ELEKTRONIK 4005-71001-0610004
4005-71001-0610004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 100MM FOR M4
Buy Surplus As Low As
CAN$1,245.34
MURR ELEKTRONIK 4010-71001-0620004
4010-71001-0620004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 200MM FÜR M4
Buy Surplus As Low As
CAN$2,385.79
HAMMOND MANUFACTURING GRDBARV18
GRDBARV18

HAMMOND MANUFACTURING

GROUND BAR 1 X .125 TAPPED - FITS 1800H- COPPER ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$286.59
SIEMENS US2:EC3GB272
US2:EC3GB272

SIEMENS

SIEMENS LOW VOLTAGE RESIDENTIAL SPECIALTY LOAD CENTERS: GROUND BAR KITS FOR ES AND PL LOAD CENTERS. ...
Buy Surplus As Low As
CAN$8.40
AMETEH 34683169
34683169

AMETEH

FIELDLAB 58 CONSUMABLES KIT
Buy Surplus As Low As
CAN$5,751.10
SIEMENS 8PQ9300-0AA15
8PQ9300-0AA15

SIEMENS

GROUND ROD WITH INTERNAL HEXAGON, 350 MM LONG HOR: 65-0201-005
Buy Surplus As Low As
CAN$186.21
CEMENTEX CPGS-6718
CPGS-6718

CEMENTEX

3 PHASE GROUNDING SET
Buy Surplus As Low As
CAN$1,567.38
SEAMETRICS 103410-04
103410-04

SEAMETRICS

GROUNDING RING KIT, FLANGED MAGMETER, 4"
Buy Surplus As Low As
CAN$327.95
SEAMETRICS 103410-06
103410-06

SEAMETRICS

GROUNDING RING KIT, FLANGED MAGMETER, 6"
Buy Surplus As Low As
CAN$347.16
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!