Home
 > 
RF
 > 
Radio Transceiver
 > 
ANALOG DEVICES
 > 
LINEAR TECHNOLOGY
 > 
LTC2802IDE#PBF

LTC2802IDE#PBF

Manufactured by ANALOG DEVICES LINEAR TECHNOLOGY

ANALOG DEVICES LTC2802IDE#PBF
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$7.57
Save as much as 51%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • LTC2802IDEPBF
  • IC
  • RS232 DRIVER
  • DEVICE TYPE:RS232 TRANSCEIVER
  • IC INTERFACE TYPE:RS232
  • NO. OF DRIVERS:1DRIVERS
  • NO. OF RECEIVERS:1RECEIVERS
  • SUPPLY VOLTAGE MIN:1.8V
  • SUPPLY VOLTAGE MAX:5.5V
  • DRIVER CASE STYLE:DFN
  • NO. OF PINS:12PINS
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LTC2802IDE#PBF
CategoryRF
SubcategoryRadio Transceiver
If you need a specific firmware or series relating to LTC2802IDE#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANALOG DEVICES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.32
SKU: 41147918
Save Up To CAN$1.25!
Must Purchase Minimum Quantity Of 182
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.95
SKU: 41147919
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.30
SKU: 41147920
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.91
SKU: 41147921
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LTC2802IDE#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ANALOG DEVICES LTC2389ILX-18#PBF
LTC2389ILX-18#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 2.5MSPS, PARALLEL-SPI, LQFP-48; RESOLUTION (BITS):18BIT; SA ...
Buy Surplus As Low As
CAN$75.34
Repair Yours
Contact Us
ANALOG DEVICES LTC2804IGN-1#PBF
LTC2804IGN-1#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

IC, RS232 DRIVER; DEVICE TYPE:RS232 DRIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF ...
Buy Surplus As Low As
CAN$4.59
COMMSCOPE 40656A-3
40656A-3

COMMSCOPE

ANDREW

GROUND KIT WALL/ROOF FEED THRU FOR 1/2INCH RF CABL
Buy Surplus As Low As
CAN$48.75
MURR ELEKTRONIK 4000-71001-0410003
4000-71001-0410003

MURR ELEKTRONIK

GROUNDING STRIP MIN. 2.5MM² 100MM FOR M3, TINNED COPPER, SUITABLE TO MVP12 METAL OR CUBE67 BUS NODE
Buy Surplus As Low As
CAN$23.64
IN STOCK!
MURR ELEKTRONIK 4000-71003-0101604
4000-71003-0101604

MURR ELEKTRONIK

GROUNDING STRIP ACCESSORIES, SCREWING SET M4
Buy Surplus As Low As
CAN$14.60
IN STOCK!
BURNDY BE18
BE18

BURNDY

BUR BE18 340A COP BRAID GROUND
Buy Surplus As Low As
CAN$155.11
ABB THOMAS & BETTS GB14-24-TB
GB14-24-TB

ABB THOMAS & BETTS

RUSSELLSTOLL

EQUIPMENT GROUNDING KIT 2-17/64IN LENGTH
Buy Surplus As Low As
CAN$20.68
BLACK BOX CORP QCE-GK
QCE-GK

BLACK BOX CORP

GROUNDING KIT - ELITE QUIETCAB
Buy Surplus As Low As
CAN$79.77
COMMSCOPE 241088-3
241088-3

COMMSCOPE

ANDREW

GROUNDING KIT 1-1/4INCH COAXIAL CABLE
Buy Surplus As Low As
CAN$42.84
TE CONNECTIVITY G2-MOD
G2-MOD

TE CONNECTIVITY

RAYCHEM CONNECTIVITY

GROUNDING KIT BLOCKED 1.1X2.25IN SHIELD 24IN BRAID
Buy Surplus As Low As
CAN$5.64
Repair Yours
Contact Us
SAGINAW SCE-101966
SCE-101966

SAGINAW

GROUND SCREW, #10-32 UNF X 0.625IN, HEX HEAD.
Buy New
CAN$6.01
IN STOCK!
MURR ELEKTRONIK 4005-71001-1630006
4005-71001-1630006

MURR ELEKTRONIK

GROUNDING STRIP 16MM² 300MM FOR M6
Buy Surplus As Low As
CAN$1,133.07
MURR ELEKTRONIK 4010-71001-0610004
4010-71001-0610004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 100MM FÜR M4
Buy Surplus As Low As
CAN$2,486.25
MURR ELEKTRONIK 4001-71001-0410004
4001-71001-0410004

MURR ELEKTRONIK

GROUNDING STRIP 4MM² 100MM FOR M4
Buy Surplus As Low As
CAN$146.25
ALLEN BRADLEY 80158-057-51-R
80158-057-51-R

ALLEN BRADLEY

GROUND FAULT CT RETROFIT KIT
VERMASON 90202
90202

VERMASON

FLUSH MOUNT INSERT GROUND KIT, LAMINATE ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$20.68
SEAMETRICS 103410-03
103410-03

SEAMETRICS

GROUNDING RING KIT, FLANGED MAGMETER, 3"
Buy Surplus As Low As
CAN$308.75
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!