Home
 > 
Electrical Products
 > 
Safety Switch
 > 
ANALOG DEVICES
 > 
LINEAR TECHNOLOGY
 > 
LTC4252BCMS8-2#PBF

LTC4252BCMS8-2#PBF

Manufactured by ANALOG DEVICES LINEAR TECHNOLOGY

ANALOG DEVICES LTC4252BCMS8-2#PBF
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$6.94
Save as much as 47%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • LTC4252BCMS82PBF
  • HOT SWAP CONTROLLER
  • -48V
  • MSOP-8
  • CONTROLLER APPLICATIONS:ELECTRONIC CIRCUIT BREAKER
  • HOT BOARD INSERTION
  • CENTRAL OFFICE SWITCHING
  • INPUT VOLTAGE:-48V
  • SUPPLY VOLTAGE MIN:-48V
  • SUPPLY VOLTAGE MAX:-48V
  • CONTROLLER IC CASE STYLE:MSOP
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LTC4252BCMS8-2#PBF
CategoryElectrical Products
SubcategorySafety Switch
If you need a specific firmware or series relating to LTC4252BCMS8-2#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANALOG DEVICES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.25
SKU: 41148046
Save Up To CAN$0.69!
Must Purchase Minimum Quantity Of 150
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.89
SKU: 41148047
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.25
SKU: 41148048
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.86
SKU: 41148049
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LTC4252BCMS8-2#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ANALOG DEVICES LTC4252BCMS8-1#PBF
LTC4252BCMS8-1#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

HOT SWAP CONTROLLER, -48V, MSOP-8; CONTROLLER APPLICATIONS:ELECTRONIC CIRCUIT BREAKER, HOT BOARD INS ...
Buy Surplus As Low As
CAN$3.86
ANALOG DEVICES LTC4253BCGNPBF
LTC4253BCGNPBF

ANALOG DEVICES

LINEAR TECHNOLOGY

HOT SWAP CONTROLLER, -48V, SSOP-16; CONTROLLER APPLICATIONS:-48V DISTRIBUTED POWER SYSTEMS, CENTRAL ...
Buy Surplus As Low As
CAN$6.44
Repair Yours
CAN$253.87
GENERAL ELECTRIC TDV3
TDV3

GENERAL ELECTRIC

DOOR HARDWARE 3RD POINT ROLLER LATCH
Buy Surplus As Low As
CAN$135.91
Repair Yours
CAN$250.16
IN STOCK!
EATON CORPORATION DH222NGK
DH222NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 60 AMP, 2-POLE, 240 V, NEMA 1, TYPE DH
Buy Surplus As Low As
CAN$819.89
Repair Yours
CAN$553.20
IN STOCK!
EATON CORPORATION DH321FGK
DH321FGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 30A/3P, HD, FUSIBLE, 240V, NEMA 1
Buy Surplus As Low As
CAN$84.20
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS HF324N
HF324N

SIEMENS

SAFETY SWITCH, 200 AMP, 3 POLE, 240 VAC, FUSIBLE, NEMA-1
Buy Surplus As Low As
CAN$1,466.93
Repair Yours
CAN$781.20
IN STOCK!
ALLEN BRADLEY 440N-G02094
440N-G02094

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, NON-CONTACT, 24 VDC, 1 AMP, GUARDMASTER, 1 NORMALLY OPEN AUXILLARY CONTACT, 4-PIN, MICRO QUI ...
Buy Surplus As Low As
CAN$228.98
IN STOCK!
ALLEN BRADLEY 440N-G02096
440N-G02096

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 1 N.C. SAFETY, REED, 24VDC, 1 AMP REED CONTACT 1 ...
Buy Surplus As Low As
CAN$228.98
EATON CORPORATION DG321NGB
DG321NGB

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, DISCONNECT, 30 AMP, 3 POLE, 240 VAC, NEMA 1, SURFACE MOUNT
Buy Surplus As Low As
CAN$190.57
Repair Yours
CAN$250.00
IN STOCK!
GENERAL ELECTRIC SB322RG
SB322RG

GENERAL ELECTRIC

SB322RG SAFETY SWITCH - GE, 60A, SB, SAFETY SWITCH, 240V, 60 AMP.
Buy Surplus As Low As
CAN$895.23
Repair Yours
CAN$603.60
IN STOCK!
OMRON D4DL1DFHB
D4DL1DFHB

OMRON

SAFE DOOR SW 2NC 110VAC ALT
Buy Surplus As Low As
CAN$341.25
Repair Yours
CAN$257.24
SICK 1015736
1015736

SICK

DISCONTINUED BY MANUFACTURER, 230 VAC, PLUG CONNECTOR, EUROPEAN, KEYED G/2
Buy Surplus As Low As
CAN$620.45
Repair Yours
CAN$440.80
IN STOCK!
SIEMENS NF-352
NF-352

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 60 AMP, 600 VAC, 15-30 HP, 3 POLE
Buy Surplus As Low As
CAN$886.36
IN STOCK!
SIEMENS SLID3624G
SLID3624G

SIEMENS

60A 600V 3P FUSIBLE BUS PLUG IP54 W/GND
Buy Surplus As Low As
CAN$1,794.88
Repair Yours
CAN$1,312.20
ALLEN BRADLEY 440K-T11204
440K-T11204

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$103.41
IN STOCK!
ALLEN BRADLEY 440N-S32024
440N-S32024

ALLEN BRADLEY

GUARDMASTER LTD

INTERLOCK SWITCH, NON CONTACT, HOUSING S3, 1 N.C. & 1 N.O. SAFETY CONTACTS, NO AUXILIARY CONTACTS, 4 ...
Buy Surplus As Low As
CAN$103.41
EATON CORPORATION DH221NRK
DH221NRK

EATON CORPORATION

CUTLER HAMMER

SAFETY DISCONNECT SWITCH, DH SERIES, 240 VAC / 250 VDC, 30 AMP, 2 POLE, 1 PHASE, FUSIBLE, NEMA 3R RA ...
Buy Surplus As Low As
CAN$180.55
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!