Home
 > 
RF
 > 
Radio Transceiver
 > 
ANALOG DEVICES
 > 
LINEAR TECHNOLOGY
 > 
LTC5800IWR-IPMA#PBF

LTC5800IWR-IPMA#PBF

Manufactured by ANALOG DEVICES LINEAR TECHNOLOGY

ANALOG DEVICES LTC5800IWR-IPMA#PBF
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$61.67
Save as much as 48%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • LTC5800IWRIPMAPBF
  • RF TRANSCEIVER
  • 2.4GHZ-2.4835GHZ
  • QFN-72
  • FREQUENCY MIN:2.4GHZ
  • FREQUENCY MAX:2.4835GHZ
  • RF / IF MODULATION:-
  • DATA RATE:250KBPS
  • RECEIVING CURRENT:4.5MA
  • RF IC CASE STYLE:QFN
  • NO. OF PINS:72PINS
  • SUPPLY VOLTAGE MIN:2.1V
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LTC5800IWR-IPMA#PBF
CategoryRF
SubcategoryRadio Transceiver
If you need a specific firmware or series relating to LTC5800IWR-IPMA#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANALOG DEVICES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$53.07
SKU: 87287738
Save Up To CAN$8.61!
Must Purchase Minimum Quantity Of 168
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$42.84
SKU: 87287739
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$36.93
SKU: 87287740
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$33.98
SKU: 87287741
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LTC5800IWR-IPMA#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ANALOG DEVICES LTC5551IUF#PBF
LTC5551IUF#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

RF MIXER, 300MHZ-3.5GHZ, QFN-16; FREQUENCY MIN:300MHZ; FREQUENCY MAX:3.5GHZ; SUPPLY VOLTAGE MIN:2.5V ...
Buy Surplus As Low As
CAN$19.20
ANALOG DEVICES LTC6101HVAHMS8#PBF
LTC6101HVAHMS8#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

CURRENT SENSE AMPLIFIER, 200KHZ, MSOP-8; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT BIAS CURRENT:170NA; AM ...
Buy Surplus As Low As
CAN$4.64
SIEMENS ICGK
ICGK

SIEMENS

P1 UNASSM LTG PNL, INSUL. GND KIT, CU 42 CKT (50/BX)
Buy Surplus As Low As
CAN$84.00
IN STOCK!
MURR ELEKTRONIK 4000-71001-0410004
4000-71001-0410004

MURR ELEKTRONIK

GROUNDING STRIP, 4 MM², 100 MM FOR M4, TINNED COPPER
Buy Surplus As Low As
CAN$19.20
IN STOCK!
MURR ELEKTRONIK 4000-71001-1620008
4000-71001-1620008

MURR ELEKTRONIK

GROUNDING STRIP 16MM² 200MM FOR M8, TINNED COPPER
Buy Surplus As Low As
CAN$25.11
MURR ELEKTRONIK 4000-71003-0104010
4000-71003-0104010

MURR ELEKTRONIK

GROUNDING STRIP ACCESSORIES, SCREWING SET M10
Buy Surplus As Low As
CAN$12.41
BIRD TECHNOLOGIES 50-A-FFN-20
50-A-FFN-20

BIRD TECHNOLOGIES

BIRD ELECTRONIC

ATTENUATOR CONVECTION COOLED 50W
Buy Surplus As Low As
CAN$128.52
CHAUVIN ARNOUX GROUP 2135.20
2135.20

CHAUVIN ARNOUX GROUP

AEMC INSTRUMENTS

GROUND RESISTANCE TESTER MODEL 4620 KIT-300FT (MODEL 4620 & CAT. #2135.36)
Buy Surplus As Low As
CAN$1,729.88
Repair Yours
CAN$1,250.19
GRAINGER 48R574
48R574

GRAINGER

GRAINGER APPROVED VENDOR

GROUND BAR KIT
Buy Surplus As Low As
CAN$79.77
MURR ELEKTRONIK 4000-71001-5050012
4000-71001-5050012

MURR ELEKTRONIK

GROUNDING STRIP 50MM² 500MM FOR M12, TINNED COPPER
Buy Surplus As Low As
CAN$79.77
MURR ELEKTRONIK 4010-71001-0620004
4010-71001-0620004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 200MM FÜR M4
Buy Surplus As Low As
CAN$2,385.79
MURR ELEKTRONIK 4005-71001-0630004
4005-71001-0630004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 300MM FOR M4
Buy Surplus As Low As
CAN$1,357.61
TE CONNECTIVITY HVS-EG-3-1
HVS-EG-3-1

TE CONNECTIVITY

RAYCHEM CONNECTIVITY

RAYCHEM TYCO , HVS-EG-3-1, HVSEG31, GROUNDING KIT, RANGE: 0.3IN-1.25IN
Buy Surplus As Low As
CAN$29.55
HELLERMANN TYTON EK-UFC
EK-UFC

HELLERMANN TYTON

GROUNDING KIT FOR UFC CLOSURE, 1/PKG
Buy Surplus As Low As
CAN$51.70
ALLEN BRADLEY 80158-057-51-R
80158-057-51-R

ALLEN BRADLEY

GROUND FAULT CT RETROFIT KIT
INGERSOLL RAND DMT3
DMT3

INGERSOLL RAND

EMCO WHEATON

DISCONTINUED BY MANUFACTURER, NUMERICAL GROUNDING DEVICE, 250 V, 0.5 A
Buy Surplus As Low As
CAN$1,373.86
Repair Yours
CAN$936.00
SEAMETRICS 103410-02
103410-02

SEAMETRICS

GROUNDING RING KIT, FLANGED MAGMETER, 2"
Buy Surplus As Low As
CAN$165.45
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!