Home
 > 
RF
 > 
RF Power Amplifier
 > 
ANALOG DEVICES
 > 
LINEAR TECHNOLOGY
 > 
LTC6240HVCS8#PBF

LTC6240HVCS8#PBF

Manufactured by ANALOG DEVICES LINEAR TECHNOLOGY

ANALOG DEVICES LTC6240HVCS8#PBF
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$5.84
Save as much as 51%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • LTC6240HVCS8PBF
  • OP AMP
  • 18MHZ
  • 10V/US
  • SOIC-8
  • NO. OF AMPLIFIERS:1 AMPLIFIER
  • BANDWIDTH:18MHZ
  • SLEW RATE:10V/ S
  • SUPPLY VOLTAGE RANGE:2.8V TO 5.5V
  • AMPLIFIER CASE STYLE:SOIC
  • NO. OF PINS:8PINS
  • OPERATING TEMPERATURE MIN:-40 C
  • PACKAGING:EACH
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LTC6240HVCS8#PBF
CategoryRF
SubcategoryRF Power Amplifier
If you need a specific firmware or series relating to LTC6240HVCS8#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANALOG DEVICES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.87
SKU: 41147298
Save Up To CAN$0.97!
Must Purchase Minimum Quantity Of 200
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.81
SKU: 41147299
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.31
SKU: 41147300
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.01
SKU: 41147301
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LTC6240HVCS8#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ANALOG DEVICES LTC6240CS8#PBF
LTC6240CS8#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

OP AMP, 18MHZ, 10V/US, SOIC-8, ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$4.74
IN STOCK!
ANALOG DEVICES LTC6241CS8PBF
LTC6241CS8PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

IC, OP-AMP, 18MHZ, 10V/ US, SOIC-8; OP AMP TYPE:CMOS; NO. OF AMPLIFIERS:2; SLEW RATE:10V/¦S; SUPPLY ...
Buy Surplus As Low As
CAN$5.64
RADIO FREQUENCY SYSTEMS 916201
916201

RADIO FREQUENCY SYSTEMS

GROUNDING KIT
Buy Surplus As Low As
CAN$84.20
MURR ELEKTRONIK 4000-71001-0620004
4000-71001-0620004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 200MM FOR M4, TINNED COPPER
Buy Surplus As Low As
CAN$20.68
GRAINGER 5YL47
5YL47

GRAINGER

GRAINGER APPROVED VENDOR

CORD SET, 15AMP, 120VAC, 24IN LONG, INLINE GFCI
Buy Surplus As Low As
CAN$119.66
PANDUIT MSGRD-KIT
MSGRD-KIT

PANDUIT

GROUNDING KIT, MEDIA DISTRIBUTION
Buy Surplus As Low As
CAN$124.09
MEAD RVK-2BA
RVK-2BA

MEAD

REPAIR KIT
Buy Surplus As Low As
CAN$41.29
IN STOCK!
BLACK BOX CORP QCE-GK
QCE-GK

BLACK BOX CORP

GROUNDING KIT - ELITE QUIETCAB
Buy Surplus As Low As
CAN$79.77
CHAUVIN ARNOUX GROUP 2135.49
2135.49

CHAUVIN ARNOUX GROUP

AEMC INSTRUMENTS

GROUND RESISTANCE TESTER MODEL 6471 (DIGITAL, 3-POINT, 4-POINT, CLAMP-ON (INCLUDES 2-SR182 PROBES), ...
Buy Surplus As Low As
CAN$3,300.22
Repair Yours
CAN$2,354.82
SIEMENS IG21C
IG21C

SIEMENS

INS. GROUND BAR KIT
Buy Surplus As Low As
CAN$62.00
MURR ELEKTRONIK 4001-71001-1620008
4001-71001-1620008

MURR ELEKTRONIK

GROUNDING STRIP 16MM² 200MM FOR M8
Buy Surplus As Low As
CAN$186.14
MURR ELEKTRONIK 4010-71001-0620004
4010-71001-0620004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 200MM FÜR M4
Buy Surplus As Low As
CAN$2,385.79
MERSEN 83060250
83060250

MERSEN

FERRAZ SHAWMUT

GROUND MONITORING DEVICE
Buy Surplus As Low As
CAN$1,381.25
SIEMENS 8PQ9300-0AA15
8PQ9300-0AA15

SIEMENS

GROUND ROD WITH INTERNAL HEXAGON, 350 MM LONG HOR: 65-0201-005
Buy Surplus As Low As
CAN$186.21
COMMSCOPE ATGK-COMP
ATGK-COMP

COMMSCOPE

RET COMPONENT GROUNDING KIT
Buy Surplus As Low As
CAN$72.39
IN STOCK!
ABB THOMAS & BETTS 2CTHCFOH2200
2CTHCFOH2200

ABB THOMAS & BETTS

THOMAS & BETTS

AB 2CTHCFOH2200 FEU OBSTACLE DOUBLE
Buy Surplus As Low As
CAN$7,758.62
SEAMETRICS 103410-06
103410-06

SEAMETRICS

GROUNDING RING KIT, FLANGED MAGMETER, 6"
Buy Surplus As Low As
CAN$347.16
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!