Home
 > 
RF
 > 
RF Power Amplifier
 > 
ANALOG DEVICES
 > 
LINEAR TECHNOLOGY
 > 
LTC6244IMS8#PBF

LTC6244IMS8#PBF

Manufactured by ANALOG DEVICES LINEAR TECHNOLOGY

ANALOG DEVICES LTC6244IMS8#PBF
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$7.28
Save as much as 51%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • LTC6244IMS8PBF
  • OP AMP
  • 50MHZ
  • 35V/US
  • MSOP-8
  • NO. OF AMPLIFIERS:2 AMPLIFIER
  • BANDWIDTH:50MHZ
  • SLEW RATE:35V/ S
  • SUPPLY VOLTAGE RANGE:2.8V TO 6V
  • AMPLIFIER CASE STYLE:MSOP
  • NO. OF PINS:8PINS
  • OPERATING TEMPERATURE MIN:-40 C
  • PACKAGING:EACH
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LTC6244IMS8#PBF
CategoryRF
SubcategoryRF Power Amplifier
If you need a specific firmware or series relating to LTC6244IMS8#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANALOG DEVICES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.07
SKU: 41147314
Save Up To CAN$1.21!
Must Purchase Minimum Quantity Of 150
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.75
SKU: 41147315
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.13
SKU: 41147316
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.75
SKU: 41147317
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LTC6244IMS8#PBF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ANALOG DEVICES LTC6244CMS8#PBF
LTC6244CMS8#PBF

ANALOG DEVICES

LINEAR TECHNOLOGY

OP AMP, 50MHZ, 35V/US, MSOP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:50MHZ; SLEW RATE:35V/ S; SUP ...
Buy Surplus As Low As
CAN$3.27
ANALOG DEVICES LTC6400CUD-14
LTC6400CUD-14

ANALOG DEVICES

LINEAR TECHNOLOGY

PRICE/EA (MIN PURCH= 1815) - IC, DIFF AMP, 2.4GHZ, 4800V/ S, QFN-16; NO. OF AMPLIFIERS:1; INPUT OFFS ...
Buy Surplus As Low As
CAN$7.61
COMMSCOPE 40656A-3
40656A-3

COMMSCOPE

ANDREW

GROUND KIT WALL/ROOF FEED THRU FOR 1/2INCH RF CABL
Buy Surplus As Low As
CAN$49.34
LAIRD TECHNOLOGIES 97-655
97-655

LAIRD TECHNOLOGIES

DISCONTINUED BY MANUFACTURER, GROUNDING SHIELDING CLIP ON PERPENDICULAR
Buy Surplus As Low As
CAN$4.75
PANDUIT MSGRD-KIT
MSGRD-KIT

PANDUIT

GROUNDING KIT, MEDIA DISTRIBUTION
Buy Surplus As Low As
CAN$125.60
INVENSYS WPA-BOXKIT1
WPA-BOXKIT1

INVENSYS

EUROTHERM CONTROLS

NEMA 4X RADIO BOX KIT; CURRENT RATING:-; PRODUCT RANGE:WIMODPAK SERIES; ACCESSORY TYPE:RADIO BOX KIT ...
Buy Surplus As Low As
CAN$466.52
DAIRYLAND MTL-6-36
MTL-6-36

DAIRYLAND

LEAD KIT LB 6AWG 36IN LONG COMP TERMINAL/LEAD
Buy Surplus As Low As
CAN$67.29
BIRD TECHNOLOGIES 50-T-MT
50-T-MT

BIRD TECHNOLOGIES

BIRD ELECTRONIC

TERMINATION ASSEMBLY 50W
Buy Surplus As Low As
CAN$215.32
TE CONNECTIVITY G1-MOD
G1-MOD

TE CONNECTIVITY

RAYCHEM CONNECTIVITY

GROUNDING KIT 24 BRAID .4-1.35DIAMETER
Buy Surplus As Low As
CAN$5.71
IN STOCK!
MURR ELEKTRONIK 4000-71001-5030016
4000-71001-5030016

MURR ELEKTRONIK

GROUNDING STRIP 50MM² 300MM FOR M16, TINNED COPPER
Buy Surplus As Low As
CAN$89.72
MURR ELEKTRONIK 4001-71001-0610004
4001-71001-0610004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 100MM FOR M4
Buy Surplus As Low As
CAN$240.74
MURR ELEKTRONIK 4005-71001-1620008
4005-71001-1620008

MURR ELEKTRONIK

GROUNDING STRIP 16MM² 200MM FOR M8
Buy Surplus As Low As
CAN$924.07
MURR ELEKTRONIK 4001-71001-0620004
4001-71001-0620004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 200MM FOR M4
Buy Surplus As Low As
CAN$233.26
EATON CORPORATION CHGN8
CHGN8

EATON CORPORATION

CROUSE HINDS

3 COMMERCIAL GROUND NUT
Buy Surplus As Low As
CAN$38.88
SCOTSMAN 12-2495-21
12-2495-21

SCOTSMAN

DISCONTINUED BY MANUFACTURER, TOUCH FREE SENSOR REPLACEMENT KIT , KIT CONTENTS 2 FOAM PADS AND SENSO ...
Buy Surplus As Low As
CAN$738.66
ALLEN BRADLEY 80158-057-51-R
80158-057-51-R

ALLEN BRADLEY

GROUND FAULT CT RETROFIT KIT
COMMSCOPE SG12-12B2U
SG12-12B2U

COMMSCOPE

ANDREW

SUREGROUND GROUNDING KIT, FOR 0.5IN COAXIAL CABLE, PVC BONDING, 6 GAUGE, BLACK, TWO HOLE LUG
Buy Surplus As Low As
CAN$31.40
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!