Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
APEM COMPONENT
 > 
12146A

12146A

Manufactured by APEM COMPONENT

APEM COMPONENT 12146A
APEM COMPONENT 12146A
APEM COMPONENT 12146A 0
APEM COMPONENT 12146A 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$141.79
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 12146A
  • TOGGLE SWITCH
  • SWITCH OPERATION:ON-ON
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:12000 SERIES
  • CONTACT CURRENT MAX:4A
  • SWITCH MOUNTING:-
  • CONTACT VOLTAGE AC NOM:250V
  • SWITCH TERMINALS:SOLDER
  • CONTACT ROHS COMPLIANT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #12146A
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 12146A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$114.30
SKU: 17745184
Save Up To CAN$27.49!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$90.91
SKU: 17745185
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$78.98
SKU: 17745186
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$71.53
SKU: 17745187
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 12146A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800T-N307C
800T-N307C

ALLEN BRADLEY

CAP, REPLACEMENT PART, 30MM, NON-ILLUM. PUSH-PULL/TWIST JUMBO CAP, BLUE
Buy Surplus As Low As
CAN$58.12
IN STOCK!
ALLEN BRADLEY 800T-N160B
800T-N160B

ALLEN BRADLEY

REPLACEMENT COLOUR CAP, COLOUR: GREEN, NON-ILLUMINATED, PUSH-PULL, FOR USE WITH 800T/H SERIES 30.5MM ...
Buy Surplus As Low As
CAN$26.08
IN STOCK!
ALLEN BRADLEY 800T-N208E
800T-N208E

ALLEN BRADLEY

REPLACEMENT COLOR CAP, 30 MM, NON-ILLUMINATED, PUSH-PULL, JUMBO CAP, YELLOW
Buy Surplus As Low As
CAN$58.12
ALLEN BRADLEY 800E-AF1
800E-AF1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB, COLOR CAP, RD, FLUSH AND GUARDED, WHITE
Buy Surplus As Low As
CAN$9.06
IN STOCK!
ALLEN BRADLEY 800E-AF8
800E-AF8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB., COLOR CAP, RD., FLUSH AND GUARDED, GRAY
Buy Surplus As Low As
CAN$11.33
IN STOCK!
ALLEN BRADLEY 800E-ATR05
800E-ATR05

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, RESET ROD, 3.90IN. (99MM), 10MM PUSHER
Buy Surplus As Low As
CAN$17.88
IN STOCK!
ALLEN BRADLEY 800E-N65R
800E-N65R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER (2006-10-31), REPLACEMENT LAMP, RED LED, TRANSFORMER TYPE, FOR 22.5 MM ...
Buy Surplus As Low As
CAN$29.81
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$321.89
IN STOCK!
SIEMENS 52RA1A1
52RA1A1

SIEMENS

FURNAS ELECTRIC CO

CAP, FLUSH, BLACK 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$11.00
IN STOCK!
SIEMENS 52RB3D2
52RB3D2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PUSH BUTTON CAP, MUSHROOM HEAD, RED COLOR, PLASTIC MATERIAL, NON-ILLUM ...
Buy Surplus As Low As
CAN$10.73
EAO 31-903.6
31-903.6

EAO

(PRICE/EA) LENS, RECTANGULAR, BLUE; LENS SHAPE:RECTANGULAR; SWITCH LENS COLOUR:BLUE; PRODUCT RANGE:- ...
Buy Surplus As Low As
CAN$4.59
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.39
IN STOCK!
GENERAL ELECTRIC 080BA9S120LR
080BA9S120LR

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, MINIATURE, 120VAC/DC, RED
Buy Surplus As Low As
CAN$26.82
IN STOCK!
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.30
IN STOCK!
EATON CORPORATION 10250TA25
10250TA25

EATON CORPORATION

CUTLER HAMMER

BOOT, 30.5 MM, TRANSPARENT, FOR PUSHBUTTON
Buy Surplus As Low As
CAN$42.00
IN STOCK!
TURCK RKCK44T5S1062
RKCK44T5S1062

TURCK

(U2-04050) U2-04050 - EUROFAST MOLDED CORDSET
Buy Surplus As Low As
CAN$52.16
ADVANCED ENERGY LQS80A48-2V5REJ
LQS80A48-2V5REJ

ADVANCED ENERGY

ARTESYN TECHNOLOGIES

DC/DC CONVERTER; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:2.5V; OUTPUT CURRENT:80A; POWER RATING:200W; SUPPL ...
Buy Surplus As Low As
CAN$232.48
Repair Yours
CAN$250.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!