Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
APEM COMPONENT
 > 
12147AKX789

12147AKX789

Manufactured by APEM COMPONENT

APEM COMPONENT 12147AKX789
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$591.76
Save as much as 56%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 12147AKX789
  • TOGGLE SWITCH
  • DPDT
  • 4A
  • SWITCH OPERATION:(ON)-OFF-(ON)
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:12000 SERIES
  • SWITCH MOUNTING:PANEL MOUNT
  • CONTACT CURRENT MAX:4A
  • CONTACT VOLTAGE AC NOM:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #12147AKX789
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 12147AKX789, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$445.63
SKU: 230008668
Save Up To CAN$146.13!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$350.21
SKU: 230008669
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$304.01
SKU: 230008670
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$275.70
SKU: 230008671
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 12147AKX789, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEM COMPONENT 1202MA
1202MA

APEM COMPONENT

PUSHBUTTON SWITCH 1200 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$87.92
APEM COMPONENT 1213MC
1213MC

APEM COMPONENT

PUSHBUTTON SWITCH 1200 ROHS COMPLIANT: YES
BACO CONTROLS Z4
Z4

BACO CONTROLS

LIGHT MODULE AUXILIARY BLOCK 10AMP/380V W/ 1NO/1NC
Buy New
CAN$80.47
IN STOCK!
ALLEN BRADLEY 800T-N32
800T-N32

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP INCANDESCENT, 130V/1W, FOR PB SWITCH
Buy Surplus As Low As
CAN$8.52
ALLEN BRADLEY 800MR-N160G
800MR-N160G

ALLEN BRADLEY

CAP, GRAY COLOR, FOR 22 MM PUSHBUTTON SWITCH, ROUND, MOUNTABLE
Buy Surplus As Low As
CAN$87.92
ALLEN BRADLEY 800MR-N8
800MR-N8

ALLEN BRADLEY

RUBBER BOOT, FOR 800MR, FOR ILLUMINATED AND NON ILLUMINATED PUSH BUTTON, BLACK, ROUND, MOUNTABLE
Buy Surplus As Low As
CAN$52.16
ALLEN BRADLEY 800M-XA4S
800M-XA4S

ALLEN BRADLEY

CONTACT BLOCK, FOR 800M PUSHBUTTON, 2 NORMALLY CLOSED, SMALL SCREW TERMINALS WITH PRESSURE PLATE, 2 ...
Buy Surplus As Low As
CAN$80.47
IN STOCK!
ALLEN BRADLEY 800M-XD2
800M-XD2

ALLEN BRADLEY

CONTACT BLOCK 22MM, PUSH BUTTON FAMILY,1 NORMALLY CLOSED,QUICK CONNECT TERMINALS
Buy Surplus As Low As
CAN$40.24
IN STOCK!
ALLEN BRADLEY 800T-N208E
800T-N208E

ALLEN BRADLEY

REPLACEMENT COLOR CAP, 30 MM, NON-ILLUMINATED, PUSH-PULL, JUMBO CAP, YELLOW
Buy Surplus As Low As
CAN$58.12
ALLEN BRADLEY 800T-N292
800T-N292

ALLEN BRADLEY

TRIM WASHER, 30MM, PLASTIC, GRAY, SEAL
Buy Surplus As Low As
CAN$5.36
IN STOCK!
ALLEN BRADLEY 800E-2X01L
800E-2X01L

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22.5MM, LATCH MOUNT, SINGLE CIRCUIT, 1NCLB, SCREW TERMI ...
Buy Surplus As Low As
CAN$48.43
IN STOCK!
ALLEN BRADLEY 800E-4X202
800E-4X202

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-01, CONTACT BLOCK, FOR PUSH BUTTON SWITCH, 22.5MM PB, LATCH MOU ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
SIEMENS 52RB3E2
52RB3E2

SIEMENS

SIEMENS, 52RB3E2, ACCESSORY, MUSHROOM HEAD, 2 1/2IN, RED ,
Buy Surplus As Low As
CAN$23.00
IN STOCK!
EAO 19-951.5
19-951.5

EAO

(PRICE/EA) LENS, SQUARE, GREEN; LENS SHAPE:SQUARE; SWITCH LENS COLOUR:GREEN; PRODUCT RANGE:-; FOR US ...
Buy Surplus As Low As
CAN$3.06
EATON CORPORATION PB1A
PB1A

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, STANDARD BLOCK, 30.5MM, 1-NO, SILVER, CLEAR POLYCARBONATE, SCREW TERMINALS, PB1A
Buy Surplus As Low As
CAN$51.41
IN STOCK!
EATON CORPORATION PB1B
PB1B

EATON CORPORATION

COOPER BLINE

DISCONTINUED BY MANUFACTURER, PUSHBUTTON ENCLOSURE, (PRICE/EA PC), TYPE 12, MINI
Buy Surplus As Low As
CAN$268.25
IN STOCK!
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!