Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
APEM COMPONENT
 > 
12147X778

12147X778

Manufactured by APEM COMPONENT

APEM COMPONENT 12147X778
APEM COMPONENT 12147X778
APEM COMPONENT 12147X778 0
APEM COMPONENT 12147X778 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$748.11
Save as much as 55%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • 12147X778
  • TOGGLE SWITCH
  • DPDT
  • 4A
  • 28VDC
  • PANEL
  • SWITCH OPERATION:(ON)-OFF-(ON)
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:12000X778 SERIES
  • SWITCH MOUNTING:PANEL MOUNT
  • CONTACT CURRENT MAX:4A ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #12147X778
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 12147X778, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$561.82
SKU: 94737634
Save Up To CAN$186.28!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$427.70
SKU: 94737635
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$371.07
SKU: 94737636
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$338.29
SKU: 94737637
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 12147X778, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEM COMPONENT ST1-1L2S2A1BE
ST1-1L2S2A1BE

APEM COMPONENT

TOGGLE SP ON-ON PC
Buy Surplus As Low As
CAN$16.39
APEM COMPONENT 305PN
305PN

APEM COMPONENT

TOGGLE SWITCH GUARD CSG ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$154.99
ALLEN BRADLEY 800T-N30
800T-N30

ALLEN BRADLEY

LAMP,INCANDESCENT6.3V 0.9 WATTS
Buy Surplus As Low As
CAN$7.75
ALLEN BRADLEY 800M-XA4S
800M-XA4S

ALLEN BRADLEY

CONTACT BLOCK, FOR 800M PUSHBUTTON, 2 NORMALLY CLOSED, SMALL SCREW TERMINALS WITH PRESSURE PLATE, 2 ...
Buy Surplus As Low As
CAN$80.47
IN STOCK!
ALLEN BRADLEY 800T-N160H
800T-N160H

ALLEN BRADLEY

PUSH-PULL CAP, NON-ILLUMINATED, REPLACEMENT COLOR CAP, 30 MM, 800T, BLACK
Buy Surplus As Low As
CAN$42.62
IN STOCK!
BREMAS TADB709
TADB709

BREMAS

DISCONTINUED BY MANUFACTURER, LAMP HOLDER, W/OUT LAMP,, 250V, 3W
Buy Surplus As Low As
CAN$34.28
IN STOCK!
ALLEN BRADLEY 800E-4LX20
800E-4LX20

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACT CARTRIDGE, PUSHBUTTON LATCH, 22.5 MM, 4 ACROSS, 2 N.O. CONTACT ...
Buy Surplus As Low As
CAN$42.62
IN STOCK!
GENERAL ELECTRIC CR115B4
CR115B4

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTING,2NO, 2NC, 600V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
GENERAL ELECTRIC CR2940U203
CR2940U203

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCKS, OILTIGHT, DOUBLE BLOCK, FRONT MOUNT, FOR HEAVY-DUTY CR ...
Buy Surplus As Low As
CAN$174.36
IN STOCK!
REES 04957012
04957012

REES

FLAT CHROME PLUNGER, SNAP ACTION, 2 3/4 INCH, 2 NO/NC, MOMENTARY CONTACTS
Buy Surplus As Low As
CAN$464.96
IN STOCK!
SIEMENS 52RA4P2
52RA4P2

SIEMENS

FURNAS ELECTRIC CO

LENS TYPE, PLASTIC MATERIAL, 30 MM SIZE, RED COLOR, ILLUMINATED SELECTOR SWITCH USED ON, ROUND CAP S ...
Buy Surplus As Low As
CAN$14.31
IN STOCK!
SIEMENS 52RA4PB
52RA4PB

SIEMENS

FURNAS ELECTRIC CO

ACCESSORY, PILOT LIGHT LENS, OIL TIGHT, WHITE, PLASTIC
Buy Surplus As Low As
CAN$6.80
IN STOCK!
EATON CORPORATION PB1A
PB1A

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, STANDARD BLOCK, 30.5MM, 1-NO, SILVER, CLEAR POLYCARBONATE, SCREW TERMINALS, PB1A
Buy Surplus As Low As
CAN$51.41
IN STOCK!
SIEMENS 52AABA
52AABA

SIEMENS

ACCESSORY FOR CL52, 30MM PROTECTIVE BOOT, SILICONE RUBBER, CLEAR, FOR USE WITH FLUSH PUSHBUTTON OPER ...
Buy Surplus As Low As
CAN$26.00
IN STOCK!
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
GENERAL ELECTRIC 080-BF11V
080-BF11V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 1 NO/1NC, IEC, 22 MM, 660 VAC
Buy Surplus As Low As
CAN$38.75
IN STOCK!
EATON CORPORATION 10250TA25
10250TA25

EATON CORPORATION

CUTLER HAMMER

BOOT, 30.5 MM, TRANSPARENT, FOR PUSHBUTTON
Buy Surplus As Low As
CAN$42.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!