Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
APEM COMPONENT
 > 
5239YCDB16X445

5239YCDB16X445

Manufactured by APEM COMPONENT

APEM COMPONENT 5239YCDB16X445
APEM COMPONENT 5239YCDB16X445
APEM COMPONENT 5239YCDB16X445 0
APEM COMPONENT 5239YCDB16X445 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$31.83
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 5239YCDB16X445
  • SWITCH
  • TOGGLE
  • SPDT
  • 20V
  • SWITCH OPERATION:ON-OFF-ON
  • CONTACT CONFIGURATION:SPDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:5000 SERIES
  • CONTACT CURRENT MAX:-
  • SWITCH MOUNTING:-
  • CONTACT VOLTAGE AC NOM:20V
  • SWITCH TERMINALS:SOLDERROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5239YCDB16X445
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 5239YCDB16X445, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$28.94
SKU: 17820765
Save Up To CAN$2.89!
Must Purchase Minimum Quantity Of 50
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.84
SKU: 17820766
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.86
SKU: 17820767
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.88
SKU: 17820768
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5239YCDB16X445, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEM COMPONENT 25436NAH
25436NAH

APEM COMPONENT

SWITCH, SLIDE, SPST, 4A, 250V, THOUGH HOLE; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; SWIT ...
Buy Surplus As Low As
CAN$6.59
ALLEN BRADLEY 800M-LA
800M-LA

ALLEN BRADLEY

SELECTOR SWITCH KNOB, STANDARD KNOB, FOR 800M ILLUMINATED, RED, 22 MM, ACCESSORY
Buy Surplus As Low As
CAN$28.31
IN STOCK!
ALLEN BRADLEY 800MR-N1G
800MR-N1G

ALLEN BRADLEY

LENS CAP, GREEN, ROUND, ILLUMINATED, PILOT LIGHT ACCESSORY
Buy Surplus As Low As
CAN$17.88
IN STOCK!
ALLEN BRADLEY 800MR-N2B
800MR-N2B

ALLEN BRADLEY

CAP, FOR PUSH BUTTON, ILLUMINATED, PUSH TO TEST, PILOT LIGHT AND ILLUMINATED PUSH BUTTON, BLUE
Buy Surplus As Low As
CAN$37.26
IN STOCK!
ALLEN BRADLEY 800T-N159W
800T-N159W

ALLEN BRADLEY

PUSHBUTTON CAP, 30 MM, MUSHROOM HEAD, WHITE, ILLUMINATED, PUSH - PULL
Buy Surplus As Low As
CAN$44.71
ALLEN BRADLEY 800HS-N100R
800HS-N100R

ALLEN BRADLEY

URETHANE PROT. BOOT FOR NON-ILLUM. PUSH BUTTONS,RED,STAINLESS STEEL INSERT
Buy Surplus As Low As
CAN$95.90
ALLEN BRADLEY 800E-21WE170
800E-21WE170

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BACKLIT INSERT, ENGRAVED PLASTIC
Buy Surplus As Low As
CAN$0.89
ALLEN BRADLEY 800E-4X220
800E-4X220

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10-31-2006, CONTACT FOR PUSHBUTTON, LATCH MOUNT, CARTRIDGE, 22.5MM, 4AC ...
Buy Surplus As Low As
CAN$85.24
IN STOCK!
EATON CORPORATION E30KB130
E30KB130

EATON CORPORATION

CUTLER HAMMER

BUTTON, 30.5 MM, SQUARE MULTIFUNCTION WATERTIGHT/OILTIGHT, USED WITH PUSHBUTTON, TYPE B, EXTENDED, B ...
Buy Surplus As Low As
CAN$8.72
EATON CORPORATION E30KE330
E30KE330

EATON CORPORATION

CUTLER HAMMER

"START" BUTTON, 30.5 MM, GREEN
Buy Surplus As Low As
CAN$8.72
IN STOCK!
EATON CORPORATION E30-KLA9
E30-KLA9

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 1NO/1NC, 600 VAC, TWO CIRCUIT, SILVER CONTACT, ...
Buy Surplus As Low As
CAN$128.16
IN STOCK!
EATON CORPORATION E30KT3
E30KT3

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON BOOT, TRANSPARENT, E30 SERIES, FOR STATIONARY MACHINERY AND EQUIPMENT OUTSIDE FACTORY, HE ...
Buy Surplus As Low As
CAN$81.96
IN STOCK!
SIEMENS 52RA1A1
52RA1A1

SIEMENS

FURNAS ELECTRIC CO

CAP, FLUSH, BLACK 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$11.00
IN STOCK!
GENERAL ELECTRIC GE46
GE46

GENERAL ELECTRIC

LIGHT BULB
Buy Surplus As Low As
CAN$1.25
SIEMENS 3SB03-ATRM
3SB03-ATRM

SIEMENS

ANTI-TWIST RING,METEL,F.30MM P.B. UNIT
Buy Surplus As Low As
CAN$5.36
EATON CORPORATION 10250TA25
10250TA25

EATON CORPORATION

CUTLER HAMMER

BOOT, 30.5 MM, TRANSPARENT, FOR PUSHBUTTON
Buy Surplus As Low As
CAN$42.00
IN STOCK!
BULGIN COMPONENTS MPI001/TERM/RD
MPI001/TERM/RD

BULGIN COMPONENTS

SWITCH, VANDAL RESISTANT, SPST, 50MA, CONTACT CONFIGURATION:SPST, ACTUATOR / CAP COLOUR:NATURAL, PRO ...
Buy Surplus As Low As
CAN$47.69
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!