Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
APEM COMPONENT
 > 
5247CDB

5247CDB

Manufactured by APEM COMPONENT

APEM COMPONENT 5247CDB
APEM COMPONENT 5247CDB
APEM COMPONENT 5247CDB 0
APEM COMPONENT 5247CDB 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$29.81
Save as much as 45%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • 5247CDB
  • SWITCH
  • TOGGLE
  • DPDT
  • 20V
  • ACTUATOR STYLE:BAT
  • CIRCUITRY:DPDT
  • CONTACT CONFIGURATION:DPDT
  • CONTACT CURRENT MAX:6A
  • CONTACT VOLTAGE AC MAX:20V
  • CONTACT VOLTAGE AC NOM:20V
  • CONTACT VOLTAGE DC MAX:20V
  • CONTACT VOLTAGE DC NOM:20V ROHS COMPLIANT: YE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5247CDB
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 5247CDB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$25.33
SKU: 17729252
Save Up To CAN$4.47!
Must Purchase Minimum Quantity Of 3
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.37
SKU: 17729253
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.88
SKU: 17729254
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.39
SKU: 17729255
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5247CDB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800T-N307C
800T-N307C

ALLEN BRADLEY

CAP, REPLACEMENT PART, 30MM, NON-ILLUM. PUSH-PULL/TWIST JUMBO CAP, BLUE
Buy Surplus As Low As
CAN$58.12
IN STOCK!
ALLEN BRADLEY 800MS-N10R
800MS-N10R

ALLEN BRADLEY

COLOR CHIP KIT, FOR PUSHBUTTON SWITCH, SQUARE, PLASTIC, FOR BACKLIT PUSHBUTTON, FULL-FACE, ILLUMINAT ...
Buy Surplus As Low As
CAN$37.55
IN STOCK!
ALLEN BRADLEY 800T-N292
800T-N292

ALLEN BRADLEY

TRIM WASHER, 30MM, PLASTIC, GRAY, SEAL
Buy Surplus As Low As
CAN$5.36
IN STOCK!
ALLEN BRADLEY 800E-AF3
800E-AF3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/01/2006, PUSHBUTTON CAP, 22.5 MM, FLUSH, GREEN, ROUND
Buy Surplus As Low As
CAN$9.84
IN STOCK!
ALLEN BRADLEY 800E-AF611W
800E-AF611W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, R
Buy Surplus As Low As
CAN$12.79
EATON CORPORATION E30KD101
E30KD101

EATON CORPORATION

CUTLER HAMMER

TYPE D BTN EXTENDED BLACK AUTO
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION D26MPS
D26MPS

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) D23/D26 TYPE M RELAYS&ACC B/G
Buy Surplus As Low As
CAN$27.00
IN STOCK!
GENERAL ELECTRIC CR104PXC91
CR104PXC91

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NO / 1 NC, 10 AMP, 600 VAC
Buy Surplus As Low As
CAN$35.77
IN STOCK!
GENERAL ELECTRIC CR115B4
CR115B4

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTING,2NO, 2NC, 600V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
SIEMENS 52RA4P2
52RA4P2

SIEMENS

FURNAS ELECTRIC CO

LENS TYPE, PLASTIC MATERIAL, 30 MM SIZE, RED COLOR, ILLUMINATED SELECTOR SWITCH USED ON, ROUND CAP S ...
Buy Surplus As Low As
CAN$14.31
IN STOCK!
SIEMENS 52RB3D2
52RB3D2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PUSH BUTTON CAP, MUSHROOM HEAD, RED COLOR, PLASTIC MATERIAL, NON-ILLUM ...
Buy Surplus As Low As
CAN$10.73
GENERAL ELECTRIC CR104G2
CR104G2

GENERAL ELECTRIC

CONTACT BLOCK ,150VAC, 2NO/2NC, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$111.77
IN STOCK!
GENERAL ELECTRIC 080-BF11V
080-BF11V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 1 NO/1NC, IEC, 22 MM, 660 VAC
Buy Surplus As Low As
CAN$38.75
IN STOCK!
SIEMENS 3SB3420-0C
3SB3420-0C

SIEMENS

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22MM, 1 NC, SCREW TERMINALS, (SUCCESSOR: 3SU1400-2AA10- ...
Buy Surplus As Low As
CAN$59.61
IN STOCK!
EATON CORPORATION 10250TA25
10250TA25

EATON CORPORATION

CUTLER HAMMER

BOOT, 30.5 MM, TRANSPARENT, FOR PUSHBUTTON
Buy Surplus As Low As
CAN$42.00
IN STOCK!
TURCK VIS2B82925MWS53T
VIS2B82925MWS53T

TURCK

U-36766 - DIN VALVE PLUGS TYPE B & I CORDSETS
Buy Surplus As Low As
CAN$43.22
TURCK RSC RKCV 572-1M
RSC RKCV 572-1M

TURCK

U-31493, EUROFAST SERIES, NETWORK CORDSET, M12
Buy Surplus As Low As
CAN$55.14
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!