Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
APEM COMPONENT
 > 
5247MAB

5247MAB

Manufactured by APEM COMPONENT

APEM COMPONENT 5247MAB
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$194.53
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 5247MAB
  • TOGGLE SWITCH
  • DPDT
  • 4A
  • 30VDC
  • SWITCH OPERATION:(ON)-OFF-(ON)
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:5000M SERIES
  • SWITCH MOUNTING:PANEL MOUNT
  • CONTACT CURRENT MAX:4A
  • CONTACT VOLTAGE AC NOM:- ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5247MAB
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 5247MAB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$155.33
SKU: 230010208
Save Up To CAN$39.20!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$122.61
SKU: 230010209
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$106.16
SKU: 230010210
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$97.19
SKU: 230010211
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5247MAB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEM COMPONENT 5257CDB
5257CDB

APEM COMPONENT

TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES
APEM COMPONENT 5264TH1RA8V
5264TH1RA8V

APEM COMPONENT

TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES
ALLEN BRADLEY 800T-N32
800T-N32

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP INCANDESCENT, 130V/1W, FOR PB SWITCH
Buy Surplus As Low As
CAN$8.55
ALLEN BRADLEY 800T-N77G
800T-N77G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER,INDICATOR LAMP, LED, AC, GREEN
Buy Surplus As Low As
CAN$112.14
IN STOCK!
ALLEN BRADLEY 800H-NP23A
800H-NP23A

ALLEN BRADLEY

800H NEMA 7/9, PUSH-BUTTON ACCESSORY
Buy Surplus As Low As
CAN$11.96
ALLEN BRADLEY 800T-N208F
800T-N208F

ALLEN BRADLEY

CAP, JUMBO, 30 MM, FOR PUSHBUTTON, PUSH PULL, ORANGE, NON ILLUMINATED, MOUNTABLE
Buy Surplus As Low As
CAN$59.81
ALLEN BRADLEY 800E-AF3
800E-AF3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/01/2006, PUSHBUTTON CAP, 22.5 MM, FLUSH, GREEN, ROUND
Buy Surplus As Low As
CAN$9.87
IN STOCK!
ALLEN BRADLEY 800E-AF4
800E-AF4

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FLUSH PUSH BUTTON CAP, RED, GUARDED, 5 PC
Buy Surplus As Low As
CAN$11.35
IN STOCK!
SIEMENS 52RA1A4
52RA1A4

SIEMENS

FURNAS ELECTRIC CO

CAP FLUSH YELLOW 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$9.60
EAO 19-951.5
19-951.5

EAO

(PRICE/EA) LENS, SQUARE, GREEN; LENS SHAPE:SQUARE; SWITCH LENS COLOUR:GREEN; PRODUCT RANGE:-; FOR US ...
Buy Surplus As Low As
CAN$3.07
IDEC LW1A-L1-A
LW1A-L1-A

IDEC

ACCESSORY, LW SERIES, ROUND LENS, AMBER BUTTON
Buy New
CAN$4.75
IN STOCK!
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$56.62
GENERAL ELECTRIC 080B20V
080B20V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10AMP, 660VAC, 2 N.O.
Buy Surplus As Low As
CAN$20.93
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.40
IN STOCK!
IDEC HWAQ-118
HWAQ-118

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "RAISE" NAMEPLATE
Buy New
CAN$4.36
IDEC LT1A-0115P
LT1A-0115P

IDEC

KEY SELECTOR SWITCH OPERATOR
Buy New
CAN$108.88
SIEMENS 3SB3400-1B
3SB3400-1B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, 3SB34001B, ACTUATOR-/INDICATOR, COMPONENT LAMP HOLDER, BA 9S WITH LAMP ...
Buy Surplus As Low As
CAN$161.49
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!