Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
APEM COMPONENT
 > 
5639A

5639A

Manufactured by APEM COMPONENT

APEM COMPONENT 5639A
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$18.81
Save as much as 51%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 5639A
  • TOGGLE SWITCH
  • SPDT
  • 4A
  • 30V
  • SOLDER LUG
  • SWITCH OPERATION:ON-OFF-ON
  • CONTACT CONFIGURATION:SPDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:5000 SERIES
  • CONTACT CURRENT MAX:4A
  • SWITCH MOUNTING:PANEL MOUNT
  • CONTACT VOLTAGE AC NOM:- ROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5639A
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 5639A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$15.92
SKU: 43455203
Save Up To CAN$2.89!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$12.46
SKU: 43455204
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$10.82
SKU: 43455205
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$9.84
SKU: 43455206
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5639A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEM COMPONENT 5638A-9
5638A-9

APEM COMPONENT

TOGGLE SWITCH, 5000 SERIES, SPDT, (ON)-OFF-ON, PANEL, 6 A, 250 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.37
APEM COMPONENT 5639A-3V
5639A-3V

APEM COMPONENT

TOGGLE SWITCH, 5000 SERIES, SPDT, ON-OFF-ON, PANEL, 6 A, 250 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$19.37
ALLEN BRADLEY 800T-N307C
800T-N307C

ALLEN BRADLEY

CAP, REPLACEMENT PART, 30MM, NON-ILLUM. PUSH-PULL/TWIST JUMBO CAP, BLUE
Buy Surplus As Low As
CAN$58.12
IN STOCK!
ALLEN BRADLEY 800M-XD2
800M-XD2

ALLEN BRADLEY

CONTACT BLOCK 22MM, PUSH BUTTON FAMILY,1 NORMALLY CLOSED,QUICK CONNECT TERMINALS
Buy Surplus As Low As
CAN$40.24
IN STOCK!
ALLEN BRADLEY 800HS-N100R
800HS-N100R

ALLEN BRADLEY

URETHANE PROT. BOOT FOR NON-ILLUM. PUSH BUTTONS,RED,STAINLESS STEEL INSERT
Buy Surplus As Low As
CAN$95.90
ALLEN BRADLEY 800T-N257
800T-N257

ALLEN BRADLEY

CLUSTER PILOT LIGHT CAP, FOR 30 MM, INCANDESCENT, STANDARD UNIT (POSITION 1), STANDARD UNIT (POSITIO ...
Buy Surplus As Low As
CAN$58.12
ALLEN BRADLEY X-235462
X-235462

ALLEN BRADLEY

START BUTTON ASSEMBLY FOR PUSH BUTTON SWITCH
Buy Surplus As Low As
CAN$91.20
EATON CORPORATION E22V51
E22V51

EATON CORPORATION

CUTLER HAMMER

SELECTOR SWITCH, 22.5 MM SIZE, 2 POSITION, LEVER KNOB, 45 DEGREE ROTATON, BLACK W/ WHITE INSERT, MAI ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION E30KR6
E30KR6

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) COLLAR SNAP ON GRAY
Buy Surplus As Low As
CAN$12.00
IN STOCK!
GENERAL ELECTRIC CR115B2
CR115B2

GENERAL ELECTRIC

LIMIT SWITCH, SNAP ACTING, BUTTON HEAD, 1 NO, 1 NC, SPDT
Buy Surplus As Low As
CAN$144.55
IN STOCK!
SIEMENS 52RA5P2
52RA5P2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CAP, PUSHBUTTON, RED, 30 MM, PLASTIC, ILLUMINATED, SCREW ON
Buy Surplus As Low As
CAN$12.52
IN STOCK!
SIEMENS 52RA5P9
52RA5P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, KIT, PLASTIC LENS, AMBER
Buy Surplus As Low As
CAN$12.52
IN STOCK!
SIEMENS 52RB3E2
52RB3E2

SIEMENS

SIEMENS, 52RB3E2, ACCESSORY, MUSHROOM HEAD, 2 1/2IN, RED ,
Buy Surplus As Low As
CAN$23.00
IN STOCK!
EATON CORPORATION 86-1440
86-1440

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK 2NC
Buy Surplus As Low As
CAN$31.00
SIEMENS 3SB03-ATRM
3SB03-ATRM

SIEMENS

ANTI-TWIST RING,METEL,F.30MM P.B. UNIT
Buy Surplus As Low As
CAN$5.36
GENERAL ELECTRIC 080BA9S120LR
080BA9S120LR

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, MINIATURE, 120VAC/DC, RED
Buy Surplus As Low As
CAN$26.82
IN STOCK!
IDEC LT1A-0115P
LT1A-0115P

IDEC

KEY SELECTOR SWITCH OPERATOR
Buy New
CAN$108.51
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!