Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
APEM COMPONENT
 > 
5642A

5642A

Manufactured by APEM COMPONENT

APEM COMPONENT 5642A
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$37.38
Save as much as 44%
Last Value Update: 2024-11-05
Product Description
Warranty

Description

  • 5642A
  • TOGGLE SWITCH
  • 5000 SERIES
  • DPDT
  • ON-(ON)
  • PANEL
  • 6 A
  • 250 V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5642A
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 5642A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$32.90
SKU: 43455215
Save Up To CAN$4.49!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.42
SKU: 43455216
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.43
SKU: 43455217
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.93
SKU: 43455218
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5642A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEM COMPONENT 5639A9
5639A9

APEM COMPONENT

TOGGLE SW, SPDT, 6A, 125V, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATI ...
Buy Surplus As Low As
CAN$22.43
APEM COMPONENT 5642A-9
5642A-9

APEM COMPONENT

TOGGLE SWITCH, 5000 SERIES, DPDT, ON-(ON), PANEL, 6 A, 250 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$13.31
ALLEN BRADLEY 800T-N302H
800T-N302H

ALLEN BRADLEY

CAP, 30MM, FOR PUSH BUTTON, BLACK, NON ILLUMINATED, PUSH PULL, TWIST RELEASE, REPLACEMENT PART
Buy Surplus As Low As
CAN$38.13
IN STOCK!
ALLEN BRADLEY 800MR-N160B
800MR-N160B

ALLEN BRADLEY

COLOR CAP, GREEN, FOR PUSH-PULL BUTTON SWITCH, NON-ILLUMINATED
Buy Surplus As Low As
CAN$37.38
IN STOCK!
ALLEN BRADLEY 800MR-N56B
800MR-N56B

ALLEN BRADLEY

CAP, FOR 800MR 22 MM PUSHBUTTON, REPLACEMENT, NON ILLUMINATED, MUSHROOM HEAD, METAL, ROUND, BLACK, M ...
Buy Surplus As Low As
CAN$77.75
IN STOCK!
ALLEN BRADLEY 800MS-N11
800MS-N11

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, KIT,COLOR CHIP FOR PUSH BUTTON SWITCH
Buy Surplus As Low As
CAN$23.92
IN STOCK!
ALLEN BRADLEY 800H-N106R
800H-N106R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, RED, REPLACEMENT PART, FOR NEMA 7/9 PUSH-BUTTON, ILLUM ...
Buy Surplus As Low As
CAN$215.32
IN STOCK!
ALLEN BRADLEY 800H-NP23G
800H-NP23G

ALLEN BRADLEY

PILOT DEVICE LENS INSERT KIT, GREEN, ILLUMINATED STYLE, 5 PER BAG
Buy Surplus As Low As
CAN$11.96
ALLEN BRADLEY 800T-N229
800T-N229

ALLEN BRADLEY

MOUNTING RING, PILOT DEVICE, 30 MM, REPLACEMENT PART, OCTAGONAL, FOR NON-ILLUMINATED PUSH BUTTON
Buy Surplus As Low As
CAN$7.48
IN STOCK!
ALLEN BRADLEY 800T-N257
800T-N257

ALLEN BRADLEY

CLUSTER PILOT LIGHT CAP, FOR 30 MM, INCANDESCENT, STANDARD UNIT (POSITION 1), STANDARD UNIT (POSITIO ...
Buy Surplus As Low As
CAN$58.31
ALLEN BRADLEY 800A-N35
800A-N35

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT SQUARE PKG QTY 5
Buy Surplus As Low As
CAN$8.97
ALLEN BRADLEY 800E-AF611W
800E-AF611W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, R
Buy Surplus As Low As
CAN$12.83
ALLEN BRADLEY 800E-N169R
800E-N169R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-31, REPLACEMENT LAMP, RED LED, FULL VOLTAGE, 120V AC
Buy Surplus As Low As
CAN$21.71
IN STOCK!
EATON CORPORATION E22H2
E22H2

EATON CORPORATION

CUTLER HAMMER

INDICATING LIGHT, INCANDESCENT LAMP TYPE, 25 MM DIAMETER, ROHS COMPLIANT, BLACK BEZEL, RED COLOR, TH ...
Buy Surplus As Low As
CAN$4.98
IN STOCK!
REES 04957012
04957012

REES

FLAT CHROME PLUNGER, SNAP ACTION, 2 3/4 INCH, 2 NO/NC, MOMENTARY CONTACTS
Buy Surplus As Low As
CAN$466.52
IN STOCK!
GENERAL ELECTRIC CR104G56
CR104G56

GENERAL ELECTRIC

CLEAR COLOR CAP
Buy Surplus As Low As
CAN$13.82
IN STOCK!
IDEC LW1A-L1-A
LW1A-L1-A

IDEC

ACCESSORY, LW SERIES, ROUND LENS, AMBER BUTTON
Buy New
CAN$4.75
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!